- Display Type
- Input Type
- Mounting Type
- Number of Characters Per Row
- Operating Mode
- Operating Temperature
- Series
- Termination Style
- Type
- Voltage - Supply
- Part Status
- Display Characters - Height
Attribute column
Manufacturer
Red Lion Panel Meters - Counters, Hour Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Color | Voltage - Rated DC | Voltage - Supply | Ingress Protection | Depth | Termination Style | Approval Agency | Output Type | Operating Supply Voltage | Panel Cutout Dimensions | Operating Mode | Input Type | Reset | Logic Function | Direction | Power Consumption | Display Type | Max Frequency | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Number of Characters Per Row | Time Format | Count Rate | Min Supply Voltage (AC) | Height | Width | Display Characters - Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CUB4L80M Red Lion Controls | In Stock | - | Datasheet | - | - | Panel Mount | - | - | 0°C~60°C | CUB4 | Obsolete | 1 (Unlimited) | - | Totalizer | - | - | Battery 3VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | - | Rectangular - 68.00mm x 33.00mm | Up | No Voltage, Voltage | External, Front Panel | Counter | - | - | LCD - Black Characters | - | - | - | - | 8 | - | 50Hz, 5kHz | - | - | - | 0.460 11.70mm | - | RoHS Compliant | - | - | ||
![]() LGM00001 Red Lion Controls | In Stock | - | - | - | Panel | Panel Mount | - | - | 0°C~50°C | Legend | Obsolete | 1 (Unlimited) | - | Preset, Tachometer | - | - | 115/230VAC ±12VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | EN, IEC | Relay, Solid State | - | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | Front Panel, Programmable | Counter | - | - | LCD - Green Characters, Backlight | - | - | - | - | 8, 8 | - | 15kHz | - | - | - | 0.300 7.62mm | - | RoHS Compliant | - | - | ||
![]() PAXC0100 Red Lion Controls | In Stock | - | - | - | - | Panel Mount | - | 0.632lb 286.67g | 0°C~50°C | PAX | Obsolete | 1 (Unlimited) | - | Totalizer | - | - | 85V~250VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Option Cards Available | - | Rectangular - 92.00mm x 45.00mm | Up, Down, Command, Quadrature | No Voltage, Voltage | External, Front Panel | - | - | - | LED - Green Characters | - | - | - | - | 6 | - | 34kHz, 50Hz | - | - | - | 0.560 14.20mm | - | RoHS Compliant | - | - | ||
![]() LGPB0100 Red Lion Controls | In Stock | - | - | - | Panel | Panel Mount | - | - | 0°C~50°C | Legend+ | Obsolete | 1 (Unlimited) | - | Batch, Preset, Tachometer, Totalizer | - | - | 115/230VAC ±12VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay, Solid State | - | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | Front Panel, Programmable | - | - | - | LCD - Red Characters, Backlight | - | - | - | - | 8, 8 | - | 15kHz | - | - | - | 0.300 7.62mm | - | RoHS Compliant | - | - | ||
![]() LGPB0000 Red Lion Controls | In Stock | - | - | - | Panel | Panel Mount | - | - | 0°C~50°C | Legend+ | Obsolete | 1 (Unlimited) | - | Batch, Preset, Tachometer, Totalizer | - | - | 115/230VAC ±12VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay, Solid State | - | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | Front Panel, Programmable | - | - | - | LCD - Green Characters, Backlight | - | - | - | - | 8, 8 | - | 15kHz | - | - | - | 0.300 7.62mm | - | RoHS Compliant | - | - | ||
![]() MDMU0020 Red Lion Controls | In Stock | - | Datasheet | - | Panel | Panel Mount | Module | 0.023lb 10.43g | -35°C~85°C | MDMU | Obsolete | Not Applicable | - | Time Counter, Totalizer | - | 28V | 5VDC | - | - | Connector | - | - | 5V | Rectangular - 42.70mm x 23.60mm | Up | Voltage | External | - | - | - | LCD - Red Characters, Backlight | - | 5.5V | 4.5V | - | 6 | - | 9.9kHz | - | - | - | 0.349 8.89mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() APLRI600 Red Lion Controls | In Stock | - | - | - | Panel | Panel Mount | - | 1.5lbs 680.4g | 0°C~50°C | Apollo | Obsolete | 1 (Unlimited) | Screw | Tachometer | - | - | 115VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Analog, Relay, Solid State | - | Rectangular - 92.00mm x 45.00mm | Up | Voltage | External, Programmable | - | - | - | LED - Red Characters | - | - | - | - | 6 | - | 10kHz | - | - | - | 0.560 14.20mm | Unknown | RoHS Compliant | - | IP65 | ||
![]() PAXC0120 Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | Panel | Panel Mount | - | 0.631lb 286.22g | 0°C~50°C | PAX | Active | 1 (Unlimited) | Screw | Totalizer | - | - | 85V~250VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Option Cards Available | - | Rectangular - 92.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | Counter | - | - | LED - Green Characters | - | - | - | - | 6 | - | 34kHz, 50Hz | - | - | - | 0.560 14.20mm | - | RoHS Compliant | - | IP65 | ||
![]() C48CB109 Red Lion Controls | In Stock | - | - | 2 Weeks | - | Panel Mount | - | 0.375lb 170.1g | 0°C~50°C | C48C | Active | 1 (Unlimited) | - | Batch, Preset, Totalizer | - | - | 85V~250VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (2), Solid State | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | Counter | - | - | LCD - Dual Color Characters, Backlight | - | - | - | - | 6, 6 | - | Multiple | - | - | - | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | - | ||
![]() PAXDR110 Red Lion Controls | In Stock | - | - | - | Panel | Panel Mount | - | 0.632lb 286.67g | 0°C~50°C | PAXDR | Obsolete | 1 (Unlimited) | - | Tachometer, Totalizer | - | - | 24VAC 11V~36VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Option Cards Available | - | Rectangular - 92.00mm x 45.00mm | Up, Down, Command, Quadrature | No Voltage, Voltage | External, Front Panel | - | - | - | LED - Green Characters | - | - | - | - | 6 | - | 44kHz, 50Hz | - | - | - | 0.560 14.20mm | - | RoHS Compliant | - | - | ||
![]() CUB7CVS0 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | - | 0.126lb 57.15g | 0°C~50°C | CUB7 | Active | 1 (Unlimited) | - | Totalizer | - | - | Battery 3.6VDC | IP66 - Dust Tight, Water Resistant | 41.6mm | Wire Leads | EN, IEC, UL | - | - | Rectangular - 45.00mm x 22.20mm | Up | Voltage | External, Front Panel | Counter | - | - | LCD - Black Characters | - | - | - | - | 8 | - | 30Hz, 50Hz, 5kHz, 10kHz | - | - | - | 0.350 8.90mm | No SVHC | RoHS Compliant | - | - | ||
![]() CUB7TCR0 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | - | 0.11lb 49.9g | 0°C~50°C | CUB7 | Active | 1 (Unlimited) | Wire Leads | Time Counter (Hour Meter) | Red | - | None Required Battery Included 6V~26VDC Backlight | IP66 - Dust Tight, Water Resistant | 41.6mm | Wire Leads | EN, IEC, UL | - | 28V | Rectangular - 45.00mm x 22.20mm | Up | No Voltage, Voltage | External, Front Panel | Counter | - | - | LCD - Red Characters, Backlight | - | 28V | - | - | 8 | Multiple | - | - | - | - | 0.350 8.90mm | No SVHC | RoHS Compliant | - | IP65 | ||
![]() PAXCK110 Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | - | Panel Mount | - | 0.631lb 286.22g | 0°C~50°C | PAX | Active | 1 (Unlimited) | - | Time Counter, Timer | - | - | 24VAC 11V~36VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Option Cards Available | - | Rectangular - 92.00mm x 45.00mm | Up | No Voltage | External, Front Panel | - | - | - | LED - Green Characters | - | - | - | - | 6 | - | 50Hz | - | - | - | 0.560 14.20mm | - | RoHS Compliant | - | - | ||
![]() MDMU0100 Red Lion Controls | In Stock | - | - | - | - | Through Hole | - | 0.016lb 7.26g | -35°C~85°C | MDMU | Obsolete | Not Applicable | - | Time Counter, Totalizer | - | 28V | 5VDC | - | - | PC Pin | - | - | - | - | Up | Voltage | External | - | - | - | LCD - Black Characters | - | 5.5V | 4.5V | - | 6 | - | 9.9kHz | - | - | - | 0.349 8.89mm | No SVHC | RoHS Compliant | - | - | ||
![]() C48CD107 Red Lion Controls | In Stock | - | - | 2 Weeks | - | Panel Mount | - | 0.375lb 170.1g | 0°C~50°C | C48C | Active | 1 (Unlimited) | - | Preset | - | - | 85V~250VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (2) | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | - | - | LCD - Dual Color Characters, Backlight | - | - | - | - | 6, 6 | - | Multiple | - | - | - | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | - | ||
![]() C48CB105 Red Lion Controls | In Stock | - | - | 2 Weeks | - | Panel Mount | - | 0.375lb 170.1g | 0°C~50°C | C48C | Active | 1 (Unlimited) | - | Batch, Preset, Totalizer | - | - | 85V~250VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State (3) | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | Counter | - | - | LCD - Dual Color Characters, Backlight | - | - | - | - | 6, 6 | - | Multiple | - | - | - | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | - | ||
![]() CUB7CVR0 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | - | 0.126lb 57.15g | 0°C~50°C | CUB7 | Active | 1 (Unlimited) | - | Totalizer | - | - | Battery 3.6VDC 6V~26VDC Backlight | IP66 - Dust Tight, Water Resistant | 41.6mm | Wire Leads | CE, cUL | - | - | Rectangular - 45.00mm x 22.20mm | Up | Voltage | External, Front Panel | - | - | - | LCD - Red Characters, Backlight | - | - | - | - | 8 | - | 30Hz, 50Hz, 5kHz, 10kHz | - | - | - | 0.350 8.90mm | No SVHC | RoHS Compliant | - | - | ||
![]() C48CD112 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | - | 0.375lb 170.1g | 0°C~50°C | C48C | Active | 1 (Unlimited) | Screw | Preset | - | - | 24VAC 18V~36VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (2) | 36V | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | - | - | LCD - Dual Color Characters, Backlight | - | - | - | - | 6, 6 | - | Multiple | - | - | - | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | IP65 | ||
![]() LD200400 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Chassis Mount | - | 1.59kg | 0°C~65°C | LD | Active | 1 (Unlimited) | Terminal Block | Totalizer | - | - | 50V~250VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | CSA, EN, IEC, UL | RS-232, RS-485 | - | - | Up, Down, Command, Individual, Quadrature | Voltage | External | Counter | Bidirectional | 26W | LED - Red Characters | 25kHz | 250V | 21.6V | 250V | 4 | - | 50Hz, 25kHz | 85V | 102mm | 304.8mm | 2.250 57.00mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() C48CD005 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | - | 0.375lb 170.1g | 0°C~50°C | C48C | Active | 1 (Unlimited) | Screw | Preset | - | - | 85V~250VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State (2) | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | - | - | LCD - Black Characters | - | - | - | - | 6, 6 | - | Multiple | - | - | - | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | IP65 |