- Display Type
- Input Type
- Mounting Type
- Number of Characters Per Row
- Operating Mode
- Operating Temperature
- Series
- Termination Style
- Type
- Voltage - Supply
- Part Status
- Display Characters - Height
Attribute column
Manufacturer
Red Lion Panel Meters - Counters, Hour Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Ingress Protection | Depth | Termination Style | Approval Agency | Output Type | Operating Supply Voltage | Panel Cutout Dimensions | Operating Mode | Input Type | Reset | Logic Function | Direction | Display Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Number of Characters Per Row | Count Rate | Width | Display Characters - Height | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PAXC0110 Red Lion Controls | In Stock | - | - | - | - | Panel Mount | 0.632lb 286.67g | 0°C~50°C | PAX | Obsolete | 1 (Unlimited) | Totalizer | 24VAC 11V~36VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Option Cards Available | - | Rectangular - 92.00mm x 45.00mm | Up, Down, Command, Quadrature | No Voltage, Voltage | External, Front Panel | - | - | LED - Green Characters | - | - | 6 | 34kHz, 50Hz | - | 0.560 14.20mm | - | RoHS Compliant | ||
![]() C48CD007 Red Lion Controls | In Stock | - | - | 2 Weeks | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Active | 1 (Unlimited) | Preset | 85V~250VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (2) | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | - | LCD - Black Characters | - | - | 6, 6 | Multiple | - | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | ||
![]() C48CD106 Red Lion Controls | In Stock | - | - | 2 Weeks | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Active | 1 (Unlimited) | Preset | 85V~250VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State (2) | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | - | LCD - Dual Color Characters, Backlight | - | - | 6, 6 | Multiple | - | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | ||
![]() DT800000 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | - | 0°C~60°C | DITAK 8 | Active | 1 (Unlimited) | Tachometer | Battery 3.6VDC | IP66 - Dust Tight, Water Resistant | 35.1mm | Screw Terminal | CE, EN, IEC | - | - | Rectangular - 68.00mm x 33.00mm | Up | Voltage | Non-Resettable | - | - | LCD - Black Characters | 28V | 9V | 5 | - | 75mm | 0.600 15.20mm | No SVHC | RoHS Compliant | ||
![]() C48CB104 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Active | 1 (Unlimited) | Batch, Preset, Totalizer | 85V~250VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (2), Solid State | 265V | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | Counter | Bidirectional | LCD - Dual Color Characters, Backlight | - | - | 6, 6 | Multiple | - | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | ||
![]() C48CD101 Red Lion Controls | In Stock | - | - | 2 Weeks | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Active | 1 (Unlimited) | Preset | 85V~250VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State (2) | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | - | LCD - Dual Color Characters, Backlight | - | - | 6, 6 | Multiple | - | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | ||
![]() C48CB101 Red Lion Controls | In Stock | - | - | 2 Weeks | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Active | 1 (Unlimited) | Batch, Preset, Totalizer | 85V~250VAC | IP66 - Dust Tight, Water Resistant | 105.9mm | Screw Terminal | UL | Solid State (3) | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | Counter | - | LCD - Dual Color Characters, Backlight | - | - | 6, 6 | Multiple | - | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | ||
![]() C48CD105 Red Lion Controls | In Stock | - | - | 2 Weeks | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Active | 1 (Unlimited) | Preset | 85V~250VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State (2) | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | - | LCD - Dual Color Characters, Backlight | - | - | 6, 6 | Multiple | - | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | ||
![]() C48CB001 Red Lion Controls | In Stock | - | - | 2 Weeks | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Active | 1 (Unlimited) | Batch, Preset, Totalizer | 85V~250VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State (3) | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | Counter | - | LCD - Black Characters | - | - | 6, 6 | Multiple | - | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | ||
![]() C48CS114 Red Lion Controls | In Stock | - | - | 2 Weeks | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Active | 1 (Unlimited) | Preset | 24VAC 18V~36VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay, Solid State | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | Counter | - | LCD - Dual Color Characters, Backlight | - | - | 6, 6 | Multiple | - | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | ||
![]() CUB50010 Red Lion Controls | In Stock | - | - | - | - | Panel Mount | - | 0°C~60°C | CUB5 | Obsolete | Not Applicable | Tachometer, Totalizer | 9V~28VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | - | Rectangular - 68.00mm x 33.00mm | Up, Down, Command, Individual, Quadrature | No Voltage | Front Panel | - | - | LCD - Green Characters, Backlight | - | - | 8 | 20kHz | - | 0.460 11.70mm | - | - | ||
![]() C48CS113 Red Lion Controls | In Stock | - | - | 2 Weeks | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Active | 1 (Unlimited) | Preset | 24VAC 18V~36VDC | IP66 - Dust Tight, Water Resistant | 105.9mm | Screw Terminal | UL | Relay, Solid State | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | Counter | - | LCD - Dual Color Characters, Backlight | - | - | 6, 6 | Multiple | - | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | ||
![]() SCUB1V00 Red Lion Controls | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT90000 Red Lion Controls | In Stock | - | - | - | - | Panel Mount | 0.207lb 93.89g | 0°C~75°C | DITAK 9 | Obsolete | Not Applicable | Tachometer | Battery 3VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | - | Rectangular - 68.00mm x 33.00mm | Up | Voltage | Non-Resettable | - | - | LCD - Black Characters | - | - | 5 | - | - | 0.459 11.68mm | - | Non-RoHS Compliant | ||
![]() DT900020 Red Lion Controls | In Stock | - | - | - | - | Panel Mount | 0.207lb 93.89g | 0°C~75°C | DITAK 9 | Obsolete | Not Applicable | Tachometer | Battery 3.6VDC 6V~28VDC Backlight | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | - | Rectangular - 68.00mm x 33.00mm | Up | Voltage | Non-Resettable | - | - | LCD - Red Characters, Backlight | - | - | 5 | - | - | 0.459 11.68mm | - | Non-RoHS Compliant |