- Display Type
- Input Type
- Mounting Type
- Number of Characters Per Row
- Operating Mode
- Operating Temperature
- Series
- Termination Style
- Type
- Voltage - Supply
- Part Status
- Display Characters - Height
Attribute column
Manufacturer
Red Lion Panel Meters - Counters, Hour Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Weight | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Voltage - Rated DC | Voltage - Supply | Ingress Protection | Depth | Termination Style | Approval Agency | Output Type | Panel Cutout Dimensions | Operating Mode | Input Type | Accuracy | Reset | Logic Function | Direction | Power Consumption | Display Type | Max Frequency | Number of Characters Per Row | Count Rate | Display Characters - Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDMU0120 Red Lion Controls | In Stock | - | - | - | Through Hole | 0.023lb 10.43g | -35°C~85°C | MDMU | Obsolete | Not Applicable | PC Pin | Time Counter, Totalizer | 28V | 5VDC | - | - | PC Pin | - | - | - | Up | Voltage | - | External | - | - | - | LCD - Red Characters, Backlight | - | 6 | 9.9kHz | 0.349 8.89mm | - | RoHS Compliant | - | ||
![]() C48CD015 Red Lion Controls | In Stock | - | - | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Obsolete | 1 (Unlimited) | - | Preset | - | 24VAC 18V~36VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State (2) | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | - | External, Front Panel, Programmable | - | - | - | LCD - Black Characters | - | 6, 6 | Multiple | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | ||
![]() C48CB005 Red Lion Controls | In Stock | - | - | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Obsolete | 1 (Unlimited) | - | Batch, Preset, Totalizer | - | 85V~250VAC | IP66 - Dust Tight, Water Resistant | 105.9mm | Screw Terminal | UL | Solid State (3) | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | - | External, Front Panel, Programmable | Counter | - | - | LCD - Black Characters | - | 6, 6 | Multiple | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | ||
![]() GEM52060 Red Lion Controls | In Stock | - | - | Panel | Panel Mount | - | 0°C~50°C | GEMINI | Obsolete | 1 (Unlimited) | Screw | Tachometer | - | 115/230VAC | IP66 - Dust Tight, Water Resistant | 157mm | Screw Terminal | CE, EN, IEC | Relay, Solid State | Rectangular - 127.00mm x 63.50mm | Up | No Voltage | 0.025 % | External, Front Panel, Programmable | - | - | - | LED - Red Characters | - | 6 | 10kHz | 0.560 14.20mm | - | RoHS Compliant | IP65 | ||
![]() GEM41160 Red Lion Controls | In Stock | - | - | Panel | Panel Mount | - | 0°C~50°C | GEMINI | Obsolete | 1 (Unlimited) | - | Preset, Tachometer | - | 115/230VAC | IP66 - Dust Tight, Water Resistant | 157mm | Screw Terminal | EN, IEC | Relay, Solid State | Rectangular - 127.00mm x 63.50mm | Up, Down, Command, Individual, Quadrature | No Voltage | - | External, Front Panel, Programmable | Counter | - | - | LED - Red Characters | - | 6 | 10kHz | 0.560 14.20mm | - | RoHS Compliant | - | ||
![]() CUB7P020 Red Lion Controls | In Stock | - | - | Panel | Panel Mount | - | 0°C~50°C | CUB7 | Obsolete | 1 (Unlimited) | - | Totalizer | - | Battery 3.6VDC 6V~26VDC Backlight | IP66 - Dust Tight, Water Resistant | 39.6mm | Screw Terminal | EN, IEC | - | Rectangular - 45.00mm x 22.20mm | Up | No Voltage | - | External, Front Panel | Counter | - | - | LCD - Red Characters, Backlight | - | 8 | 30Hz | 0.350 8.90mm | - | RoHS Compliant | - | ||
![]() CUB7P210 Red Lion Controls | In Stock | - | - | Panel | Panel Mount | - | 0°C~50°C | CUB7 | Obsolete | 1 (Unlimited) | - | Totalizer | - | Battery 3.6VDC 6V~26VDC Backlight | IP66 - Dust Tight, Water Resistant | 39.6mm | Screw Terminal | EN, IEC | - | Rectangular - 45.00mm x 22.20mm | Up | Voltage | - | External, Front Panel | Counter | - | - | LCD - Green Characters, Backlight | - | 8 | 10kHz | 0.350 8.90mm | - | RoHS Compliant | - | ||
![]() CUB7P320 Red Lion Controls | In Stock | - | - | - | Panel Mount | - | 0°C~50°C | CUB7 | Obsolete | 1 (Unlimited) | - | Totalizer | - | Battery 3.6VDC 6V~28VDC Backlight | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | Rectangular - 45.00mm x 22.20mm | Up | Voltage | - | External, Front Panel | Counter | - | - | LCD - Red Characters, Backlight | - | 8 | 30Hz | 0.350 8.90mm | - | RoHS Compliant | - | ||
![]() C48CB009 Red Lion Controls | In Stock | - | - | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Obsolete | 1 (Unlimited) | - | Batch, Preset, Totalizer | - | 85V~250VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (2), Solid State | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | - | External, Front Panel, Programmable | Counter | - | - | LCD - Black Characters | - | 6, 6 | Multiple | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | ||
![]() CUB7P010 Red Lion Controls | In Stock | - | - | Panel | Panel Mount | - | 0°C~50°C | CUB7 | Obsolete | 1 (Unlimited) | - | Totalizer | - | Battery 3.6VDC 6V~26VDC Backlight | IP66 - Dust Tight, Water Resistant | 39.6mm | Screw Terminal | EN, IEC | - | Rectangular - 45.00mm x 22.20mm | Up | No Voltage | - | External, Front Panel | Counter | - | - | LCD - Green Characters, Backlight | - | 8 | 30Hz | 0.350 8.90mm | - | RoHS Compliant | - | ||
![]() C48CB119 Red Lion Controls | In Stock | - | - | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Obsolete | 1 (Unlimited) | - | Batch, Preset, Totalizer | - | 24VAC 18V~36VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (2), Solid State | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | - | External, Front Panel, Programmable | Counter | - | - | LCD - Dual Color Characters, Backlight | - | 6, 6 | Multiple | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | ||
![]() GEM20060 Red Lion Controls | In Stock | - | - | Panel | Panel Mount | - | 0°C~50°C | GEMINI | Obsolete | 1 (Unlimited) | Screw | Preset, Tachometer | - | 115/230VAC | IP66 - Dust Tight, Water Resistant | 157mm | Screw Terminal | CE, EN, IEC | Relay, Solid State | Rectangular - 127.00mm x 63.50mm | Up, Down, Command, Individual, Quadrature | No Voltage | - | External, Front Panel, Programmable | Counter | Bidirectional | 20W | LED - Red Characters | 10kHz | 6 | - | 0.560 14.20mm | No SVHC | RoHS Compliant | IP65 | ||
![]() CUB7P300 Red Lion Controls | In Stock | - | - | - | Panel Mount | - | 0°C~50°C | CUB7 | Obsolete | 1 (Unlimited) | - | Totalizer | - | Battery 3VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | Rectangular - 45.00mm x 22.20mm | Up | Voltage | - | External, Front Panel | Counter | - | - | LCD - Black Characters | - | 8 | 30Hz | 0.350 8.90mm | - | RoHS Compliant | - | ||
![]() CUB7P310 Red Lion Controls | In Stock | - | - | Panel | Panel Mount | - | 0°C~50°C | CUB7 | Obsolete | 1 (Unlimited) | - | Totalizer | - | Battery 3.6VDC 6V~28VDC Backlight | IP66 - Dust Tight, Water Resistant | 39.6mm | Screw Terminal | EN, IEC | - | Rectangular - 45.00mm x 22.20mm | Up | Voltage | - | External, Front Panel | Counter | - | - | LCD - Green Characters, Backlight | - | 8 | 30Hz | 0.350 8.90mm | - | RoHS Compliant | - | ||
![]() C48CB011 Red Lion Controls | In Stock | - | - | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Obsolete | 1 (Unlimited) | - | Batch, Preset, Totalizer | - | 24VAC 18V~36VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State (3) | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | - | External, Front Panel, Programmable | Counter | - | - | LCD - Black Characters | - | 6, 6 | Multiple | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | ||
![]() CUB4L8W2 Red Lion Controls | In Stock | - | - | - | Panel Mount | - | 0°C~60°C | CUB4 | Obsolete | 1 (Unlimited) | - | Totalizer | - | Battery 3.6VDC 6V~28VDC Backlight | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | Rectangular - 68.00mm x 33.00mm | Up | No Voltage, Voltage | - | External, Front Panel | - | - | - | LCD - Red Characters, Backlight | - | 8 | 50Hz, 5kHz | 0.460 11.70mm | - | RoHS Compliant | - | ||
![]() C48CD017 Red Lion Controls | In Stock | - | - | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Obsolete | 1 (Unlimited) | - | Preset | - | 24VAC 18V~36VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (2) | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | - | External, Front Panel, Programmable | - | - | - | LCD - Black Characters | - | 6, 6 | Multiple | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | ||
![]() GEM42060 Red Lion Controls | In Stock | - | - | Panel | Panel Mount | - | 0°C~50°C | GEMINI | Obsolete | 1 (Unlimited) | Screw | Preset, Tachometer | - | 115/230VAC | IP66 - Dust Tight, Water Resistant | 157mm | Screw Terminal | CE, EN, IEC | Relay, Solid State | Rectangular - 127.00mm x 63.50mm | Up, Down, Command, Individual, Quadrature | No Voltage | - | External, Front Panel, Programmable | Counter | - | - | LED - Red Characters | - | 6 | 10kHz | 0.560 14.20mm | - | RoHS Compliant | IP65 | ||
![]() C48CB014 Red Lion Controls | In Stock | - | - | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Obsolete | 1 (Unlimited) | - | Batch, Preset, Totalizer | - | 24VAC 18V~36VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (2), Solid State | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | - | External, Front Panel, Programmable | Counter | - | - | LCD - Black Characters | - | 6, 6 | Multiple | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | ||
![]() C48CB008 Red Lion Controls | In Stock | - | - | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Obsolete | 1 (Unlimited) | - | Batch, Preset, Totalizer | - | 85V~250VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (2), Solid State | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | - | External, Front Panel, Programmable | Counter | - | - | LCD - Black Characters | - | 6, 6 | Multiple | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - |