- Display Type
- Input Type
- Mounting Type
- Number of Characters Per Row
- Operating Mode
- Operating Temperature
- Series
- Termination Style
- Type
- Voltage - Supply
- Part Status
- Display Characters - Height
Attribute column
Manufacturer
Red Lion Panel Meters - Counters, Hour Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Weight | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Voltage - Supply | Ingress Protection | Depth | Termination Style | Approval Agency | Output Type | Operating Supply Voltage | Panel Cutout Dimensions | Operating Mode | Input Type | Accuracy | Reset | Logic Function | Direction | Power Consumption | Display Type | Max Frequency | Number of Characters Per Row | Time Format | Count Rate | Display Characters - Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GEM41060 Red Lion Controls | In Stock | - | - | Panel | Panel Mount | - | 0°C~50°C | GEMINI | Obsolete | 1 (Unlimited) | Screw | Preset, Tachometer | 115/230VAC | IP66 - Dust Tight, Water Resistant | 157mm | Screw Terminal | CE, EN, IEC | Relay, Solid State | - | Rectangular - 127.00mm x 63.50mm | Up, Down, Command, Individual, Quadrature | No Voltage | - | External, Front Panel, Programmable | Counter | Bidirectional | - | LED - Red Characters | 10kHz | 6 | - | - | 0.560 14.20mm | Unknown | RoHS Compliant | IP65 | ||
![]() CUB4L8W1 Red Lion Controls | In Stock | - | - | - | Panel Mount | - | 0°C~60°C | CUB4 | Obsolete | 1 (Unlimited) | - | Totalizer | Battery 3.6VDC 6V~28VDC Backlight | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | - | Rectangular - 68.00mm x 33.00mm | Up | No Voltage, Voltage | - | External, Front Panel | - | - | - | LCD - Green Characters, Backlight | - | 8 | - | 50Hz, 5kHz | 0.460 11.70mm | - | RoHS Compliant | - | ||
![]() LIBC1010 Red Lion Controls | In Stock | - | - | - | Panel Mount | - | 0°C~50°C | Libra | Obsolete | 1 (Unlimited) | - | Preset | 230VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay, Solid State | - | Square - 68.00mm x 68.00mm | Up, Down | No Voltage | - | External, Front Panel, Programmable | Counter | - | - | LCD - Black Characters | - | 4 | - | 2.5kHz | 0.500 12.70mm | - | RoHS Compliant | - | ||
![]() LIBC1000 Red Lion Controls | In Stock | - | - | Panel | Panel Mount | - | 0°C~50°C | Libra | Obsolete | 1 (Unlimited) | - | Preset | 115VAC | IP66 - Dust Tight, Water Resistant | 151.6mm | Screw Terminal | EN, IEC | Relay, Solid State | - | Square - 68.00mm x 68.00mm | Up, Down | No Voltage | 0.01 % | External, Front Panel, Programmable | Counter | - | 6W | LCD - Black Characters | - | 4 | - | 2.5kHz | 0.500 12.70mm | No SVHC | RoHS Compliant | - | ||
![]() LIBC2E10 Red Lion Controls | In Stock | - | - | - | Panel Mount | - | 0°C~50°C | Libra | Obsolete | 1 (Unlimited) | - | Preset | 230VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay, Solid State | - | Square - 68.00mm x 68.00mm | Up, Down | No Voltage | - | External, Front Panel, Programmable | Counter | - | - | LED - Red Characters | - | 4 | - | 2.5kHz | 0.401 10.20mm | - | RoHS Compliant | - | ||
![]() LIBC2010 Red Lion Controls | In Stock | - | - | - | Panel Mount | - | 0°C~50°C | Libra | Obsolete | 1 (Unlimited) | - | Preset | 230VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay, Solid State | - | Square - 68.00mm x 68.00mm | Up, Down | No Voltage | - | External, Front Panel, Programmable | Counter | - | - | LCD - Black Characters | - | 4 | - | 2.5kHz | 0.500 12.70mm | - | RoHS Compliant | - | ||
![]() C48CD116 Red Lion Controls | In Stock | - | - | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Obsolete | 1 (Unlimited) | - | Preset | 24VAC 18V~36VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State (2) | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | - | External, Front Panel, Programmable | - | - | - | LCD - Dual Color Characters, Backlight | - | 6, 6 | - | Multiple | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | ||
![]() C48CD115 Red Lion Controls | In Stock | - | - | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Obsolete | 1 (Unlimited) | - | Preset | 24VAC 18V~36VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State (2) | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | - | External, Front Panel, Programmable | - | - | - | LCD - Dual Color Characters, Backlight | - | 6, 6 | - | Multiple | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | ||
![]() CUB3T400 Red Lion Controls | In Stock | - | - | Panel | Panel Mount | 0.125lb 56.7g | -25°C~75°C | CUB3 | Obsolete | 1 (Unlimited) | Wire Leads | Time Counter (Hour Meter) | None Required Battery Included | - | 43.7mm | Wire Leads | CE, EN, IEC | - | 3V | Rectangular - 50.00mm x 25.00mm | Up | No Voltage | - | External, Front Panel | - | - | - | LCD - Black Characters | - | 6 | 999999hrs | - | 0.200 5.10mm | - | RoHS Compliant | - | ||
![]() C48CB114 Red Lion Controls | In Stock | - | - | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Obsolete | 1 (Unlimited) | - | Batch, Preset, Totalizer | 24VAC 18V~36VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (2), Solid State | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | - | External, Front Panel, Programmable | Counter | - | - | LCD - Dual Color Characters, Backlight | - | 6, 6 | - | Multiple | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | ||
![]() C48CP001 Red Lion Controls | In Stock | - | - | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Obsolete | 1 (Unlimited) | - | Preset | 85V~250VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State (2) | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | - | External, Front Panel, Programmable | - | - | - | LCD - Black Characters | - | 6, 6 | - | Multiple | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | ||
![]() IMI04169 Red Lion Controls | In Stock | - | - | - | Panel Mount | 1.2lbs 544.3g | 0°C~50°C | Apollo | Obsolete | 1 (Unlimited) | - | Tachometer, Totalizer | 115/230VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Analog, Relay (2), Solid State (2) | - | Rectangular - 92.00mm x 45.00mm | Up | No Voltage | - | External | - | - | - | LED - Red Characters | - | 6 | - | 50kHz | 0.560 14.20mm | - | RoHS Compliant | - | ||
![]() C48CP115 Red Lion Controls | In Stock | - | - | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Obsolete | 1 (Unlimited) | - | Preset | 24VAC 18V~36VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State (2) | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | - | External, Front Panel, Programmable | - | - | - | LCD - Dual Color Characters, Backlight | - | 6, 6 | - | Multiple | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | ||
![]() C48CD117 Red Lion Controls | In Stock | - | - | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Obsolete | 1 (Unlimited) | - | Preset | 24VAC 18V~36VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (2) | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | - | External, Front Panel, Programmable | Counter | - | - | LCD - Dual Color Characters, Backlight | - | 6, 6 | - | Multiple | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | ||
![]() C48CP005 Red Lion Controls | In Stock | - | - | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Obsolete | 1 (Unlimited) | - | Preset | 85V~250VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State (2) | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | - | External, Front Panel, Programmable | - | - | - | LCD - Black Characters | - | 6, 6 | - | Multiple | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | ||
![]() C48CP100 Red Lion Controls | In Stock | - | - | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Obsolete | 1 (Unlimited) | - | Preset | 85V~250VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State (2) | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | - | External, Front Panel, Programmable | - | - | - | LCD - Dual Color Characters, Backlight | - | 6, 6 | - | Multiple | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | ||
![]() C48CP111 Red Lion Controls | In Stock | - | - | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Obsolete | 1 (Unlimited) | - | Preset | 24VAC 18V~36VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State (2) | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | - | External, Front Panel, Programmable | Counter | - | - | LCD - Dual Color Characters, Backlight | - | 6, 6 | - | Multiple | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | ||
![]() C48CP011 Red Lion Controls | In Stock | - | - | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Obsolete | 1 (Unlimited) | - | Preset | 24VAC 18V~36VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State (2) | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | - | External, Front Panel, Programmable | - | - | - | LCD - Black Characters | - | 6, 6 | - | Multiple | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | ||
![]() C48CP101 Red Lion Controls | In Stock | - | - | - | Panel Mount | 0.375lb 170.1g | 0°C~50°C | C48C | Obsolete | 1 (Unlimited) | - | Preset | 85V~250VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State (2) | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | - | External, Front Panel, Programmable | - | - | - | LCD - Dual Color Characters, Backlight | - | 6, 6 | - | Multiple | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | ||
![]() LGS00000 Red Lion Controls | In Stock | - | - | Panel | Panel Mount | - | 0°C~50°C | Legend | Obsolete | 1 (Unlimited) | - | Preset, Tachometer | 115/230VAC ±12VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | EN, IEC | Relay, Solid State | - | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | 0.01 % | Front Panel, Programmable | Counter | - | - | LCD - Green Characters, Backlight | - | 8, 8 | - | 23kHz | 0.300 7.62mm | - | RoHS Compliant | - |