- Display Type
- Input Type
- Mounting Type
- Number of Characters Per Row
- Operating Mode
- Operating Temperature
- Series
- Termination Style
- Type
- Voltage - Supply
- Part Status
- Display Characters - Height
Attribute column
Manufacturer
Red Lion Panel Meters - Counters, Hour Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Memory Types | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Output Type | Operating Supply Voltage | Panel Cutout Dimensions | Operating Mode | Input Type | Accuracy | Reset | Logic Function | Power Consumption | Display Type | Number of Characters Per Row | Time Format | Count Rate | Height | Length | Width | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LGB00100 Red Lion Controls | In Stock | - | - | - | Panel | Panel Mount | 120 | - | - | - | 0°C~50°C | Legend | Obsolete | 1 (Unlimited) | Plug | Batch, Preset, Tachometer, Totalizer | - | - | - | 115/230VAC ±12VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | EN, IEC | Relay, Solid State | - | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | 0.01 % | Front Panel, Programmable | Counter | - | LCD - Red Characters, Backlight | 8, 8 | - | 17kHz | - | - | - | 0.300 7.62mm | RoHS Compliant | - | ||
![]() LGPBF100 Red Lion Controls | In Stock | - | - | - | Panel | Panel Mount | - | - | - | - | 0°C~50°C | Legend+ | Obsolete | 1 (Unlimited) | - | Batch, Preset, Tachometer, Totalizer | - | - | - | 115/230VAC ±12VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | - | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | - | Front Panel, Programmable | - | - | LCD - Red Characters, Backlight | 8, 8 | - | 15kHz | - | - | - | 0.300 7.62mm | RoHS Compliant | - | ||
![]() LGM00101 Red Lion Controls | In Stock | - | - | - | Panel | Panel Mount | - | - | - | - | 0°C~50°C | Legend | Obsolete | 1 (Unlimited) | - | Preset, Tachometer | - | - | - | 115/230VAC ±12VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | - | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | - | Front Panel, Programmable | - | - | LCD - Red Characters, Backlight | 8, 8 | - | 15kHz | - | - | - | 0.300 7.62mm | RoHS Compliant | - | ||
![]() LGPB0200 Red Lion Controls | In Stock | - | - | - | Panel | Panel Mount | - | - | - | - | 0°C~50°C | Legend+ | Obsolete | 1 (Unlimited) | - | Batch, Preset, Tachometer, Totalizer | - | - | - | 115/230VAC ±12VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | - | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | - | Front Panel, Programmable | - | - | LCD - Dual Color Characters, Backlight | 8, 8 | - | 15kHz | - | - | - | 0.300 7.62mm | RoHS Compliant | - | ||
![]() LGS00101 Red Lion Controls | In Stock | - | - | - | - | Panel Mount | - | - | - | - | 0°C~50°C | Legend | Obsolete | 1 (Unlimited) | - | Preset, Tachometer | - | - | - | 115/230VAC ±12VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | - | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | - | Front Panel, Programmable | - | - | LCD - Red Characters, Backlight | 8, 8 | - | 23kHz | - | - | - | 0.300 7.62mm | RoHS Compliant | - | ||
![]() CUB70000 Red Lion Controls | In Stock | - | Datasheet | - | - | Panel Mount | - | Plastic | 0.126lb 57.15g | - | 0°C~50°C | CUB7 | Obsolete | Not Applicable | - | Totalizer | - | - | 28V | Battery 3VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | - | Rectangular - 45.00mm x 22.20mm | Up | No Voltage, Voltage | - | External, Front Panel | - | - | LCD - Black Characters | 8 | - | 30Hz, 10kHz | 27.9mm | 50.8mm | 39.6mm | 0.350 8.90mm | RoHS Compliant | - | ||
![]() CUB3L000/A Red Lion Controls | In Stock | - | - | - | - | Panel Mount | - | Nylon | 0.187lb 84.82g | - | -30°C~75°C | CUB3 | Obsolete | Not Applicable | - | Totalizer | - | - | 3V | Battery 3.6VDC | - | Wire Leads | - | - | - | Rectangular - 50.00mm x 25.00mm | Up | No Voltage | - | Front Panel | - | - | LCD - Black Characters | 6 | - | 100Hz | - | - | - | 0.200 5.10mm | Non-RoHS Compliant | - | ||
![]() LIBC2000 Red Lion Controls | In Stock | - | - | - | - | Panel Mount | - | - | - | - | 0°C~50°C | Libra | Obsolete | 1 (Unlimited) | Screw | Preset | - | - | - | 115VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | - | Square - 68.00mm x 68.00mm | Up, Down | No Voltage | - | External, Front Panel, Programmable | Counter | - | LCD - Black Characters | 4 | - | 2.5kHz | - | - | - | 0.500 12.70mm | RoHS Compliant | - | ||
![]() CUB70010 Red Lion Controls | In Stock | - | Datasheet | - | - | Panel Mount | - | Plastic | 0.126lb 57.15g | - | 0°C~50°C | CUB7 | Obsolete | Not Applicable | - | Totalizer | - | - | 28V | Battery 3.6VDC 6V~28VDC Backlight | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | - | Rectangular - 45.00mm x 22.20mm | Up | No Voltage, Voltage | - | External, Front Panel | - | - | LCD - Green Characters, Backlight | 8 | - | 30Hz, 10kHz | - | - | - | 0.350 8.90mm | RoHS Compliant | - | ||
![]() CUB7T100 Red Lion Controls | In Stock | - | Datasheet | - | Panel | Panel Mount | - | Plastic | 0.126lb 57.15g | - | 0°C~50°C | CUB7 | Obsolete | Not Applicable | Screw | Time Counter (Hour Meter) | 50°C | 0°C | - | None Required Battery Included | IP66 - Dust Tight, Water Resistant | Screw Terminal | UL | - | 150V | Rectangular - 45.00mm x 22.20mm | Up | No Voltage | - | External, Front Panel | - | - | LCD - Black Characters | 8 | Multiple | - | 27.9mm | 50.8mm | - | 0.350 8.90mm | RoHS Compliant | IP65 | ||
![]() LIBC1E10 Red Lion Controls | In Stock | - | - | - | - | Panel Mount | - | - | - | - | 0°C~50°C | Libra | Obsolete | 1 (Unlimited) | - | Preset | - | - | - | 230VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | - | Square - 68.00mm x 68.00mm | Up, Down | No Voltage | - | External, Front Panel, Programmable | Counter | - | LED - Red Characters | 4 | - | 2.5kHz | - | - | - | 0.401 10.20mm | RoHS Compliant | - | ||
![]() C48CB019 Red Lion Controls | In Stock | - | - | - | Panel | Panel Mount | - | - | 0.375lb 170.1g | - | 0°C~50°C | C48C | Obsolete | 1 (Unlimited) | Screw | Batch, Preset, Totalizer | - | - | - | 24VAC 18V~36VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2), Solid State | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | - | External, Front Panel, Programmable | - | - | LCD - Black Characters | 6, 6 | - | Multiple | - | - | - | 0.300 7.62mm 0.200 5.08mm | RoHS Compliant | IP65 | ||
![]() PAXCK100 Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | - | Panel Mount | - | - | 0.631lb 286.22g | - | 0°C~50°C | PAX | Active | 1 (Unlimited) | - | Time Counter, Timer | - | - | - | 85V~250VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Option Cards Available | - | Rectangular - 92.00mm x 45.00mm | Up | No Voltage | - | External, Front Panel | - | - | LED - Green Characters | 6 | - | 50Hz | - | - | - | 0.560 14.20mm | RoHS Compliant | - | ||
![]() LGD00101 Red Lion Controls | In Stock | - | - | - | - | Panel Mount | - | - | - | - | 0°C~50°C | Legend | Obsolete | 1 (Unlimited) | - | Preset, Tachometer | - | - | - | 115/230VAC ±12VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | - | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | - | Front Panel, Programmable | - | - | LCD - Red Characters, Backlight | 8, 8 | - | 20kHz | - | - | - | 0.300 7.62mm | RoHS Compliant | - | ||
![]() LGS00100 Red Lion Controls | In Stock | - | - | - | Panel | Panel Mount | - | - | 680.388555g | Non-Volatile | 0°C~50°C | Legend | Obsolete | 1 (Unlimited) | Plug | Preset, Tachometer | - | - | - | 115/230VAC ±12VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | CE, EN, IEC, cULus | Relay, Solid State | - | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | 0.01 % | Front Panel, Programmable | Counter | 10W | LCD - Red Characters, Backlight | 8, 8 | - | 23kHz | 74.9mm | 74.9mm | 153mm | 0.300 7.62mm | RoHS Compliant | - | ||
![]() LGD00001 Red Lion Controls | In Stock | - | - | - | - | Panel Mount | - | - | - | - | 0°C~50°C | Legend | Obsolete | 1 (Unlimited) | Screw | Preset, Tachometer | - | - | - | 115/230VAC ±12VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | - | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | - | Front Panel, Programmable | - | - | LCD - Green Characters, Backlight | 8, 8 | - | 20kHz | - | - | - | 0.300 7.62mm | RoHS Compliant | - | ||
![]() PAXI0110 Red Lion Controls | In Stock | - | - | - | - | Panel Mount | - | - | 0.632lb 286.67g | - | 0°C~50°C | PAX | Obsolete | 1 (Unlimited) | - | Tachometer, Totalizer | - | - | - | 24VAC 11V~36VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Option Cards Available | - | Rectangular - 92.00mm x 45.00mm | Up, Down, Command, Quadrature | No Voltage, Voltage | - | External, Front Panel | - | - | LED - Green Characters | 6 | - | 34kHz, 50Hz | - | - | - | 0.560 14.20mm | RoHS Compliant | - | ||
![]() CUB4LM00 Red Lion Controls | In Stock | - | Datasheet | - | - | Panel Mount | - | - | - | - | 0°C~60°C | CUB4 | Obsolete | 1 (Unlimited) | - | Totalizer | - | - | - | Battery 3VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | - | Rectangular - 68.00mm x 33.00mm | Up | No Voltage, Voltage | - | External, Front Panel | - | - | LCD - Black Characters | 6 | - | 50Hz, 5kHz | - | - | - | 0.480 12.20mm | RoHS Compliant | - | ||
![]() LGB00000 Red Lion Controls | In Stock | - | - | - | Panel | Panel Mount | - | - | - | - | 0°C~50°C | Legend | Obsolete | 1 (Unlimited) | Screw | Batch, Preset, Tachometer, Totalizer | - | - | - | 115/230VAC ±12VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | - | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | - | Front Panel, Programmable | - | - | LCD - Green Characters, Backlight | 8, 8 | - | 17kHz | - | - | - | 0.300 7.62mm | RoHS Compliant | - | ||
![]() LGS00001 Red Lion Controls | In Stock | - | - | - | - | Panel Mount | - | - | - | - | 0°C~50°C | Legend | Obsolete | 1 (Unlimited) | - | Preset, Tachometer | - | - | - | 115/230VAC ±12VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | - | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | - | Front Panel, Programmable | - | - | LCD - Green Characters, Backlight | 8, 8 | - | 23kHz | - | - | - | 0.300 7.62mm | RoHS Compliant | - |