- Operating Temperature
- Configuration
- Copper Type
- Mounting Type
- Number of Ports
- Type
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Mount
Attribute column
Manufacturer
Red Lion Switches, Hubs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Ingress Protection | Current Rating | Configuration | Number of Ports | Fiber Type | Copper Type | Copper Ports | Fiber Ports | Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 306FX2-N-SC Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | 340g | -20°C~70°C | N-TRON® | Active | 1 (Unlimited) | RJ45, SC | Switch - Advanced | - | - | 30V | - | 250mA | Fixed | 6 | 100BASE-FX (Multimode) | 10/100 | 4 | 2 | 88.9mm | RoHS Compliant | - | ||
![]() SL-6ES-5ST Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | - | -40°C~60°C | Sixnet® Networking | Active | 1 (Unlimited) | RJ45, ST | Switch - Unmanaged | - | - | - | IP40 | - | Fixed | 6 | 100BASE-FX (Singlemode) | 10/100 | 4 | 2 | - | RoHS Compliant | - | ||
![]() 106FXE2-SC-80 Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | - | -40°C~70°C | - | Active | 1 (Unlimited) | RJ45, SC | Switch - Unmanaged | - | - | - | - | - | Fixed | 6 | 100BASE-FX (Singlemode) | 10/100 | 4 | 2 | - | RoHS Compliant | - | ||
![]() 114FXE6-ST-40 Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | - | -40°C~80°C | - | Active | 1 (Unlimited) | RJ45, ST | Switch - Unmanaged | - | - | - | - | - | Fixed | 14 | 100BASE-FX (Singlemode) | 10/100 | 8 | 6 | - | RoHS Compliant | - | ||
![]() MIL314-SS Red Lion Controls | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | -40°C~70°C | Sixnet Military | Obsolete | 1 (Unlimited) | D38999 | Switch - Managed | 70°C | -40°C | - | IP67, NEMA 6 | - | Fixed | 14 | 100BASE-FX (Multimode) | 10/100/1000 | 12 | 2 | - | RoHS Compliant | IP67 | ||
![]() MIL318-SSSS-SS Red Lion Controls | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | -40°C~75°C | Sixnet Military | Obsolete | 1 (Unlimited) | D38999 | Switch - Managed | 75°C | -40°C | - | IP67, NEMA 6 | - | Fixed | 18 | 100BASE-FX (Singlemode) | 10/100/1000 | 12 | 6 | - | RoHS Compliant | IP67 | ||
![]() MIL318-CCCC-SS Red Lion Controls | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | -40°C~75°C | Sixnet Military | Obsolete | 1 (Unlimited) | D38999 | Switch - Managed | 75°C | -40°C | - | IP67, NEMA 6 | - | Fixed | 18 | 100BASE-FX (Singlemode) | 10/100/1000 | 16 | 2 | - | RoHS Compliant | IP67 | ||
![]() MIL316-SSSS Red Lion Controls | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | -40°C~75°C | Sixnet Military | Obsolete | 1 (Unlimited) | D38999 | Switch - Managed | 75°C | -40°C | - | IP67, NEMA 6 | - | Fixed | 16 | 100BASE-FX (Singlemode) | 10/100/1000 | 12 | 4 | - | RoHS Compliant | IP67 | ||
![]() MIL316-MMMM Red Lion Controls | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | -40°C~75°C | Sixnet Military | Obsolete | 1 (Unlimited) | D38999 | Switch - Managed | 75°C | -40°C | - | IP67, NEMA 6 | - | Fixed | 16 | 100BASE-FX (Multimode) | 10/100/1000 | 12 | 4 | - | RoHS Compliant | IP67 | ||
![]() SLX-5MS-MDM-1 Red Lion Controls | In Stock | - | - | - | DIN Rail | DIN Rail | - | - | -40°C~75°C | Sixnet® Networking | Obsolete | 1 (Unlimited) | RJ45 | Switch - Managed | - | - | - | IP40 | - | Fixed | 5 | - | 10/100 | - | - | - | RoHS Compliant | - | ||
![]() 112FXE4-SC-40 Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | - | -40°C~80°C | - | Active | 1 (Unlimited) | RJ45, SC | Switch - Unmanaged | - | - | - | - | - | Fixed | 12 | 100BASE-FX (Singlemode) | 10/100 | 8 | 4 | - | RoHS Compliant | - | ||
![]() 112FXE4-SC-80 Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | - | -40°C~80°C | - | Active | 1 (Unlimited) | RJ45, SC | Switch - Unmanaged | - | - | - | - | - | Fixed | 12 | 100BASE-FX (Singlemode) | 10/100 | 8 | 4 | - | RoHS Compliant | - | ||
![]() MIL318-CCCC-MM Red Lion Controls | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | -40°C~75°C | Sixnet Military | Obsolete | 1 (Unlimited) | D38999 | Switch - Managed | 75°C | -40°C | - | IP67, NEMA 6 | - | Fixed | 18 | 100BASE-FX (Multimode) | 10/100/1000 | 16 | 2 | - | RoHS Compliant | IP67 | ||
![]() MIL314-MM Red Lion Controls | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | -40°C~70°C | Sixnet Military | Obsolete | 1 (Unlimited) | D38999 | Switch - Managed | 70°C | -40°C | - | IP67, NEMA 6 | - | Fixed | 14 | 100BASE-FX (Multimode) | 10/100/1000 | 12 | 2 | - | RoHS Compliant | IP67 | ||
![]() 106FXE2-ST-15-MDR Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | - | -40°C~70°C | - | Active | 1 (Unlimited) | RJ45, ST | Switch - Unmanaged | - | - | - | - | - | Fixed | 6 | 100BASE-FX (Singlemode) | 10/100 | 4 | 2 | - | RoHS Compliant | - | ||
![]() 106FXE2-SC-40-MDR Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | - | -40°C~70°C | - | Active | 1 (Unlimited) | RJ45, SC | Switch - Unmanaged | - | - | - | - | - | Fixed | 6 | 100BASE-FX (Singlemode) | 10/100 | 4 | 2 | - | RoHS Compliant | - | ||
![]() 106FXE2-SC-80-MDR Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | - | -40°C~70°C | - | Active | 1 (Unlimited) | RJ45, SC | Switch - Unmanaged | - | - | - | - | - | Fixed | 6 | 100BASE-FX (Singlemode) | 10/100 | 4 | 2 | - | RoHS Compliant | - | ||
![]() NT24K-FX8-ST Red Lion Controls | In Stock | - | - | 2 Weeks | Rack | Rack Mount | Module | - | -40°C~75°C | N-TRON® | Active | 1 (Unlimited) | ST | Switch - Managed | - | - | - | - | - | Modular - Card | 8 | 100BASE-FX (Multimode) | - | - | - | - | RoHS Compliant | - | ||
![]() NT24K-12GX4-SC Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | - | -40°C~85°C | N-TRON® | Active | Not Applicable | RJ45, SC | Switch - Managed | - | - | - | - | - | Fixed | 12 | 100BASE-FX (Multimode) | 10/100/1000 | 8 | 4 | - | RoHS Compliant | - | ||
![]() 112FX4-ST Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | - | -40°C~80°C | - | Active | 1 (Unlimited) | RJ45, ST | Switch - Unmanaged | - | - | - | - | - | Fixed | 12 | 100BASE-FX (Multimode) | 10/100 | 8 | 4 | - | RoHS Compliant | - |