- Part Status
- Series
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Type
- Applications
- Approval Agency
Attribute column
Manufacturer
Red Lion AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Max Output Current | Minimum Load Required | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTPS-24-TT-600 Red Lion Controls | In Stock | - | - | - | - | - | - | N-TRON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NTPS-24-WA-XXX Red Lion Controls | In Stock | - | - | - | - | - | - | N-TRON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EB-PS-AC48-120 Red Lion Controls | In Stock | - | - | - | DIN Rail | DIN Rail | -20°C~70°C With Derating | EB-PS (120W) | 3.94Lx2.36W x 4.92 H 100.0mmx60.0mmx125.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 120W | 120W | 1 | CE, CSA, cULus, TUV-GS | 85% | 3kV | 2.5A | - | Adjustable Output, DC Input Capable, IP20, Universal Input | 124.968mm | RoHS Compliant | ||
![]() NTPS-24-3 Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | -10°C~70°C With Derating | N-TRON® | 3.58Lx1.77W x 2.95 H 91.0mmx45.0mmx75.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 72W | 72W | 1 | CE | 91.7% | 3kV | 3A | No | Adjustable Output, DC Input Capable, IP20, Load Sharing | 74.93mm | RoHS Compliant | ||
![]() NTPS-24-2-5 Red Lion Controls | In Stock | - | - | 2 Weeks | - | - | - | N-TRON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |