- Coil Type
- Coil Voltage
- Contact Form
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operate Time
- Operating Temperature
- Packaging
- Part Status
- Relay Type
- RoHS Status
- Series
Attribute column
Manufacturer
Red Lion Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Coil Voltage AC | CoilResistance | Contact Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Current Rating | Termination Style | Throw Configuration | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact Rating (Current) | Coil Voltage (DC) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLY30000 Red Lion Controls | In Stock | - | Datasheet | Socketable | Socketable | 115V | 2.25kOhms | - | -45°C~60°C | Bulk | RLY3 | Obsolete | 1 (Unlimited) | Plug | 60°C | -45°C | 10A | Plug In, 8 Pin (Octal) | DPDT | DPDT (2 Form C) | General Purpose | 30ms | 115VAC | Non Latching | 115VAC -Max | - | 30ms | 10A | - | - | RoHS Compliant | ||
![]() RSRLY100 Red Lion Controls | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | Silver Tin Oxide (AgSnO) | -20°C~60°C | Bulk | RS | Obsolete | 1 (Unlimited) | PC Pin | - | - | 6A | PC Pin | SPDT | SPDT (1 Form C) | General Purpose | 4ms | 24VDC | Non Latching | 250VAC 250VDC -Max | 9mA | 8ms | - | 24V | - | RoHS Compliant | ||
![]() RLY10000 Red Lion Controls | In Stock | - | - | - | Socketable | - | 120Ohm | - | -45°C~60°C | Bulk | RLY1 | Obsolete | 1 (Unlimited) | Plug | - | - | - | Plug In, 8 Pin (Octal) | DPDT | DPDT (2 Form C) | General Purpose | 30ms | 12VDC | Non Latching | 115VAC -Max | - | - | 10A | 12V | - | RoHS Compliant | ||
![]() RSRLYB00 Red Lion Controls | In Stock | - | Datasheet | DIN Rail | DIN Rail | - | - | Silver Tin Oxide (AgSnO) | -20°C~60°C | Bulk | RS | Obsolete | 1 (Unlimited) | Screw | - | - | 6A | Screw Terminal | SPDT | SPDT (1 Form C) | General Purpose | 4ms | 24VDC | Non Latching | 250VAC 250VDC -Max | 9mA | 8ms | - | 24V | Lighted Indicator, Socket Included | RoHS Compliant | ||
![]() AVMR0037 Red Lion Controls | In Stock | - | Datasheet | - | DIN Rail | - | - | Silver Nickel (AgNi), Gold (Au) | -20°C~50°C | Bulk | AVMR | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | - | SPST-NO (DM) (1 Form X) | General Purpose | 5ms | 24VAC/DC | Non Latching | 250VAC 30VDC -Max | 6.5mA | 15ms | 3A | - | Socket Included | Non-RoHS Compliant |