- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Voltage - Load
- Load Current
Attribute column
Manufacturer
Red Lion Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power Rating | Current Rating | Termination Style | Approval Agency | Output Type | Circuit | Throw Configuration | Relay Type | Voltage - Load | Load Current | Height | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLY6A000 Red Lion Controls | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | Bulk | RLY6A | Obsolete | 1 (Unlimited) | Screw | - | - | - | 40A | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | SPST | Relay | 24V~660V | - | - | - | RoHS Compliant | ||
![]() RLY60000 Red Lion Controls | In Stock | - | Datasheet | - | DIN Rail, Panel | DIN Rail | SSR with Integrated Heat Sink | Bulk | RLY6 | Obsolete | 1 (Unlimited) | Screw | 80°C | -40°C | 25W | 25A | Screw Terminal | CE, CSA, UL | AC, Zero Cross | SPST-NO (1 Form A) | SPST | Relay | 24V~660V | - | 80mm | 30mm | RoHS Compliant | ||
![]() RLY70000 Red Lion Controls | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | Bulk | RLY7 | Obsolete | 1 (Unlimited) | Screw | - | - | - | - | Screw Terminal | - | AC, Zero Cross | 3PST-NO (3 Form A) | 3PST | Relay | 24V~660V | 25A | - | - | RoHS Compliant | ||
![]() RLY50000 Red Lion Controls | In Stock | - | - | 2 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck with Heat Sink | Bulk | RLY5 | Active | 1 (Unlimited) | Screw | - | - | - | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | SPST | Relay | 50V~280V | 45A | - | - | RoHS Compliant | ||
![]() RLY60100 Red Lion Controls | In Stock | - | - | 2 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | Bulk | RLY6 | Active | 1 (Unlimited) | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 48V~660V | 30A | - | - | RoHS Compliant | ||
![]() RLY70100 Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | Bulk | RLY7 | Active | 1 (Unlimited) | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | 48V~600V | 25A | - | - | RoHS Compliant | ||
![]() RLY6A100 Red Lion Controls | In Stock | - | - | 2 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | Bulk | RLY6A | Active | 1 (Unlimited) | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 48V~660V | 45A | - | - | RoHS Compliant |