- Part Status
- Antenna Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- RoHS Status
- Frequency (Center/Band)
- Frequency Group
- Gain
- Number of Bands
- Packaging
- Termination
- Applications
Attribute column
Manufacturer
Red Lion RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Max Power Dissipation | Ingress Protection | Power - Max | Gain | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Height | Height (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ANT-MA520ABC008 Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | Panel | Panel Mount | SMA | Bulk | Hercules | Active | 1 (Unlimited) | SMA Male | CDMA, EVDO, GPRS, GSM, UMTS, WCDMA | 10W | IP67 | - | 3.8dBi | 824MHz~960MHz 1.71GHz~2.17GHz 2.4GHz~2.483GHz 5GHz~5.83GHz | Cellular | Dome | - | 4 | Wide B | 892MHz 1.94GHz 2.4GHz 5.8GHz | -25dB | - | 29.0068mm | - | RoHS Compliant | - | ||
![]() G3QANTPM Red Lion Controls | In Stock | - | - | - | - | Connector Mount | - | Bulk | - | Obsolete | 1 (Unlimited) | SMA Male | - | - | - | - | 3.5dBi | 824MHz~896MHz 1.71GHz~1.99GHz | - | Whip, Straight | - | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 860MHz 1.9GHz | - | - | 94.996mm | - | RoHS Compliant | - | ||
![]() ANT-MA741ABI001 Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | Panel | Panel Mount | SMA | Bulk | Pantheon | Active | 1 (Unlimited) | SMA Male | CDMA, HSPA, GPRS, GSM, LTE, UMTS | - | IP67 | - | 3.2dBi | 698MHz~960MHz 1.71GHz~2.17GHz 2.3GHz~2.7GHz 2.9GHz~3.5GHz | Cellular | Dome | - | 4 | Wide B | 829MHz 1.94GHz 2.5GHz 3.2GHz | -7dB | - | 85.6996mm | - | RoHS Compliant | - | ||
![]() ANT-G21B301111 Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | Panel | Panel Mount | SMA | Bulk | Hercules | Active | 1 (Unlimited) | SMA Male | CDMA, EVDO, GPRS, GSM, HSPA, UMTS, WCDMA | - | IP67, IP69K | 10W | 0.8dBi, 0.9dBi, -1dBi, -1.1dBi, -2.2dBi | 824MHz~960MHz 1.71GHz~2.17GHz | Cellular | Dome | 3.5 | 5 | Wide B | 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz | -11dB, -12.4dB, -17.5dB, -18.3dB, -18.1dB | Cable - 3m | 29.0068mm | - | RoHS Compliant | - | ||
![]() ANT-GA110101111 Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | Base | Magnetic | SMA | Bulk | - | Active | 1 (Unlimited) | SMA Male | CDMA, DCS, EDGE, GPRS, GPS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA, Wi-Fi | 50W | IP65 | - | 1.8dBi, 2.6dBi, 1.3dBi, 2.5dBi, 2.3dBi, 3.9dBi, 2.9dBi, 0.6dBi | 698MHz~960MHz 1.575GHz 1.71GHz~2.7GHz 3.5GHz | Cellular, Navigation, WiFi | Whip, Straight | - | 8 | Wide B | 700MHz 850MHz 900MHz 1.575GHz 1.8GHz 1.9GHz 2.1GHz 2.6GHz 3.5GHz | -10dB | Cable - 1m | 297.9928mm | - | RoHS Compliant | - | ||
![]() ANT-TG090113 Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | - | Connector Mount | SMA | Bulk | - | Active | 1 (Unlimited) | SMA Male | CDMA, HSPA, GSM, UMTS | 10W | - | - | 2.8dBi | 800MHz~2.2GHz | Cellular | Whip, Tilt | - | 1 | Wide B | 1.5GHz | - | - | 72.009mm | - | RoHS Compliant | - | ||
![]() ANT-G30B108111 Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | Panel | Panel Mount | SMA | Bulk | Olympian | Active | 1 (Unlimited) | SMA Male | CDMA, DCS, EDGE, GPRS, GSM, HSDPA, IMT, LTE, UMTS, WCDMA | 5W | IP67, IP69K | - | 1.2dBi, 3.2dBi, 2.5dBi, 1.5dBi | 700MHz~960MHz 1.71GHz~2.17GHz 2.4GHz~2.483GHz 2.5GHz~2.8GHz | Cellular | Whip, Straight | 3 | 4 | Wide B | 700MHz 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz 2.4GHz 2.6GHz | - | Cable - 1m | 48.006mm | - | RoHS Compliant | - | ||
![]() G3QANT00 Red Lion Controls | In Stock | - | - | - | - | Connector Mount | - | Bulk | - | Obsolete | 1 (Unlimited) | SMA Male | - | - | - | - | 0dBi | - | - | Whip, Tilt | - | 4 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 850MHz 900MHz 1.8GHz 1.9GHz | - | - | 86.995mm | - | RoHS Compliant | - | ||
![]() ANT-GW260152 Red Lion Controls | In Stock | - | - | 2 Weeks | - | Connector Mount | - | Bulk | - | Active | 1 (Unlimited) | RP-SMA Male | Bluetooth, WLAN | 1W | IP65 | - | 0dBi | 2.4GHz~2.5GHz | Bluetooth, WiFi | Whip, Right Angle | - | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | 25.4mm | - | RoHS Compliant | - | ||
![]() ANT-PAD58-20 Red Lion Controls | In Stock | - | Datasheet | - | Brackets | Bracket Mount | - | Bulk | - | Obsolete | 1 (Unlimited) | N Type Female | Wi-Fi, WLAN | 6W | - | - | 20dBi | 5.15GHz~5.875GHz | WiFi | Panel | 1.5 | 1 | SHF f > 4GHz | 5.8GHz | -10dB | Cable - 7.62m | 11.9888mm | - | RoHS Compliant | IP67 | ||
![]() ANT-DB1-RAF-RPSMA Red Lion Controls | In Stock | - | - | - | - | Connector Mount | - | Bulk | - | Obsolete | 1 (Unlimited) | RP-SMA Male | Wi-Fi, WLAN | - | - | - | 2dBi, 4dBi | - | WiFi | Whip, Straight | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.8GHz | -10dB | - | 104.902mm | - | RoHS Compliant | - | ||
![]() FANWAND721SMA Red Lion Controls | In Stock | - | - | 2 Weeks | - | Connector Mount | SMA | Bulk | - | Active | 1 (Unlimited) | SMA Male | CDMA, DCS, EDGE, GPRS, GPS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA, Wi-Fi | 10W | IP67 | - | 1.1dBi, 0.3dBi, 1.1dBi, 1.9dBi, 2.7dBi, 2.6dBi, 2.7dBi | 698MHz~960MHz 1.575GHz 1.71GHz~2.7GHz | Cellular, Navigation, WiFi | Whip, Tilt | - | 7 | Wide B | 700MHz 850MHz 900MHz 1.575GHz 1.8GHz 1.9GHz 2.1GHz 2.6GHz | - | - | 185.9026mm | - | RoHS Compliant | IP65 | ||
![]() FANMG819SMA Red Lion Controls | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ANT-MD24-12 Red Lion Controls | In Stock | - | Datasheet | - | Brackets | Bracket Mount | - | Bulk | - | Obsolete | 1 (Unlimited) | N Type Female | WLAN | 100W | - | - | 12dBi | 2.4GHz~2.483GHz | WiFi | Panel | 1.5 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | 102.0064mm | - | RoHS Compliant | - | ||
![]() ANT-PAD24-14 Red Lion Controls | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | Bulk | - | Obsolete | 1 (Unlimited) | N Type Female | WLAN | 25W | IP65 | - | 14dBi | 2.4GHz~2.5GHz | WiFi | Panel | 1.5 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | 26.0096mm | - | RoHS Compliant | - | ||
![]() ANT-PD58-32 Red Lion Controls | In Stock | - | - | 2 Weeks | Brackets | Bracket Mount | - | Bulk | - | Active | 1 (Unlimited) | - | Wi-Fi, WLAN | 100W | - | - | 32dBi | 5.47GHz~5.85GHz | WiFi | Parabolic | 1.5 | 1 | SHF f > 4GHz | 5.8GHz | -10dB | Cable - 7.62m | - | 35.400 899.16mm | RoHS Compliant | - | ||
![]() ANT-GA107201111 Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | Base | Magnetic | SMA | Bulk | - | Active | 1 (Unlimited) | SMA Male | AMPS, DCS, GSM, PCS, UMTS | 50W | - | - | 2.6dBi, 5dBi, -2.2dBi, -2.3dBi, -2.1dBi | 824MHz~960MHz 1.71GHz~2.17GHz | Cellular, General ISM | Whip, Straight | 2 | 5 | Wide B | 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz | -10dB | Cable - 2m | 116.0018mm | - | RoHS Compliant | - | ||
![]() ANT2458Q5P2 Red Lion Controls | In Stock | - | - | - | - | Connector Mount | - | Bulk | - | Obsolete | 1 (Unlimited) | RP-TNC Male | WLAN | 5W | - | - | 5dBi | - | WiFi | Whip, Straight | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.8GHz | - | - | 151.9936mm | - | RoHS Compliant | - | ||
![]() ANT-MA104CAB015 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | SMA | Bulk | - | Active | 1 (Unlimited) | SMA Male | AMPS, CDMA, DCS, EVDO, GPRS, GPS, GSM, HSPA, PCS, UMTS, WCDMA | 10W | IP67, IP69K | - | 5dBi | 824MHz~960MHz 1.85GHz~2.17GHz | Cellular, Navigation | Module | 3.5 | 6 | Wide B | 850MHz 900MHz 1.575GHz 1.8GHz 1.9GHz 2.1GHz | -25dB | Cable - 3m | 29.0068mm | - | RoHS Compliant | IP69K | ||
![]() ANT-GA110XX1111 Red Lion Controls | In Stock | - | - | 2 Weeks | - | Magnetic | - | - | - | Active | 1 (Unlimited) | SMA Male | 2G, 3G, 4G, LTE | - | IP65 | - | - | - | Cellular | Whip, Straight | - | - | - | - | - | - | - | 13.000 330.20mm | RoHS Compliant | - |