- Part Status
- Antenna Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- RoHS Status
- Frequency (Center/Band)
- Frequency Group
- Gain
- Number of Bands
- Packaging
- Termination
- Applications
Attribute column
Manufacturer
Red Lion RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Max Power Dissipation | Ingress Protection | Gain | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ANT-MA710AABI001 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | SMA | Bulk | Pantheon | Active | 1 (Unlimited) | SMA Male | CDMA, HSPA, GLONASS, GPRS, GPS, GSM, LTE, UMTS | - | IP67 | 3.2dBi | 698MHz~787MHz 824MHz~960MHz 1.71GHz~2.17GHz 2.4GHz~2.5GHz 2.6GHz~3.5GHz | Cellular, Navigation | Dome | 2 | 5 | Wide B | 742MHz 892MHz 1.94GHz 2.4GHz 3.05GHz | - | - | 85.6996mm | RoHS Compliant | ||
![]() ANT-MA760AABIC003 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | SMA | Bulk | Pantheon | Active | 1 (Unlimited) | SMA Male (3), RP-SMA Male (1) | GLONASS, GPS, LTE, Wi-Fi | - | IP67 | 2.1dBi, 3.8dBi | 698MHz~960MHz 1.575GHz~1.602GHz 1.71GHz~2.17GHz 2.3GHz~2.7GHz 2.9GHz~3.5GHz 4.7GHz~5.9GHz | Cellular, Navigation, WiFi | Dome | 3, 2, 1.7 | 10 | Wide B | 700MHz 850MHz 900MHz 1.575GHz 1.602GHz 1.8GHz 1.9GHz 2.1GHz 2.4GHz 5GHz | - | Cable - 3m, LNA, Filter | 85.6996mm | RoHS Compliant | ||
![]() ANT-MA301AAB001 Red Lion Controls | In Stock | - | - | 2 Weeks | Adhesive | Magnetic | SMA | Bulk | - | Active | 1 (Unlimited) | SMA Male (2) | CDMA, DCS, GPRS, GPS, GSM, HSPA, PCS, UMTS, WCDMA | - | IP65 | 28dB | 824MHz~960MHz 1.71GHz~2.17GHz | Cellular, Navigation | Module | 1.92, 2.5 | 6 | Wide B | 850MHz 900MHz 1.575GHz 1.8GHz 1.9GHz 2.1GHz | - | Cable - 3m, LNA | 10.795mm | RoHS Compliant | ||
![]() ANT-GW11A153 Red Lion Controls | In Stock | - | - | 2 Weeks | - | Connector Mount | - | Bulk | - | Active | 1 (Unlimited) | RP-SMA Male | Bluetooth, WLAN | 1W | IP65 | 2.3dBi | 2.4GHz~2.48GHz | Bluetooth, WiFi | Whip, Tilt | - | 1 | UHF 2GHz~3GHz | 2.4GHz | -10dB | - | 83.9978mm | RoHS Compliant | ||
![]() ANT-GW715153 Red Lion Controls | In Stock | - | - | 2 Weeks | - | Connector Mount | - | Bulk | - | Active | 1 (Unlimited) | RP-SMA Male | WLAN | 2W | - | 5.5dBi | 2.4GHz~2.5GHz 4.9GHz~5.8GHz | WiFi | Whip, Tilt | 2.1 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.35GHz | - | - | 194.0052mm | RoHS Compliant |