- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Mfr
- Number of Conductors
- Package
- Product Status
- Series
Attribute column
Manufacturer
Remington Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Cable Types | Mfr | Package | Product Status | Operating Temperature | Series | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GPT1604RC-9642-100 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Trailer Cable | Remington Industries | Box | Active | 105°C | GPT1604RC-9642 | 4 | 16 AWG | 60 V | Brown, Green, White, Yellow | 19/0.0117 | Automotive Wiring | 0.102 (2.59mm) | - | - | - | Abrasion Resistant, Bonded, Oil Resistant | - | 100.0 (30.5m) | 0.0230 (0.584mm) | SAE J1128 | ||
![]() TRC1407P-0-2 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Trailer Cable | Remington Industries | Box | Active | 80°C | TRC1407P-0 | 7 | 14 AWG | 60 V | Black | 19/0.0142 | Automotive Wiring | 0.520 (13.21mm) | - | - | - | Abrasion Resistant, Oil Resistant | - | 2.00 (0.61m) | - | SAE J1128 | ||
![]() TRC0007CBP-0-25 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Trailer Cable | Remington Industries | Box | Active | -30°C ~ 80°C | TRC0007CBP-0 | 7 | 10 AWG, 12 AWG, 14 AWG | 60 V | Black | 19/23; 19/25; 19/27 | Automotive Wiring | 0.550 (13.97mm) | - | - | - | Abrasion Resistant, Oil Resistant | - | 25.00 (7.62m) | 0.0550 (1.397mm) | SAE J1128 | ||
![]() TRC1407P-0-250 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Trailer Cable | Remington Industries | Box | Active | 80°C | TRC1407P-0 | 7 | 14 AWG | 60 V | Black | 19/0.0142 | Automotive Wiring | 0.520 (13.21mm) | - | - | - | Abrasion Resistant, Oil Resistant | - | 250.0 (76.2m) | - | SAE J1128 | ||
![]() TRC1407P-0-6 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Trailer Cable | Remington Industries | Box | Active | 80°C | TRC1407P-0 | 7 | 14 AWG | 60 V | Black | 19/0.0142 | Automotive Wiring | 0.520 (13.21mm) | - | - | - | Abrasion Resistant, Oil Resistant | - | 6.00 (1.83m) | - | SAE J1128 | ||
![]() GPT1604RC-9642-5 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Trailer Cable | Remington Industries | Box | Active | 105°C | GPT1604RC-9642 | 4 | 16 AWG | 60 V | Brown, Green, White, Yellow | 19/0.0117 | Automotive Wiring | 0.102 (2.59mm) | - | - | - | Abrasion Resistant, Bonded, Oil Resistant | - | 5.00 (1.52m) | 0.0230 (0.584mm) | SAE J1128 | ||
![]() TRC1604P-0-469X-4 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Trailer Cable | Remington Industries | Box | Active | 60°C | TRC1604P-0-469X | 4 | 16 AWG | 60 V | Black | 19/0.0113 | Automotive Wiring | 0.310 (7.87mm) | - | - | - | Abrasion Resistant, Oil Resistant | - | 4.00 (1.22m) | 0.0300 (0.762mm) | SAE J1128 | ||
![]() TRC0007CBP-0-15 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Trailer Cable | Remington Industries | Box | Active | -30°C ~ 80°C | TRC0007CBP-0 | 7 | 10 AWG, 12 AWG, 14 AWG | 60 V | Black | 19/23; 19/25; 19/27 | Automotive Wiring | 0.550 (13.97mm) | - | - | - | Abrasion Resistant, Oil Resistant | - | 15.00 (4.57m) | 0.0550 (1.397mm) | SAE J1128 | ||
![]() TRC0007CBP-0-2 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Trailer Cable | Remington Industries | Box | Active | -30°C ~ 80°C | TRC0007CBP-0 | 7 | 10 AWG, 12 AWG, 14 AWG | 60 V | Black | 19/23; 19/25; 19/27 | Automotive Wiring | 0.550 (13.97mm) | - | - | - | Abrasion Resistant, Oil Resistant | - | 2.00 (0.61m) | 0.0550 (1.397mm) | SAE J1128 | ||
![]() TRC1407P-0-10 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Trailer Cable | Remington Industries | Box | Active | 80°C | TRC1407P-0 | 7 | 14 AWG | 60 V | Black | 19/0.0142 | Automotive Wiring | 0.520 (13.21mm) | - | - | - | Abrasion Resistant, Oil Resistant | - | 10.00 (3.05m) | - | SAE J1128 | ||
![]() TRC1604P-0-469X-250 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Trailer Cable | Remington Industries | Box | Active | 60°C | TRC1604P-0-469X | 4 | 16 AWG | 60 V | Black | 19/0.0113 | Automotive Wiring | 0.310 (7.87mm) | - | - | - | Abrasion Resistant, Oil Resistant | - | 250.0 (76.2m) | 0.0300 (0.762mm) | SAE J1128 | ||
![]() TRC1604P-0-469X-50 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Trailer Cable | Remington Industries | Box | Active | 60°C | TRC1604P-0-469X | 4 | 16 AWG | 60 V | Black | 19/0.0113 | Automotive Wiring | 0.310 (7.87mm) | - | - | - | Abrasion Resistant, Oil Resistant | - | 50.00 (15.24m) | 0.0300 (0.762mm) | SAE J1128 | ||
![]() TRC0007CBP-0-100 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Trailer Cable | Remington Industries | Box | Active | -30°C ~ 80°C | TRC0007CBP-0 | 7 | 10 AWG, 12 AWG, 14 AWG | 60 V | Black | 19/23; 19/25; 19/27 | Automotive Wiring | 0.550 (13.97mm) | - | - | - | Abrasion Resistant, Oil Resistant | - | 100.0 (30.5m) | 0.0550 (1.397mm) | SAE J1128 | ||
![]() TRC1407P-0-4 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Trailer Cable | Remington Industries | Box | Active | 80°C | TRC1407P-0 | 7 | 14 AWG | 60 V | Black | 19/0.0142 | Automotive Wiring | 0.520 (13.21mm) | - | - | - | Abrasion Resistant, Oil Resistant | - | 4.00 (1.22m) | - | SAE J1128 | ||
![]() GPT1604RC-9642-250 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Trailer Cable | Remington Industries | Box | Active | 105°C | GPT1604RC-9642 | 4 | 16 AWG | 60 V | Brown, Green, White, Yellow | 19/0.0117 | Automotive Wiring | 0.102 (2.59mm) | - | - | - | Abrasion Resistant, Bonded, Oil Resistant | - | 250.0 (76.2m) | 0.0230 (0.584mm) | SAE J1128 | ||
![]() GPT1604RC-9642-6 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Trailer Cable | Remington Industries | Box | Active | 105°C | GPT1604RC-9642 | 4 | 16 AWG | 60 V | Brown, Green, White, Yellow | 19/0.0117 | Automotive Wiring | 0.102 (2.59mm) | - | - | - | Abrasion Resistant, Bonded, Oil Resistant | - | 6.00 (1.83m) | 0.0230 (0.584mm) | SAE J1128 | ||
![]() TRC0007CBP-0-10 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Trailer Cable | Remington Industries | Box | Active | -30°C ~ 80°C | TRC0007CBP-0 | 7 | 10 AWG, 12 AWG, 14 AWG | 60 V | Black | 19/23; 19/25; 19/27 | Automotive Wiring | 0.550 (13.97mm) | - | - | - | Abrasion Resistant, Oil Resistant | - | 10.00 (3.05m) | 0.0550 (1.397mm) | SAE J1128 | ||
![]() TRC0007CBP-0-250 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Trailer Cable | Remington Industries | Box | Active | -30°C ~ 80°C | TRC0007CBP-0 | 7 | 10 AWG, 12 AWG, 14 AWG | 60 V | Black | 19/23; 19/25; 19/27 | Automotive Wiring | 0.550 (13.97mm) | - | - | - | Abrasion Resistant, Oil Resistant | - | 250.0 (76.2m) | 0.0550 (1.397mm) | SAE J1128 | ||
![]() GPT1604RC-9642-8 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Trailer Cable | Remington Industries | Box | Active | 105°C | GPT1604RC-9642 | 4 | 16 AWG | 60 V | Brown, Green, White, Yellow | 19/0.0117 | Automotive Wiring | 0.102 (2.59mm) | - | - | - | Abrasion Resistant, Bonded, Oil Resistant | - | 8.00 (2.44m) | 0.0230 (0.584mm) | SAE J1128 | ||
![]() SJOOW1204-500 Remington | In Stock | - | - | Copper, Bare | Chlorinated Polyethylene (CPE) | - | SJOOW1204 | Portable Cord | Remington Industries | Box | Active | 90°C | SJOOW | 4 | 12 AWG | 300 V | Black | 65/30 | Portable Power Tools and Equipment | 0.475 (12.07mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, UV Resistant, Water Resistant | - | 500.0 (152.4m) | 0.0300 (0.762mm) | UL Style SJOOW |