- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Mfr
- Number of Conductors
- Package
- Product Status
- Series
Attribute column
Manufacturer
Remington Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Cable Types | Mfr | Package | Product Status | Operating Temperature | Series | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SOOW1602-25 Remington | In Stock | - | - | Copper, Bare | Chlorinated Polyethylene (CPE) | - | - | Multi-Conductor | Remington Industries | Box | Active | 90°C | SOOW | 2 | 16 AWG | 600 V | Black | 26/30 | Power | 0.370 (9.40mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, UV Resistant, Water Resistant | - | 25.00 (7.62m) | 0.0300 (0.762mm) | UL Style SOOW | ||
![]() SOOW1202-10 Remington | In Stock | - | - | Copper, Bare | Chlorinated Polyethylene (CPE) | - | - | Multi-Conductor | Remington Industries | Box | Active | 90°C | SOOW | 2 | 12 AWG | 600 V | Black | 65/30 | Power | 0.570 (14.48mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, UV Resistant, Water Resistant | - | 10.00 (3.05m) | 0.0450 (1.143mm) | UL Style SOOW | ||
![]() SJOOW1604-500 Remington | In Stock | - | - | Copper, Bare | Chlorinated Polyethylene (CPE) | - | SJOOW1604 | Portable Cord | Remington Industries | Box | Active | 90°C | SJOOW | 4 | 16 AWG | 300 V | Black | 26/30 | Portable Power Tools and Equipment | 0.365 (9.27mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, UV Resistant, Water Resistant | - | 500.0 (152.4m) | 0.0300 (0.762mm) | UL Style SJOOW | ||
![]() SOOW1203-50 Remington | In Stock | - | - | Copper, Bare | Chlorinated Polyethylene (CPE) | - | - | Multi-Conductor | Remington Industries | Box | Active | 90°C | SOOW | 3 | 12 AWG | 600 V | Black | 65/30 | Power | 0.595 (15.11mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, UV Resistant, Water Resistant | - | 50.00 (15.24m) | 0.0450 (1.143mm) | UL Style SOOW | ||
![]() SOOW1403-25 Remington | In Stock | - | - | Copper, Bare | Chlorinated Polyethylene (CPE) | - | - | Multi-Conductor | Remington Industries | Box | Active | 90°C | SOOW | 3 | 14 AWG | 600 V | Black | 41/30 | Power | 0.535 (13.59mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, UV Resistant, Water Resistant | - | 25.00 (7.62m) | 0.0450 (1.143mm) | UL Style SOOW | ||
![]() SOOW1204-100 Remington | In Stock | - | - | Copper, Bare | Chlorinated Polyethylene (CPE) | - | - | Multi-Conductor | Remington Industries | Box | Active | 90°C | SOOW | 4 | 12 AWG | 600 V | Black | 65/30 | Power | 0.650 (16.51mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, UV Resistant, Water Resistant | - | 100.0 (30.5m) | 0.0450 (1.143mm) | UL Style SOOW | ||
![]() SJOOW1402-250 Remington | In Stock | - | - | Copper, Bare | Chlorinated Polyethylene (CPE) | - | SJOOW1402 | Portable Cord | Remington Industries | Box | Active | 90°C | SJOOW | 2 | 14 AWG | 300 V | Black | 41/30 | Portable Power Tools and Equipment | 0.340 (8.64mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, UV Resistant, Water Resistant | - | 250.0 (76.2m) | 0.0300 (0.762mm) | UL Style SJOOW | ||
![]() SOOW1004-50 Remington | In Stock | - | - | Copper, Bare | Chlorinated Polyethylene (CPE) | - | - | Multi-Conductor | Remington Industries | Box | Active | 90°C | SOOW | 4 | 10 AWG | 600 V | Black | 104/30 | Power | 0.715 (18.16mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, UV Resistant, Water Resistant | - | 50.00 (15.24m) | 0.0450 (1.143mm) | UL Style SOOW | ||
![]() SJOOW1802-50 Remington | In Stock | - | - | Copper, Bare | Chlorinated Polyethylene (CPE) | - | SJOOW1802 | Portable Cord | Remington Industries | Box | Active | 90°C | SJOOW | 2 | 18 AWG | 300 V | Black | 16/30 | Portable Power Tools and Equipment | 0.285 (7.24mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, UV Resistant, Water Resistant | - | 50.00 (15.24m) | 0.0300 (0.762mm) | UL Style SJOOW | ||
![]() SJOOW1802-1000 Remington | In Stock | - | - | Copper, Bare | Chlorinated Polyethylene (CPE) | - | SJOOW1802 | Portable Cord | Remington Industries | Box | Active | 90°C | SJOOW | 2 | 18 AWG | 300 V | Black | 16/30 | Portable Power Tools and Equipment | 0.285 (7.24mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, UV Resistant, Water Resistant | - | 1000.0 (304.8m) | 0.0300 (0.762mm) | UL Style SJOOW | ||
![]() SOOW1603-25 Remington | In Stock | - | - | Copper, Bare | Chlorinated Polyethylene (CPE) | - | - | Multi-Conductor | Remington Industries | Box | Active | 90°C | SOOW | 3 | 16 AWG | 600 V | Black | 26/30 | Power | 0.390 (9.91mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, UV Resistant, Water Resistant | - | 25.00 (7.62m) | 0.0300 (0.762mm) | UL Style SOOW | ||
![]() SJOOW1604-50 Remington | In Stock | - | - | Copper, Bare | Chlorinated Polyethylene (CPE) | - | SJOOW1604 | Portable Cord | Remington Industries | Box | Active | 90°C | SJOOW | 4 | 16 AWG | 300 V | Black | 26/30 | Portable Power Tools and Equipment | 0.365 (9.27mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, UV Resistant, Water Resistant | - | 50.00 (15.24m) | 0.0300 (0.762mm) | UL Style SJOOW | ||
![]() SOOW1804-250 Remington | In Stock | - | - | Copper, Bare | Chlorinated Polyethylene (CPE) | - | - | Multi-Conductor | Remington Industries | Box | Active | 90°C | SOOW | 4 | 18 AWG | 600 V | Black | 16/30 | Power | 0.390 (9.91mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, UV Resistant, Water Resistant | - | 250.0 (76.2m) | 0.0300 (0.762mm) | UL Style SOOW | ||
![]() SJOOW1402-500 Remington | In Stock | - | - | Copper, Bare | Chlorinated Polyethylene (CPE) | - | SJOOW1402 | Portable Cord | Remington Industries | Box | Active | 90°C | SJOOW | 2 | 14 AWG | 300 V | Black | 41/30 | Portable Power Tools and Equipment | 0.340 (8.64mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, UV Resistant, Water Resistant | - | 500.0 (152.4m) | 0.0300 (0.762mm) | UL Style SJOOW | ||
![]() SOOW1804-50 Remington | In Stock | - | - | Copper, Bare | Chlorinated Polyethylene (CPE) | - | - | Multi-Conductor | Remington Industries | Box | Active | 90°C | SOOW | 4 | 18 AWG | 600 V | Black | 16/30 | Power | 0.390 (9.91mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, UV Resistant, Water Resistant | - | 50.00 (15.24m) | 0.0300 (0.762mm) | UL Style SOOW | ||
![]() SJOOW1803-10 Remington | In Stock | - | - | Copper, Bare | Chlorinated Polyethylene (CPE) | - | SJOOW1803 | Portable Cord | Remington Industries | Box | Active | 90°C | SJOOW | 3 | 18 AWG | 300 V | Black | 16/30 | Portable Power Tools and Equipment | 0.305 (7.75mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, UV Resistant, Water Resistant | - | 10.00 (3.05m) | 0.0300 (0.762mm) | UL Style SJOOW | ||
![]() SJOOW1603-10 Remington | In Stock | - | - | Copper, Bare | Chlorinated Polyethylene (CPE) | - | SJOOW1603 | Portable Cord | Remington Industries | Box | Active | 90°C | SJOOW | 3 | 16 AWG | 300 V | Black | 26/30 | Portable Power Tools and Equipment | 0.330 (8.38mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, UV Resistant, Water Resistant | - | 10.00 (3.05m) | 0.0300 (0.762mm) | UL Style SJOOW | ||
![]() SOOW1404-10 Remington | In Stock | - | - | Copper, Bare | Chlorinated Polyethylene (CPE) | - | - | Multi-Conductor | Remington Industries | Box | Active | 90°C | SOOW | 4 | 14 AWG | 600 V | Black | 41/30 | Power | 0.575 (14.61mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, UV Resistant, Water Resistant | - | 10.00 (3.05m) | 0.0450 (1.143mm) | UL Style SOOW | ||
![]() SOOW1802-100 Remington | In Stock | - | - | Copper, Bare | Chlorinated Polyethylene (CPE) | - | - | Multi-Conductor | Remington Industries | Box | Active | 90°C | SOOW | 2 | 18 AWG | 600 V | Black | 16/30 | Power | 0.345 (8.76mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, UV Resistant, Water Resistant | - | 100.0 (30.5m) | 0.0300 (0.762mm) | UL Style SOOW | ||
![]() SOOW1803-250 Remington | In Stock | - | - | Copper, Bare | Chlorinated Polyethylene (CPE) | - | - | Multi-Conductor | Remington Industries | Box | Active | 90°C | SOOW | 3 | 18 AWG | 600 V | Black | 16/30 | Power | 0.365 (9.27mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, UV Resistant, Water Resistant | - | 250.0 (76.2m) | 0.0300 (0.762mm) | UL Style SOOW |