- Cable Types
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Voltage
- Wire Gauge
- Product Status
- Series
Attribute column
Manufacturer
Remington Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Material | Conductor Material | Jacket (Insulation) Material | Tip - Shape | Material Type | Approvals | Base Product Number | Cable Types | Enclosure | For Use With/Related Products | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Voltage - Supply | Shielding | Frequency | Frequency Stability | Output | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Wire Gauge | Voltage | Lead Style | Spread Spectrum Bandwidth | Cable Termination | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Pitch - Connector | Pitch - Cable | Temperature Range | RPM | Tip - Type | Coating, Housing Type | Legend | Absolute Pull Range (APR) | Background Color | Text Color | Language | Features | Tip - Chip Size | Phase | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 18UL1015TPCYEL500 Remington | In Stock | - | - | - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | - | Hook-Up | - | - | - | - | - | Remington Industries | Bulk | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | Yellow | 16/30 | - | 0.108 (2.74mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500.0 (152.4m) | - | - | 0.030 (0.76mm) | - | ||
![]() 18UL1015TPCGRE250 Remington | In Stock | - | - | - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | - | Hook-Up | - | - | - | - | - | Remington Industries | Bulk | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | Green | 16/30 | - | 0.108 (2.74mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250.0 (76.2m) | - | - | 0.030 (0.76mm) | - | ||
![]() 22UL1007TPCBLU25 Remington | In Stock | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Hook-Up | - | - | - | - | - | Remington Industries | Bag | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 300V | - | - | - | Blue | 7/30 | - | 0.062 (1.57mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | - | - | - | - | 25.00 (7.62m) | - | - | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 22UL1007TPCBLA1000 Remington | In Stock | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Hook-Up | - | - | - | - | - | Remington Industries | Bag | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 300V | - | - | - | Black | 7/30 | - | 0.062 (1.57mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | - | - | - | - | 1000.0 (304.8m) | - | - | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 22UL1007TPCGRA1000 Remington | In Stock | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Hook-Up | - | - | - | - | - | Remington Industries | Bag | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 300V | - | - | - | Gray | 7/30 | - | 0.062 (1.57mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | - | - | - | - | 1000.0 (304.8m) | - | - | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 24UL1007TPCGRA25 Remington | In Stock | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Hook-Up | - | - | - | Dynapar | 63-AAEF-0360-A0-29 | Remington Industries | Bag | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | - | Gray | 7/32 | - | 0.056 (1.42mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | - | - | - | - | 25.00 (7.62m) | - | - | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 24UL1007TPCVIO100 Remington | In Stock | - | - | Footed | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Hook-Up | Totally Enclosed Fan Cooled | - | - | Marathon Electric | GT3109 | Remington Industries | Bag | Active | 105°C | - | - | - | - | - | - | - | - | - | Pump | - | - | Rolled Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | - | Violet | 7/32 | - | 0.056 (1.42mm) | - | - | - | 3,505 RPM | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 3 | - | - | - | 100.0 (30.5m) | - | - | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 24UL1007TPCBLA500 Remington | In Stock | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Hook-Up | - | - | - | - | - | Remington Industries | Bag | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | - | Black | 7/32 | - | 0.056 (1.42mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | - | - | - | - | 500.0 (152.4m) | - | - | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 24UL1007TPCBRO500 Remington | In Stock | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Hook-Up | - | - | - | - | - | Remington Industries | Bag | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | - | Brown | 7/32 | - | 0.056 (1.42mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | - | - | - | - | 500.0 (152.4m) | - | - | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 22UL1007TPCGRE25 Remington | In Stock | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Hook-Up | - | - | -- | - | - | Remington Industries | Bag | Active | 105°C | - | AMPTrac | - | - | Obsolete | -- | - | - | Socket to Socket | - | - | 6 | - | Beige, Individual (Round) | - | 1, 2 | - | - | Unshielded | - | - | - | -- | - | - | - | - | 22 AWG | 300V | - | - | Crimp | Green | 7/30 | -- | 0.062 (1.57mm) | -- | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 9.84 (3.00m) | - | -- | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 18UL1007TPCBLA100 Remington | In Stock | - | - | - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | - | Hook-Up | - | - | - | - | - | Remington Industries | Bulk | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 300V | - | - | - | Black | 16/30 | - | 0.079 (2.01mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0 (30.5m) | - | - | 0.015 (0.38mm) | - | ||
![]() 22UL1007TPCYEL500 Remington | In Stock | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Hook-Up | - | - | - | - | - | Remington Industries | Bag | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 300V | - | - | - | Yellow | 7/30 | - | 0.062 (1.57mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | - | - | - | - | 500.0 (152.4m) | - | - | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 24UL1007TPCGRA1000 Remington | In Stock | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Hook-Up | - | - | - | - | - | Remington Industries | Bag | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | - | Gray | 7/32 | - | 0.056 (1.42mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | - | - | - | - | 1000.0 (304.8m) | - | - | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 20UL1007TPCBLU1000 Remington | In Stock | - | - | - | Radial, Tubular | Brackets (not included) | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | - | Hook-Up | - | - | - | - | - | Remington Industries | Bulk | Active | -55°C ~ 350°C | Bulk | FVTS | 0.313 Dia x 1.750 L (7.94mm x 44.45mm) | ±5% | Active | - | - | ±260ppm/°C | - | - | 7.5 Ohms | - | Wirewound | - | - | - | 12W | - | - | - | - | - | - | - | - | - | -- | 20 AWG | 300V | Combo Leads | - | - | Blue | 10/30 | - | 0.067 (1.70mm) | - | - | - | - | - | Vitreous Enamel Coated | - | - | - | - | - | -- | - | - | - | - | -- | 1000.0 (304.8m) | - | - | 0.015 (0.38mm) | - | ||
![]() 24UL1007TPCGRA500 Remington | In Stock | - | - | - | - | - | - | Plastic | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Hook-Up | - | - | - | Brady | 23015 | Remington Industries | Bag | Active | 105°C | - | - | - | - | - | - | - | - | - | Safety Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | - | Gray | 7/32 | - | 0.056 (1.42mm) | - | - | - | - | - | - | Men Working Below | - | White | - | English | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | - | - | - | - | 500.0 (152.4m) | - | - | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 24UL1007TPCBRO100 Remington | In Stock | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | Fabric | ASTM | - | Hook-Up | - | - | - | Brady | WM-53-SC-PK | Remington Industries | Bag | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable & Wire Marking | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | - | Brown | 7/32 | - | 0.056 (1.42mm) | - | - | - | - | - | - | 53 | - | White | Black | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | - | - | - | - | 100.0 (30.5m) | - | - | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 24UL1007TPCBLA25 Remington | In Stock | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | Hook-Up | - | - | - | - | - | Reliance North America | Tape & Box (TB) | Active | 105°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | - | Black | 7/32 | - | 0.056 (1.42mm) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | - | - | - | - | 25.00 (7.62m) | - | - | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 18UL1007TPCBRO25 Remington | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | - | Hook-Up | - | - | - | - | - | SiTime | Strip | Active | -20°C ~ 70°C | - | SiT1602B | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V | - | 74.25 MHz | ±50ppm | HCMOS, LVCMOS | - | - | MEMS | 4.1mA | - | 18 AWG | 300V | - | - | - | Brown | 16/30 | - | 0.079 (2.01mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | 25.00 (7.62m) | - | - | 0.015 (0.38mm) | - | ||
![]() 18UL1015TPCBLA25 Remington | In Stock | - | - | - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | -- | - | - | - | Hook-Up | - | P2C, P2KC | - | - | - | Remington Industries | Bulk | Active | 105°C | - | Weller®, Portasol® | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | Black | 16/30 | - | 0.108 (2.74mm) | - | - | -- | - | Soldering | - | - | - | - | - | - | - | -- | - | -- | -- | - | -- | -- | - | 0.030 (0.76mm) | - | ||
![]() 24UL1015TPCWHI100 Remington | In Stock | - | - | - | 1210 (3225 Metric) | - | 1210 | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | RN73H2E | Hook-Up | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | - | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.05% | - | - | 2 | ±10ppm/°C | - | - | 825 Ohms | - | Metal Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | - | White | 7/32 | - | 0.086 (2.18mm) | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | 0.028 (0.70mm) | 100.0 (30.5m) | - | - | 0.030 (0.76mm) | AEC-Q200 |