- Cable Types
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Voltage
- Wire Gauge
- Product Status
- Series
Attribute column
Manufacturer
Remington Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 28PTFESTRBRO1000 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | - | Active | 1 (Unlimited) | 28 AWG | 600V | Brown | 7/36 | 0.035 (0.89mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | - | RoHS Compliant | - | ||
![]() 14UL1007SLDGRA1000 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14STRBLAUL14261000 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14UL1007STRBLA1000 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14UL1007STRBRO1000 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 18PTFESTRORA500 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 12GPTSTRBLA1000 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 12GPTSTRGRE1000 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 12GPTSTRBLU1000 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14UL1007SLDWHI1000 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 12GPTSTRWHI1000 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 12GPTSTRRED1000 Remington Industries | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~85°C | Spool | GPT | Active | 1 (Unlimited) | 12 AWG | 60V | Red | 19/25 | 0.142 (3.61mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | - | RoHS Compliant | - | ||
![]() 14UL1015STRWHI1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 14 AWG | 600V | White | 41/30 | 0.141 (3.58mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 18PTFESTRBLA500 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | - | Active | 1 (Unlimited) | 18 AWG | 600V | Black | 19/30 | 0.069 (1.75mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | - | RoHS Compliant | - | ||
![]() 16PTFESTRYEL500 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | - | Active | 1 (Unlimited) | 16 AWG | 600V | Yellow | 19/29 | 0.080 (2.03mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | - | RoHS Compliant | - | ||
![]() 14UL1007SLDVIO1000 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14UL1015STRBRO1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 14 AWG | 600V | Brown | 41/30 | 0.141 (3.58mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 16PTFESTRORA500 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14UL1007STRRED1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 14 AWG | 300V | Red | 41/30 | 0.105 (2.67mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 16PTFESTRGRA500 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | - | Active | 1 (Unlimited) | 16 AWG | 600V | Gray | 19/29 | 0.080 (2.03mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | - | RoHS Compliant | - |