- Cable Types
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Voltage
- Wire Gauge
- Product Status
- Series
Attribute column
Manufacturer
Remington Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30N80500 Remington Industries | In Stock | - | Datasheet | Nichrome | - | Resistance Wire | 1177°C | Spool | - | Active | 1 (Unlimited) | 30 AWG | - | - | Solid | - | Corrosion Resistant, Heater Coil and Appliance Wire | 500.0' 152.4m | - | RoHS Compliant | ASTM B-267 | ||
![]() 24UL1007SLDBRO250 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 24 AWG | 300V | Brown | Solid | 0.053 (1.35mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 28STRGREMILW250 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | MIL-W-16878 | Active | 1 (Unlimited) | 28 AWG | 600V | Green | 7/36 | 0.057 (1.45mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | 0.011 0.28mm | RoHS Compliant | - | ||
![]() 28UL1007SLDBLA250 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 28 AWG | 300V | Black | Solid | 0.046 (1.17mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 18UL1007SLDRED500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 18 AWG | 300V | Red | Solid | 0.073 (1.85mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 18UL1007STRBLA500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 18 AWG | 300V | Black | 16/30 | 0.073 (1.85mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 24UL1007STRWHI1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 24 AWG | 300V | White | Solid | 0.053 (1.35mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 18UL1007STRORA500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 18 AWG | 300V | Orange | 16/30 | 0.073 (1.85mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 18UL1007STRRED500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 18 AWG | 300V | Red | 16/30 | 0.073 (1.85mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 24UL1007STRYEL1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 24 AWG | 300V | Yellow | Solid | 0.053 (1.35mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 24UL1007SLDYEL1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 24 AWG | 300V | Yellow | Solid | 0.053 (1.35mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 24UL1007SLDBLU1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 24 AWG | 300V | Blue | Solid | 0.053 (1.35mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 16GPTSTRRED500 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 24UL1007STRBLU1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 24 AWG | 300V | Blue | 7/32 | 0.056 (1.42mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 16GPTSTRWHI500 Remington Industries | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~85°C | Spool | GPT | Active | 1 (Unlimited) | 16 AWG | 60V | White | 19/29 | 0.103 (2.62mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | - | RoHS Compliant | - | ||
![]() 24UL1007STRORA1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 24 AWG | 300V | Orange | Solid | 0.053 (1.35mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 18UL1007STRWHI500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 18 AWG | 300V | White | 16/30 | 0.073 (1.85mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 24UL1007SLDWHI1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 24 AWG | 300V | White | Solid | 0.053 (1.35mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 24UL1007STRBLA1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 24 AWG | 300V | Black | Solid | 0.053 (1.35mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 16GPTSTRBLU500 Remington Industries | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~85°C | Spool | GPT | Active | 1 (Unlimited) | 16 AWG | 60V | Blue | 19/29 | 0.103 (2.62mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | - | RoHS Compliant | - |