- Cable Types
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Voltage
- Wire Gauge
- Product Status
- Series
Attribute column
Manufacturer
Remington Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16GPTSTRYEL500 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 24UL1007SLDBLA1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 24 AWG | 300V | Black | Solid | 0.053 (1.35mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 26TCW1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | - | Hook-Up | - | Spool | - | Active | 1 (Unlimited) | 26 AWG | - | - | Solid | - | - | 1000.0' 304.8m | - | RoHS Compliant | ASTM B-3 | ||
![]() 16GPTSTRBLA500 Remington Industries | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~85°C | Spool | GPT | Active | 1 (Unlimited) | 16 AWG | 60V | Black | 19/29 | 0.103 (2.62mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | - | RoHS Compliant | - | ||
![]() 20UL1015STRBLU500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 20 AWG | 600V | Blue | 10/30 | 0.100 (2.54mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 20UL1015STRVIO500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 20 AWG | 600V | Violet | 10/30 | 0.100 (2.54mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 20UL1015STRBLA500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 20 AWG | 600V | Black | 10/30 | 0.100 (2.54mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 16STRVIOUL1426500 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14UL1007SLDWHI250 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14UL1007SLDBLU250 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 16STRREDUL1426500 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14UL1007STRGRE250 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 28STRVIOMILW1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | MIL-W-16878 | Active | 1 (Unlimited) | 28 AWG | 600V | Violet | 7/36 | 0.057 (1.45mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.011 0.28mm | RoHS Compliant | - | ||
![]() 14UL1007STRGRA250 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14UL1007STRRED250 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 14 AWG | 300V | Red | 41/30 | 0.105 (2.67mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 14UL1007STRBLU250 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 14 AWG | 300V | Blue | 41/30 | 0.105 (2.67mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 28STRBROMILW1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | MIL-W-16878 | Active | 1 (Unlimited) | 28 AWG | 600V | Brown | 7/36 | 0.057 (1.45mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.011 0.28mm | RoHS Compliant | - | ||
![]() 14UL1007STRWHI250 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 14 AWG | 300V | White | 41/30 | 0.105 (2.67mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 22UL1007STRGRE1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 22 AWG | 300V | Green | 7/30 | 0.062 (1.57mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 22UL1007SLDYEL1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 22 AWG | 300V | Yellow | Solid | 0.062 (1.57mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 |