- Cable Types
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Voltage
- Wire Gauge
- Product Status
- Series
Attribute column
Manufacturer
Remington Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20UL1007SLDORA1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 20 AWG | 300V | Orange | Solid | 0.064 (1.63mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 16UL1015STRGRA500 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 16UL1015STRVIO500 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 24UL1015STRYEL1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 24 AWG | 600V | Yellow | 7/32 | 0.088 (2.24mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 18GPTSTRWHI1000 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 24UL1015STRBRO1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 24 AWG | 600V | Brown | 7/32 | 0.088 (2.24mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 24UL1015STRBLA1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 24 AWG | 600V | Black | 7/32 | 0.088 (2.24mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 24UL1015STRBLU1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 24 AWG | 600V | Blue | 7/32 | 0.088 (2.24mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 16TCW500 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14GPTSTRRED500 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 18GPTSTRYEL1000 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 24UL1015STRGRE1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 24 AWG | 600V | Green | 7/32 | 0.088 (2.24mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 18UL1007STRGRE1000 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 18STRGRAUL14261000 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 24UL1015STRWHI1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 24 AWG | 600V | White | 7/32 | 0.088 (2.24mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 18STRORAUL14261000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | Spool | GPT | Active | 1 (Unlimited) | 18 AWG | 60V | Orange | 16/30 | 0.092 (2.34mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | - | RoHS Compliant | - | ||
![]() 18UL1007SLDRED1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 18 AWG | 300V | Red | Solid | 0.073 (1.85mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 18UL1007SLDYEL1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 18 AWG | 300V | Yellow | Solid | 0.073 (1.85mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 18UL1007SLDGRA1000 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 18UL1007STRVIO1000 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - |