- Cable Types
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Voltage
- Wire Gauge
- Product Status
- Series
Attribute column
Manufacturer
Remington Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10GPTSTRBLU250 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 16GPTSTRBLU1000 Remington Industries | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~85°C | Spool | GPT | Active | 1 (Unlimited) | 16 AWG | 60V | Blue | 19/29 | 0.103 (2.62mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | - | RoHS Compliant | - | ||
![]() 16GPTSTRRED1000 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 24PTFESTRORA500 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | - | Active | 1 (Unlimited) | 24 AWG | 600V | Orange | 19/36 | 0.045 (1.14mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | - | RoHS Compliant | - | ||
![]() 14UL1007SLDVIO500 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14UL1007SLDYEL500 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 16GPTSTRBLA1000 Remington Industries | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~85°C | Spool | GPT | Active | 1 (Unlimited) | 16 AWG | 60V | Black | 19/29 | 0.103 (2.62mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | - | RoHS Compliant | - | ||
![]() 20UL1015STRVIO1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 20 AWG | 600V | Violet | 10/30 | 0.100 (2.54mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 14TCW500 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14UL1007SLDBLU500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 14 AWG | 300V | Blue | Solid | 0.097 (2.46mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 14UL1007STRBLA500 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14UL1007STRGRA500 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14UL1007SLDBLA500 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14UL1007SLDBRO500 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14UL1007STRVIO500 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14UL1007STRGRE500 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20UL1015STRGRA1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 20 AWG | 600V | Gray | 10/30 | 0.100 (2.54mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 16STRBLUUL14261000 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20UL1015STRBLU1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 20 AWG | 600V | Blue | 10/30 | 0.100 (2.54mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 16STRVIOUL14261000 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - |