- Cable Types
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Voltage
- Wire Gauge
- Product Status
- Series
Attribute column
Manufacturer
Remington Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22PTFESTRVIO500 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | Active | 1 (Unlimited) | 22 AWG | 600V | Violet | 19/34 | 0.051 (1.30mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | - | RoHS Compliant | - | ||
![]() 16UL1007STRBRO1000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 16 AWG | 300V | Brown | 26/30 | 0.094 (2.38mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 14UL1007SLDGRE500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 14 AWG | 300V | Green | Solid | 0.105 (2.67mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 18PTFESTRGRA250 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | Active | 1 (Unlimited) | 18 AWG | 600V | Gray | 19/30 | 0.069 (1.75mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | - | RoHS Compliant | - | ||
![]() 18SS316L500 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 24UL1015STRGRA500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 24 AWG | 600V | Gray | 7/32 | 0.088 (2.24mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 24UL1015STRVIO500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 24 AWG | 600V | Violet | 7/32 | 0.088 (2.24mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 16UL1015STRVIO250 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 16UL1015STRRED250 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 16 AWG | 600V | Red | 26/30 | 0.124 (3.15mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 28N801000 Remington Industries | In Stock | - | Datasheet | Nichrome | - | Resistance Wire | 1177°C | Spool | Active | 1 (Unlimited) | 28 AWG | - | - | Solid | - | Corrosion Resistant, Heater Coil and Appliance Wire | 1000.0' 304.8m | - | RoHS Compliant | ASTM B-267 | ||
![]() 14GPTSTRGRE250 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 16UL1015STRGRA250 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 16UL1015STRYEL250 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 22TCW500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | - | Hook-Up | - | Spool | Active | 1 (Unlimited) | 22 AWG | - | - | Solid | - | - | 500.0' 152.4m | - | RoHS Compliant | ASTM B-3 | ||
![]() 16UL1015STRBLA250 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 16 AWG | 600V | Black | 26/30 | 0.124 (3.15mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 26PTFESTRBLU250 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | Active | 1 (Unlimited) | 26 AWG | 600V | Blue | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | - | RoHS Compliant | - | ||
![]() 26PTFESTRBRO250 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | Active | 1 (Unlimited) | 26 AWG | 600V | Brown | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | - | RoHS Compliant | - | ||
![]() 26PTFESTRRED250 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | Active | 1 (Unlimited) | 26 AWG | 600V | Red | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | - | RoHS Compliant | - | ||
![]() 10GPTSTRGRE100 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PTFESTRGRA250 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | Active | 1 (Unlimited) | 26 AWG | 600V | Gray | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | - | RoHS Compliant | - |