- Cable Types
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Voltage
- Wire Gauge
- Product Status
- Series
Attribute column
Manufacturer
Remington Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24UL1007STRRED500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 24 AWG | 300V | Red | 7/32 | 0.056 (1.42mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 28PTFESTRRED250 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | - | Active | 1 (Unlimited) | 28 AWG | 600V | Red | 7/36 | 0.035 (0.89mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | - | RoHS Compliant | - | ||
![]() 28STRBLAMILW500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | MIL-W-16878 | Active | 1 (Unlimited) | 28 AWG | 600V | Black | 7/36 | 0.057 (1.45mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | 0.011 0.28mm | RoHS Compliant | - | ||
![]() 26STRGRAMILW500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | MIL-W-16878 | Active | 1 (Unlimited) | 26 AWG | 600V | Gray | 7/34 | 0.061 (1.55mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | 0.011 0.28mm | RoHS Compliant | - | ||
![]() 16UL1007STRORA250 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26STRORGMILW500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | MIL-W-16878 | Active | 1 (Unlimited) | 26 AWG | 600V | Orange | 7/34 | 0.061 (1.55mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | 0.011 0.28mm | RoHS Compliant | - | ||
![]() 30PTFESTRBRO250 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | - | Active | 1 (Unlimited) | 30 AWG | 600V | Brown | 7/38 | 0.032 (0.81mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | - | RoHS Compliant | - | ||
![]() 24UL1007STRYEL500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 24 AWG | 300V | Yellow | 7/32 | 0.056 (1.42mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 16UL1007STRBRO250 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 22UL1007SLDRED500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 22 AWG | 300V | Red | Solid | 0.058 (1.47mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 16UL1007SLDGRE250 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 16UL1007SLDVIO250 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 18STRYELGPT25 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 18STRBLAGPT25 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14STRYELGPT25 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 16STRREDGPT25 Remington Industries | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~85°C | Spool | GPT | Active | 1 (Unlimited) | 16 AWG | 60V | Red | 19/29 | 0.103 (2.62mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | - | RoHS Compliant | - | ||
![]() 16STRBLUGPT25 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14STRWHIGPT25 Remington Industries | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~85°C | Spool | GPT | Active | 1 (Unlimited) | 14 AWG | 60V | White | 19/27 | 0.117 (2.97mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | - | RoHS Compliant | - | ||
![]() 14STRREDGPT25 Remington Industries | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~85°C | Spool | GPT | Active | 1 (Unlimited) | 14 AWG | 60V | Red | 19/27 | 0.117 (2.97mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | - | RoHS Compliant | - | ||
![]() 14STRGREGPT25 Remington Industries | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~85°C | Spool | GPT | Active | 1 (Unlimited) | 14 AWG | 60V | Red | 19/27 | 0.117 (2.97mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | - | RoHS Compliant | - |