- Cable Types
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Voltage
- Wire Gauge
- Product Status
- Series
Attribute column
Manufacturer
Remington Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 18STRGREUL14261000 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | Spool | GPT | Active | 1 (Unlimited) | 18 AWG | 60V | Red | 16/30 | 0.092 (2.34mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0' 304.8m | - | RoHS Compliant | ||
![]() 14STRBROUL1426500 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 14UL1015STRRED500 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 22BCW500 Remington Industries | In Stock | - | Datasheet | Copper, Annealed Bare | No Jacketing - Bare Wire | Bus Bar | - | - | - | Active | 1 (Unlimited) | 22 AWG | - | None (Non-Insulated) | Solid | - | - | 500.0' 152.4m | - | RoHS Compliant | ||
![]() 28BCW25 Remington Industries | In Stock | - | Datasheet | Copper, Annealed Bare | No Jacketing - Bare Wire | Bus Bar | - | - | - | Active | 1 (Unlimited) | 28 AWG | - | None (Non-Insulated) | Solid | - | - | 25.00' 7.62m | - | RoHS Compliant | ||
![]() 30BCW100 Remington Industries | In Stock | - | Datasheet | Copper, Annealed Bare | No Jacketing - Bare Wire | Bus Bar | - | - | - | Active | 1 (Unlimited) | 30 AWG | - | None (Non-Insulated) | Solid | - | - | 100.0' 30.5m | - | RoHS Compliant | ||
![]() 26BCW100 Remington Industries | In Stock | - | Datasheet | Copper, Annealed Bare | No Jacketing - Bare Wire | Bus Bar | - | - | - | Active | 1 (Unlimited) | 26 AWG | - | None (Non-Insulated) | Solid | - | - | 100.0' 30.5m | - | RoHS Compliant | ||
![]() 28BCW100 Remington Industries | In Stock | - | Datasheet | Copper, Annealed Bare | No Jacketing - Bare Wire | Bus Bar | - | - | - | Active | 1 (Unlimited) | 28 AWG | - | None (Non-Insulated) | Solid | - | - | 100.0' 30.5m | - | RoHS Compliant | ||
![]() 32BCW100 Remington Industries | In Stock | - | Datasheet | Copper, Annealed Bare | No Jacketing - Bare Wire | Bus Bar | - | - | - | Active | 1 (Unlimited) | 32 AWG | - | None (Non-Insulated) | Solid | - | - | 100.0' 30.5m | - | RoHS Compliant | ||
![]() 20BCW250 Remington Industries | In Stock | - | Datasheet | Copper, Annealed Bare | No Jacketing - Bare Wire | Bus Bar | - | - | - | Active | 1 (Unlimited) | 20 AWG | - | None (Non-Insulated) | Solid | - | - | 250.0' 76.2m | - | RoHS Compliant | ||
![]() 36SS316L25 Remington Industries | In Stock | - | Datasheet | Steel, Stainless | - | Hook-Up | 925°C | Spool | - | Active | 1 (Unlimited) | 36 AWG | - | - | - | - | Corrosion Resistant | 25.00' 7.62m | - | RoHS Compliant | ||
![]() 34SS316L100 Remington Industries | In Stock | - | Datasheet | Steel, Stainless | - | Hook-Up | 925°C | Spool | - | Active | 1 (Unlimited) | 34 AWG | - | - | - | - | Corrosion Resistant | 100.0' 30.5m | - | RoHS Compliant | ||
![]() 38SS316L250 Remington Industries | In Stock | - | Datasheet | Steel, Stainless | - | Hook-Up | 925°C | Spool | - | Active | 1 (Unlimited) | 38 AWG | - | - | - | - | Corrosion Resistant | 25.00' 7.62m | - | RoHS Compliant | ||
![]() 16PTFESTRGRE25 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | - | Active | 1 (Unlimited) | 16 AWG | 600V | Green | 19/29 | 0.080 (2.03mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | - | RoHS Compliant | ||
![]() 18STRUL1426KIT Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 14UL1007SLDBLU100 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 26STRBLUMILW250 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | MIL-W-16878 | Active | 1 (Unlimited) | 26 AWG | 600V | Blue | 7/34 | 0.061 (1.55mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | 0.011 0.28mm | RoHS Compliant | ||
![]() 24PTFESTRBRO100 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | - | Active | 1 (Unlimited) | 24 AWG | 600V | Brown | 19/36 | 0.045 (1.14mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0' 30.5m | - | RoHS Compliant | ||
![]() 24PTFESTRORA100 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | - | Active | 1 (Unlimited) | 24 AWG | 600V | Orange | 19/36 | 0.045 (1.14mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0' 30.5m | - | RoHS Compliant | ||
![]() 14SS316L100 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant |