- Cable Types
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Voltage
- Wire Gauge
- Product Status
- Series
Attribute column
Manufacturer
Remington Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 28UL1007SLDYEL Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 28 AWG | 300V | Yellow | Solid | 0.046 (1.17mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 28STRVIOMILW25 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | MIL-W-16878 | Active | 1 (Unlimited) | 28 AWG | 600V | Violet | 7/36 | 0.057 (1.45mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | 0.011 0.28mm | RoHS Compliant | - | ||
![]() 28UL1007STRORA Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 28 AWG | 300V | Orange | 7/36 | 0.046 (1.17mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 28UL1007STRWHI Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 28 AWG | 300V | White | 7/36 | 0.046 (1.17mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 26UL1007STRBRO Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 26 AWG | 300V | Brown | Solid | 0.050 (1.27mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 16UL1007STRWHI25 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 28UL1007STRYEL Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 28 AWG | 300V | Yellow | 7/36 | 0.046 (1.17mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 28MILW16878/1STRVIO Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | MIL-W-16878 | Active | 1 (Unlimited) | 28 AWG | 600V | Violet | 7/36 | 0.057 (1.45mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.011 0.28mm | RoHS Compliant | - | ||
![]() 16UL1007STRBLU25 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 16 AWG | 300V | Blue | 26/30 | 0.094 (2.38mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 18UL1007STRBRO25 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26UL1007SLDRED Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 26 AWG | 300V | Red | Solid | 0.050 (1.27mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 28UL1007SLDBLA Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 28 AWG | 300V | Black | Solid | 0.046 (1.17mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 28MILW16878/1STRBRO Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | MIL-W-16878 | Active | 1 (Unlimited) | 28 AWG | 600V | Brown | 7/36 | 0.057 (1.45mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.011 0.28mm | RoHS Compliant | - | ||
![]() 26UL1007SLDGRE Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 26 AWG | 300V | Green | Solid | 0.050 (1.27mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 28UL1007SLDGRA Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 28 AWG | 300V | Gray | Solid | 0.046 (1.17mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 28PTFESTRWHI25 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | - | Active | 1 (Unlimited) | 28 AWG | 600V | White | 7/36 | 0.035 (0.89mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | - | RoHS Compliant | - | ||
![]() 28UL1007SLDBRO Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 28 AWG | 300V | Brown | Solid | 0.046 (1.17mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 26UL1007STRGRA Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 26 AWG | 300V | Gray | Solid | 0.050 (1.27mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 28PTFESTRVIO25 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | - | Active | 1 (Unlimited) | 28 AWG | 600V | Violet | 7/36 | 0.035 (0.89mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | - | RoHS Compliant | - | ||
![]() 26UL1007STRORA Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 26 AWG | 300V | Orange | Solid | 0.050 (1.27mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 |