- Cable Types
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Voltage
- Wire Gauge
- Product Status
- Series
Attribute column
Manufacturer
Remington Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16UL1015STRGRE25 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 16 AWG | 600V | Green | 26/30 | 0.124 (3.15mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 16UL1015STRORG25 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 16 AWG | 600V | Orange | 26/30 | 0.124 (3.15mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 16UL1007STRORA25 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 16 AWG | 300V | Orange | 26/30 | 0.094 (2.38mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 16UL1007SLDVIO25 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 28PTFESTRBLU25 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | - | Active | 1 (Unlimited) | 28 AWG | 600V | Blue | 7/36 | 0.035 (0.89mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | - | RoHS Compliant | - | ||
![]() 16UL1015STRBLU25 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 16 AWG | 600V | Blue | 26/30 | 0.124 (3.15mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 30PTFESTRORA25 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | - | Active | 1 (Unlimited) | 30 AWG | 600V | Orange | 7/38 | 0.032 (0.81mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | - | RoHS Compliant | - | ||
![]() 16STRORAUL142625 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | Spool | GPT | Active | 1 (Unlimited) | 16 AWG | 60V | Orange | 19/29 | 0.103 (2.62mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | - | RoHS Compliant | - | ||
![]() 16STRBROUL142625 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 44SS316L100 Remington Industries | In Stock | - | Datasheet | Steel, Stainless | - | Hook-Up | 925°C | Spool | - | Active | 1 (Unlimited) | 44 AWG | - | - | Solid | - | - | 100.0' 30.5m | - | RoHS Compliant | - | ||
![]() 30PTFESTRYEL25 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | - | Active | 1 (Unlimited) | 30 AWG | 600V | Yellow | 7/38 | 0.032 (0.81mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | - | RoHS Compliant | - | ||
![]() 30PTFESTRRED25 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | - | Active | 1 (Unlimited) | 30 AWG | 600V | Red | 7/38 | 0.032 (0.81mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | - | RoHS Compliant | - | ||
![]() 42SS316L100 Remington Industries | In Stock | - | Datasheet | Steel, Stainless | - | Hook-Up | 925°C | Spool | - | Active | 1 (Unlimited) | 42 AWG | - | - | Solid | - | - | 100.0' 30.5m | - | RoHS Compliant | - | ||
![]() 22N8025 Remington Industries | In Stock | - | Datasheet | Nichrome | - | Resistance Wire | 1177°C | Spool | - | Active | 1 (Unlimited) | 22 AWG | - | - | Solid | - | Corrosion Resistant, Heater Coil and Appliance Wire | 25.00' 7.62m | - | RoHS Compliant | ASTM B-267 | ||
![]() 30PTFESTRGRE25 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | - | Active | 1 (Unlimited) | 30 AWG | 600V | Green | 7/38 | 0.032 (0.81mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | - | RoHS Compliant | - | ||
![]() 16UL1007STRGRE25 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 16 AWG | 300V | Green | 26/30 | 0.094 (2.38mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 28SS316L25 Remington Industries | In Stock | - | Datasheet | Steel, Stainless | - | Hook-Up | 925°C | Spool | - | Active | 1 (Unlimited) | 28 AWG | - | - | Solid | - | - | 25.00' 7.62m | - | RoHS Compliant | - | ||
![]() 30N80100 Remington Industries | In Stock | - | Datasheet | Nichrome | - | Resistance Wire | 1177°C | Spool | - | Active | 1 (Unlimited) | 30 AWG | - | - | Solid | - | Corrosion Resistant, Heater Coil and Appliance Wire | 100.0' 30.5m | - | RoHS Compliant | ASTM B-267 | ||
![]() 22SS316L25 Remington Industries | In Stock | - | Datasheet | Steel, Stainless | - | Hook-Up | 925°C | Spool | - | Active | 1 (Unlimited) | 22 AWG | - | - | Solid | - | - | 25.00' 7.62m | - | RoHS Compliant | - | ||
![]() 28PTFESTRYEL25 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | - | Active | 1 (Unlimited) | 28 AWG | 600V | Yellow | 7/36 | 0.035 (0.89mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | - | RoHS Compliant | - |