- Cable Types
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Voltage
- Wire Gauge
- Product Status
- Series
Attribute column
Manufacturer
Remington Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 14UL1007STRGRA25 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14STRREDUL142625 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14UL1015STRGRA25 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 24UL1007SLDBLU Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 24 AWG | 300V | Blue | Solid | 0.053 (1.35mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 14UL1015STRRED25 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20SS316L25 Remington Industries | In Stock | - | Datasheet | Steel, Stainless | - | Hook-Up | 925°C | Spool | Active | 1 (Unlimited) | 20 AWG | - | - | Solid | - | - | 25.00' 7.62m | - | RoHS Compliant | - | ||
![]() 24UL1007SLDBLA Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 24 AWG | 300V | Black | Solid | 0.053 (1.35mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 14UL1015STRGRE25 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 24UL1007STRORA Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 24 AWG | 300V | Orange | Solid | 0.053 (1.35mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 14UL1007SLDBLU25 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 24UL1007STRGRE Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 24 AWG | 300V | Green | Solid | 0.053 (1.35mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 14STRGRAUL142625 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14UL1007SLDYEL25 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 24UL1007SLDGRE Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 24 AWG | 300V | Green | Solid | 0.053 (1.35mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 14UL1007STRRED25 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 24UL1007SLDORA Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 24 AWG | 300V | Orange | Solid | 0.053 (1.35mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 14UL1015STRWHI25 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26SS316L100 Remington Industries | In Stock | - | Datasheet | Steel, Stainless | - | Hook-Up | 925°C | Spool | Active | 1 (Unlimited) | 26 AWG | - | - | Solid | - | - | 100.0' 30.5m | - | RoHS Compliant | - | ||
![]() 26PTFESTRBLA25 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | Active | 1 (Unlimited) | 26 AWG | 600V | Black | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | - | RoHS Compliant | - | ||
![]() 24SS316L100 Remington Industries | In Stock | - | Datasheet | Steel, Stainless | - | Hook-Up | 925°C | Spool | Active | 1 (Unlimited) | 24 AWG | - | - | Solid | - | - | 100.0' 30.5m | - | RoHS Compliant | - |