- Cable Types
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Voltage
- Wire Gauge
- Product Status
- Series
Attribute column
Manufacturer
Remington Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22UL1007SLDYEL Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 22 AWG | 300V | Yellow | Solid | 0.058 (1.47mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 22UL1007SLDGRE Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 22 AWG | 300V | Green | Solid | 0.062 (1.57mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 14TCW25 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 22SS316L100 Remington Industries | In Stock | - | Datasheet | Steel, Stainless | - | Hook-Up | 925°C | Spool | Active | 1 (Unlimited) | 22 AWG | - | - | Solid | - | - | 100.0' 30.5m | - | RoHS Compliant | - | ||
![]() 24UL1007STRRED Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 24 AWG | 300V | Red | 7/32 | 0.056 (1.42mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 24PTFESTRVIO25 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | Active | 1 (Unlimited) | 24 AWG | 600V | Violet | 19/36 | 0.045 (1.14mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | - | RoHS Compliant | - | ||
![]() 22UL1007STRBLA Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 22 AWG | 300V | Black | 7/30 | 0.062 (1.57mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 22UL1015STRBLU Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 22 AWG | 600V | Blue | 7/30 | 0.095 (2.41mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 22UL1015STRGRA Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 22 AWG | 600V | Gray | 7/30 | 0.095 (2.41mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 22UL1007SLDBLU Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 22 AWG | 300V | Blue | Solid | 0.058 (1.47mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 22UL1015STRGRE Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 22 AWG | 600V | Green | 7/30 | 0.095 (2.41mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 18SS316L25 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1283/04T133BLA18 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 28SS316L100 Remington Industries | In Stock | - | Datasheet | Steel, Stainless | - | Hook-Up | 925°C | Spool | Active | 1 (Unlimited) | 28 AWG | - | - | Solid | - | - | 100.0' 30.5m | - | RoHS Compliant | - | ||
![]() 20UL1007SLDORA Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 20 AWG | 300V | Orange | Solid | 0.070 (1.78mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 24PTFESTRYEL25 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | Active | 1 (Unlimited) | 24 AWG | 600V | Yellow | 19/36 | 0.045 (1.14mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | - | RoHS Compliant | - | ||
![]() 20UL1007SLDYEL Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 20 AWG | 300V | Yellow | Solid | 0.070 (1.78mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 24UL1015STRGRA Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 24 AWG | 600V | Gray | 7/32 | 0.088 (2.24mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 24UL1015STRBLA Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 24 AWG | 600V | Black | 7/32 | 0.088 (2.24mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 20SS316L100 Remington Industries | In Stock | - | Datasheet | Steel, Stainless | - | Hook-Up | 925°C | Spool | Active | 1 (Unlimited) | 20 AWG | - | - | Solid | - | - | 100.0' 30.5m | - | RoHS Compliant | - |