- Cable Types
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Voltage
- Wire Gauge
- Product Status
- Series
Attribute column
Manufacturer
Remington Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16GPTSTRBLU100 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 12STRWHITHHN50 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 16GPTSTRYEL100 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PTFESTRBLU100 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | - | Active | 1 (Unlimited) | 26 AWG | 600V | Blue | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0' 30.5m | - | RoHS Compliant | - | ||
![]() 16UL1007SLDVIO Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 16 AWG | 300V | Violet | Solid | 0.094 (2.38mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 18UL1007STRWHI Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 18 AWG | 300V | White | 16/30 | 0.073 (1.85mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 26SS316L1000 Remington Industries | In Stock | - | Datasheet | Steel, Stainless | - | Hook-Up | 925°C | Spool | - | Active | 1 (Unlimited) | 26 AWG | - | - | Solid | - | - | 1000.0' 304.8m | - | RoHS Compliant | - | ||
![]() 18PTFESTRYEL25 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 16STRBROUL1426100 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | Spool | GPT | Active | 1 (Unlimited) | 16 AWG | 60V | Brown | 19/29 | 0.103 (2.62mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0' 30.5m | - | RoHS Compliant | - | ||
![]() 16STRREDUL1426100 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | Spool | GPT | Active | 1 (Unlimited) | 16 AWG | 60V | Red | 19/29 | 0.103 (2.62mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0' 30.5m | - | RoHS Compliant | - | ||
![]() 26PTFESTRBRO100 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | - | Active | 1 (Unlimited) | 26 AWG | 600V | Brown | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0' 30.5m | - | RoHS Compliant | - | ||
![]() 26PTFESTRGRA100 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | - | Active | 1 (Unlimited) | 26 AWG | 600V | Gray | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0' 30.5m | - | RoHS Compliant | - | ||
![]() 16STRBLAUL1426100 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PTFESTRWHI100 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | - | Active | 1 (Unlimited) | 26 AWG | 600V | White | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0' 30.5m | - | RoHS Compliant | - | ||
![]() 12STRBLATHHN50 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PTFESTRVIO100 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | - | Active | 1 (Unlimited) | 26 AWG | 600V | Violet | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0' 30.5m | - | RoHS Compliant | - | ||
![]() 24UL1007SLDGRE250 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 24 AWG | 300V | Green | Solid | 0.053 (1.35mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 16GPTSTRGRE100 Remington Industries | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~85°C | Spool | GPT | Active | 1 (Unlimited) | 16 AWG | 60V | Green | 19/29 | 0.103 (2.62mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0' 30.5m | - | RoHS Compliant | - | ||
![]() 16PTFESTRBRO25 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 16PTFESTRWHI25 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - |