- Cable Types
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Voltage
- Wire Gauge
- Product Status
- Series
Attribute column
Manufacturer
Remington Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22TCW25 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | - | Hook-Up | - | Spool | - | Active | 1 (Unlimited) | 22 AWG | - | - | Solid | - | - | 25.00' 7.62m | - | RoHS Compliant | ASTM B-3 | ||
![]() 18UL1007SLDGRA25 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 18 AWG | 300V | Gray | Solid | 0.073 (1.85mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 28TCW25 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | - | Hook-Up | - | Spool | - | Active | 1 (Unlimited) | 28 AWG | - | - | Solid | - | - | 25.00' 7.62m | - | RoHS Compliant | ASTM B-3 | ||
![]() 18UL1015STRGRE25 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 18 AWG | 600V | Green | 16/30 | 0.110 (2.79mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 26STRVIOMILW25 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | MIL-W-16878 | Active | 1 (Unlimited) | 26 AWG | 600V | Violet | 7/34 | 0.061 (1.55mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | 0.011 0.28mm | RoHS Compliant | - | ||
![]() 18UL1007SLDRED25 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26N8025 Remington Industries | In Stock | - | Datasheet | Nichrome | - | Resistance Wire | 1177°C | Spool | - | Active | 1 (Unlimited) | 26 AWG | - | - | Solid | - | Corrosion Resistant, Heater Coil and Appliance Wire | 25.00' 7.62m | - | RoHS Compliant | ASTM B-267 | ||
![]() 26STRYELMILW25 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | MIL-W-16878 | Active | 1 (Unlimited) | 26 AWG | 600V | Yellow | 7/34 | 0.061 (1.55mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | 0.011 0.28mm | RoHS Compliant | - | ||
![]() 20UL1015STRVIO25 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 20 AWG | 600V | Violet | 10/30 | 0.100 (2.54mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 18UL1015STRRED25 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 32N80100 Remington Industries | In Stock | - | Datasheet | Nichrome | - | Resistance Wire | 1177°C | Spool | - | Active | 1 (Unlimited) | 32 AWG | - | - | Solid | - | Corrosion Resistant, Heater Coil and Appliance Wire | 100.0' 30.5m | - | RoHS Compliant | ASTM B-267 | ||
![]() 18UL1015STRVIO25 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 18 AWG | 600V | Violet | 16/30 | 0.110 (2.79mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 24TCW25 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | - | Hook-Up | - | Spool | - | Active | 1 (Unlimited) | 24 AWG | - | - | Solid | - | - | 25.00' 7.62m | - | RoHS Compliant | ASTM B-3 | ||
![]() 18UL1007STRGRA25 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 18 AWG | 300V | Gray | 16/30 | 0.073 (1.85mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 18UL1015STRBLA25 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 18 AWG | 600V | Black | 16/30 | 0.110 (2.79mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 26UL1007SLDRED25 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 26 AWG | 300V | Red | Solid | 0.050 (1.27mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 18TCW25 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | - | Hook-Up | - | Spool | - | Active | 1 (Unlimited) | 18 AWG | - | - | Solid | - | - | 25.00' 7.62m | - | RoHS Compliant | ASTM B-3 | ||
![]() 20UL1015STRGRE25 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 20 AWG | 600V | Green | 10/30 | 0.100 (2.54mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 18STRWHIUL142625 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 18UL1007STRGRE25 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 18 AWG | 300V | Green | 16/30 | 0.073 (1.85mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 |