- Cable Types
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Voltage
- Wire Gauge
- Product Status
- Series
Attribute column
Manufacturer
Remington Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24UL1015STRVIO Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 24 AWG | 600V | Violet | 7/32 | 0.088 (2.24mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 22UL1015STRVIO Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 22 AWG | 600V | Violet | 7/30 | 0.095 (2.41mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 22UL1015STRBLA Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 22 AWG | 600V | Black | 7/30 | 0.095 (2.41mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 24UL1015STRBLU Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 24 AWG | 600V | Blue | 7/32 | 0.088 (2.24mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 22UL1007STRVIO Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 22 AWG | 300V | Violet | 7/30 | 0.062 (1.57mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 24UL1015STRWHI Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 24 AWG | 600V | White | 7/32 | 0.088 (2.24mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 22UL1007SLDWHI Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 22 AWG | 300V | White | Solid | 0.062 (1.57mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 24PTFESTRORA25 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | Active | 1 (Unlimited) | 24 AWG | 600V | Orange | 19/36 | 0.045 (1.14mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | - | RoHS Compliant | - | ||
![]() 26PTFESTRBLU25 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | Active | 1 (Unlimited) | 26 AWG | 600V | Blue | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | - | RoHS Compliant | - | ||
![]() 22UL1015STRYEL Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 22 AWG | 600V | Yellow | 7/30 | 0.095 (2.41mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 20UL1007SLDVIO Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 20 AWG | 300V | Violet | Solid | 0.070 (1.78mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 14SS316L25 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PTFESTRWHI25 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | Active | 1 (Unlimited) | 26 AWG | 600V | White | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | - | RoHS Compliant | - | ||
![]() 20UL1007STRBRO Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 20 AWG | 300V | Brown | 10/30 | 0.070 (1.78mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 20UL1007SLDGRA Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20UL1007STRRED Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 20 AWG | 300V | Red | 10/30 | 0.070 (1.78mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 20UL1007SLDGRE Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | Active | 1 (Unlimited) | 20 AWG | 300V | Green | Solid | 0.070 (1.78mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 30SS316L500 Remington Industries | In Stock | - | Datasheet | Steel, Stainless | - | Hook-Up | 925°C | Spool | Active | 1 (Unlimited) | 30 AWG | - | - | Solid | - | - | 500.0' 152.4m | - | RoHS Compliant | - | ||
![]() 22PTFESTRRED25 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | Active | 1 (Unlimited) | 22 AWG | 600V | Red | 19/34 | 0.051 (1.30mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | - | RoHS Compliant | - | ||
![]() 24PTFESTRGRA25 Remington Industries | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | 200°C | Spool | Active | 1 (Unlimited) | 24 AWG | 600V | Gray | 19/36 | 0.045 (1.14mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00' 7.62m | - | RoHS Compliant | - |