- Cable Types
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Voltage
- Wire Gauge
- Product Status
- Series
Attribute column
Manufacturer
Remington Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Mfr | Package | Product Status | Operating Temperature | Series | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24UL1015TPCGRA500 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | Remington Industries | Bulk | Active | 105°C | - | 24 AWG | 600V | Gray | 7/32 | 0.086 (2.18mm) | - | 500.0 (152.4m) | 0.030 (0.76mm) | - | ||
![]() 20UL1015TPCBLA100 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | Remington Industries | Bulk | Active | 105°C | - | 20 AWG | 600V | Black | 10/30 | 0.099 (2.51mm) | - | 100.0 (30.5m) | 0.030 (0.76mm) | - | ||
![]() 20UL1007TPCBLA25 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | Remington Industries | Bulk | Active | 105°C | - | 20 AWG | 300V | Black | 10/30 | 0.067 (1.70mm) | - | 25.00 (7.62m) | 0.015 (0.38mm) | - | ||
![]() 22UL1015TPCGRA25 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | Hook-Up | Remington Industries | Bag | Active | 105°C | - | 22 AWG | 600V | Gray | 7/30 | 0.094 (2.38mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.030 (0.76mm) | UL Style 1015 | ||
![]() 18UL1015TPCBLA250 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | Remington Industries | Bulk | Active | 105°C | - | 18 AWG | 600V | Black | 16/30 | 0.108 (2.74mm) | - | 250.0 (76.2m) | 0.030 (0.76mm) | - | ||
![]() 20UL1007TPCBLU100 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | Remington Industries | Bulk | Active | 105°C | - | 20 AWG | 300V | Blue | 10/30 | 0.067 (1.70mm) | - | 100.0 (30.5m) | 0.015 (0.38mm) | - | ||
![]() 22UL1015TPCRED25 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | Hook-Up | Remington Industries | Bag | Active | 105°C | - | 22 AWG | 600V | Red | 7/30 | 0.094 (2.38mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.030 (0.76mm) | UL Style 1015 | ||
![]() 22UL1007TPCBLA100 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | Hook-Up | Remington Industries | Bag | Active | 105°C | - | 22 AWG | 300V | Black | 7/30 | 0.062 (1.57mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0 (30.5m) | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 18UL1007TPCWHI100 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | Remington Industries | Bulk | Active | 105°C | - | 18 AWG | 300V | White | 16/30 | 0.079 (2.01mm) | - | 100.0 (30.5m) | 0.015 (0.38mm) | - | ||
![]() 20UL1015TPCBRO100 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | Remington Industries | Bulk | Active | 105°C | - | 20 AWG | 600V | Brown | 10/30 | 0.099 (2.51mm) | - | 100.0 (30.5m) | 0.030 (0.76mm) | - | ||
![]() 20UL1015TPCVIO1000 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | Remington Industries | Bulk | Active | 105°C | - | 20 AWG | 600V | Violet | 10/30 | 0.099 (2.51mm) | - | 1000.0 (304.8m) | 0.030 (0.76mm) | - | ||
![]() 22UL1015TPCWHI25 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | Hook-Up | Remington Industries | Bag | Active | 105°C | - | 22 AWG | 600V | White | 7/30 | 0.094 (2.38mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.030 (0.76mm) | UL Style 1015 | ||
![]() 18UL1007TPCGRA500 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | Remington Industries | Bulk | Active | 105°C | - | 18 AWG | 300V | Gray | 16/30 | 0.079 (2.01mm) | - | 500.0 (152.4m) | 0.015 (0.38mm) | - | ||
![]() 24UL1015TPCVIO1000 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | Remington Industries | Bulk | Active | 105°C | - | 24 AWG | 600V | Violet | 7/32 | 0.086 (2.18mm) | - | 1000.0 (304.8m) | 0.030 (0.76mm) | - | ||
![]() 24UL1007TPCWHI100 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | Hook-Up | Remington Industries | Bag | Active | 105°C | - | 24 AWG | 300V | White | 7/32 | 0.056 (1.42mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0 (30.5m) | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 22UL1015TPCVIO500 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | Hook-Up | Remington Industries | Bag | Active | 105°C | - | 22 AWG | 600V | Violet | 7/30 | 0.094 (2.38mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0 (152.4m) | 0.030 (0.76mm) | UL Style 1015 | ||
![]() 22UL1015TPCGRE25 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | Hook-Up | Remington Industries | Bag | Active | 105°C | - | 22 AWG | 600V | Green | 7/30 | 0.094 (2.38mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.030 (0.76mm) | UL Style 1015 | ||
![]() 20UL1007TPCGRE500 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | Remington Industries | Bulk | Active | 105°C | - | 20 AWG | 300V | Green | 10/30 | 0.067 (1.70mm) | - | 500.0 (152.4m) | 0.015 (0.38mm) | - | ||
![]() 24UL1015TPCYEL250 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | Remington Industries | Bulk | Active | 105°C | - | 24 AWG | 600V | Yellow | 7/32 | 0.086 (2.18mm) | - | 250.0 (76.2m) | 0.030 (0.76mm) | - | ||
![]() 22UL1015TPCORA25 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | Hook-Up | Remington Industries | Bag | Active | 105°C | - | 22 AWG | 600V | Orange | 7/30 | 0.094 (2.38mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.030 (0.76mm) | UL Style 1015 |