- Cable Types
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Voltage
- Wire Gauge
- Product Status
- Series
Attribute column
Manufacturer
Remington Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Capacitance Tolerance | Lead Free Status / RoHS Status | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Capacitance | Power Rating | Resistor Type | Failure Rate | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | 1st Connector | 2nd Connector | Insertion Loss | Cable Diameter | Resistance Tolerance | Fiber Type | Color - Connectors | Return Loss | Color - Cable | Bend Radius | Features | Product Length | Product Width | Height Seated (Max) | Length | Length - Overall | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 18UL1015TPCBRO500 Remington | In Stock | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | Remington Industries | Bulk | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | Brown | 16/30 | 0.108 (2.74mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500.0 (152.4m) | - | 0.030 (0.76mm) | - | ||
![]() 14STRGREGXL1000 Remington Industries | In Stock | - | Datasheet | - | - | Copper, Bare | Polyethylene (XLPE) | 14STR | Hook-Up, Automotive | - | - | Remington Industries | - | - | 125°C | Spool | GXL | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | 60V | Green | 19/27 | 0.114" (2.89mm) | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | - | - | 1000.0'' (304.8m) | - | 0.019" (0.48mm) | - | ||
![]() 24UL1015TPCBLU250 Remington | In Stock | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | Remington Industries | Bulk | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | Blue | 7/32 | 0.086 (2.18mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250.0 (76.2m) | - | 0.030 (0.76mm) | - | ||
![]() 22UL1007TPCVIO25 Remington | In Stock | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | Remington Industries | Bag | Active | 105°C | - | - | - | - | - | - | - | 50.0000 ppm/°C | - | 15 kOhm | - | - | - | 0.5 W | Industrial | - | 22 AWG | 300V | Violet | 7/30 | 0.062 (1.57mm) | - | - | - | - | 1 | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 6.1 | - | - | 25.00 (7.62m) | - | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 20UL1015TPCORA500 Remington | In Stock | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | Remington Industries | Bulk | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | Orange | 10/30 | 0.099 (2.51mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500.0 (152.4m) | - | 0.030 (0.76mm) | - | ||
![]() 24UL1007TPCYEL25 Remington | In Stock | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | Hook-Up | 10% | - | Remington Industries | Bag | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | 0.47 uF | - | - | - | 24 AWG | 300V | Yellow | 7/32 | 0.056 (1.42mm) | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 3.2 mm | 3.2 x 1.6 x 1.27 mm | - | 25.00 (7.62m) | - | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 20UL1007TPCRED500 Remington | In Stock | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | Remington Industries | Bulk | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 300V | Red | 10/30 | 0.067 (1.70mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500.0 (152.4m) | - | 0.015 (0.38mm) | - | ||
![]() 18UL1007TPCRED250 Remington | In Stock | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | Remington Industries | Bulk | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 300V | Red | 16/30 | 0.079 (2.01mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250.0 (76.2m) | - | 0.015 (0.38mm) | - | ||
![]() 18UL1015TPCBLU1000 Remington | In Stock | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | Remington Industries | Bulk | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | Blue | 16/30 | 0.108 (2.74mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0 (304.8m) | - | 0.030 (0.76mm) | - | ||
![]() 24UL1015TPCBLA1000 Remington | In Stock | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | Remington Industries | Bulk | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | Black | 7/32 | 0.086 (2.18mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0 (304.8m) | - | 0.030 (0.76mm) | - | ||
![]() 24UL1007TPCRED100 Remington | In Stock | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | Remington Industries | Bag | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | Red | 7/32 | 0.056 (1.42mm) | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | - | - | 100.0 (30.5m) | - | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 22UL1015TPCBRO25 Remington | In Stock | - | - | 0805 (2012 Metric) | 0805 | - | Poly-Vinyl Chloride (PVC) | RS73F2ART | Hook-Up | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Active | -55°C ~ 155°C | - | RS73-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | - | 2 | ±25ppm/°C | - | 910 kOhms | Thick Film | 0.25W, 1/4W | - | - | - | - | 22 AWG | 600V | Brown | 7/30 | 0.094 (2.38mm) | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 0.023 (0.60mm) | 25.00 (7.62m) | - | 0.030 (0.76mm) | AEC-Q200 | ||
![]() 20UL1007TPCBRO250 Remington | In Stock | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | Remington Industries | Bulk | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 300V | Brown | 10/30 | 0.067 (1.70mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250.0 (76.2m) | - | 0.015 (0.38mm) | - | ||
![]() 24UL1015TPCYEL1000 Remington | In Stock | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | Remington Industries | Bulk | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | Yellow | 7/32 | 0.086 (2.18mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000.0 (304.8m) | - | 0.030 (0.76mm) | - | ||
![]() 20UL1007TPCBRO25 Remington | In Stock | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | Remington Industries | Bulk | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 300V | Brown | 10/30 | 0.067 (1.70mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.00 (7.62m) | - | 0.015 (0.38mm) | - | ||
![]() 24UL1015TPCORA25 Remington | In Stock | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | Remington Industries | Bulk | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | Orange | 7/32 | 0.086 (2.18mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.00 (7.62m) | - | 0.030 (0.76mm) | - | ||
![]() 22UL1007TPCRED100 Remington | In Stock | - | - | Axial | Axial | - | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | Remington Industries | Bag | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | - | 2 | ±100ppm/°C | - | 453 kOhms | Metal Film | 0.5W, 1/2W | - | - | - | -- | 22 AWG | 300V | Red | 7/30 | 0.062 (1.57mm) | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | -- | 100.0 (30.5m) | - | 0.015 (0.38mm) | UL Style 1007 | ||
![]() 20UL1007TPCGRA250 Remington | In Stock | - | - | Axial | Axial | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | Remington Industries | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/3, RN70 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | - | 2 | ±100ppm/°C | - | 243 Ohms | Metal Film | 0.75W, 3/4W | - | - | - | -- | 20 AWG | 300V | Gray | 10/30 | 0.067 (1.70mm) | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | -- | 250.0 (76.2m) | - | 0.015 (0.38mm) | - | ||
![]() 18UL1007TPCBLA250 Remington | In Stock | - | - | - | - | Copper, Bare | -- | - | Trunk | - | -- | Remington Industries | Bulk | Active | -- | - | -- | - | - | Active | -- | - | - | Multimode, Simplex | - | - | - | - | - | - | - | 18 AWG | 300V | Black | 16/30 | 0.079 (2.01mm) | MPO | MPO | 0.82dB | 0.24 (6.2mm) | - | 62.5/125 | Black | -- | Orange | -- | Plenum, Riser | - | - | - | 250.0 (76.2m) | 160.0 (48.8m) | 0.015 (0.38mm) | OFNP, OFNR | ||
![]() 22UL1007TPCRED1000 Remington | In Stock | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | Remington Industries | Bag | Active | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 300V | Red | 7/30 | 0.062 (1.57mm) | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | - | - | 1000.0 (304.8m) | - | 0.015 (0.38mm) | UL Style 1007 |