- Cable Types
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Voltage
- Wire Gauge
- Product Status
- Series
Attribute column
Manufacturer
Remington Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Mfr | Package | Product Status | Operating Temperature | Series | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 14STRBLUGXL500 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | 14STR | Hook-Up, Automotive | Remington Industries | Spool | Active | 125°C | GXL | 14 AWG | 60V | Blue | 19/27 | 0.114 (2.89mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0 (152.4m) | 0.019 (0.48mm) | - | ||
![]() 14STRVIOGXL100 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | 14STR | Hook-Up, Automotive | Remington Industries | Spool | Active | 125°C | GXL | 14 AWG | 60V | Violet | 19/27 | 0.114 (2.89mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0 (30.5m) | 0.019 (0.48mm) | - | ||
![]() 14STRYELGXL25 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | 14STR | Hook-Up, Automotive | Remington Industries | Spool | Active | 125°C | GXL | 14 AWG | 60V | Yellow | 19/27 | 0.114 (2.89mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.019 (0.48mm) | - | ||
![]() 16STRGRAGXL250 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | 16STR | Hook-Up, Automotive | Remington Industries | Spool | Active | 125°C | GXL | 16 AWG | 60V | Gray | 19/29 | 0.102 (2.59mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0 (76.2m) | 0.019 (0.48mm) | - | ||
![]() 16STRGRAGXL500 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | 16STR | Hook-Up, Automotive | Remington Industries | Spool | Active | 125°C | GXL | 16 AWG | 60V | Gray | 19/29 | 0.102 (2.59mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0 (152.4m) | 0.019 (0.48mm) | - | ||
![]() 14STRBLAGXL500 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | 14STR | Hook-Up, Automotive | Remington Industries | Spool | Active | 125°C | GXL | 14 AWG | 60V | Black | 19/27 | 0.114 (2.89mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0 (152.4m) | 0.019 (0.48mm) | - | ||
![]() 18STRGRAGXL25 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | 18STR | Hook-Up, Automotive | Remington Industries | Spool | Active | 125°C | GXL | 18 AWG | 60V | Gray | 19/30.5 | 0.091 (2.31mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.019 (0.48mm) | - | ||
![]() 16STRVIOGXL100 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | 16STR | Hook-Up, Automotive | Remington Industries | Spool | Active | 125°C | GXL | 16 AWG | 60V | Violet | 19/29 | 0.102 (2.59mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0 (30.5m) | 0.019 (0.48mm) | - | ||
![]() 1283/02T133RED300 Remington | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | 1283/02T | Hook-Up | Remington Industries | Bag | Active | 105°C | - | 2 AWG | - | Red | 133/23 | 0.452 (11.48mm) | Abrasion Resistant, Corrosion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.060 (1.52mm) | - | ||
![]() 1283/02T133BLA12 Remington | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | 1283/02T | Hook-Up | Remington Industries | Bag | Active | 105°C | - | 2 AWG | - | Black | 133/23 | 0.452 (11.48mm) | Abrasion Resistant, Corrosion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1.00 (0.30m) | 0.060 (1.52mm) | - | ||
![]() 1283/02T133BLA24 Remington | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | 1283/02T | Hook-Up | Remington Industries | Bag | Active | 105°C | - | 2 AWG | - | Black | 133/23 | 0.452 (11.48mm) | Abrasion Resistant, Corrosion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 2.00 (0.61m) | 0.060 (1.52mm) | - | ||
![]() 1283/02T133RED240 Remington | In Stock | - | - | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | 1283/02T | Hook-Up | Remington Industries | Bag | Active | 105°C | - | 2 AWG | - | Red | 133/23 | 0.452 (11.48mm) | Abrasion Resistant, Corrosion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 20.00 (6.10m) | 0.060 (1.52mm) | - | ||
![]() 16STRBROGXL250 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | 16STR | Hook-Up, Automotive | Remington Industries | Spool | Active | 125°C | GXL | 16 AWG | 60V | Brown | 19/29 | 0.102 (2.59mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0 (76.2m) | 0.019 (0.48mm) | - | ||
![]() 14STRBROGXL100 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | 14STR | Hook-Up, Automotive | Remington Industries | Spool | Active | 125°C | GXL | 14 AWG | 60V | Brown | 19/27 | 0.114 (2.89mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0 (30.5m) | 0.019 (0.48mm) | - | ||
![]() 18STRGREGXL250 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | 18STR | Hook-Up, Automotive | Remington Industries | Spool | Active | 125°C | GXL | 18 AWG | 60V | Green | 19/30.5 | 0.091 (2.31mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0 (76.2m) | 0.019 (0.48mm) | - | ||
![]() 14STRREDGXL1000 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | 14STR | Hook-Up, Automotive | Remington Industries | Spool | Active | 125°C | GXL | 14 AWG | 60V | Red | 19/27 | 0.114 (2.89mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0 (304.8m) | 0.019 (0.48mm) | - | ||
![]() 18STRORAGXL25 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | 18STR | Hook-Up, Automotive | Remington Industries | Spool | Active | 125°C | GXL | 18 AWG | 60V | Orange | 19/30.5 | 0.091 (2.31mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.019 (0.48mm) | - | ||
![]() 14STRREDGXL25 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | 14STR | Hook-Up, Automotive | Remington Industries | Spool | Active | 125°C | GXL | 14 AWG | 60V | Red | 19/27 | 0.114 (2.89mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.019 (0.48mm) | - | ||
![]() 16STRORAGXL100 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | 16STR | Hook-Up, Automotive | Remington Industries | Spool | Active | 125°C | GXL | 16 AWG | 60V | Orange | 19/29 | 0.102 (2.59mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0 (30.5m) | 0.019 (0.48mm) | - | ||
![]() 18STRORAGXL250 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | 18STR | Hook-Up, Automotive | Remington Industries | Spool | Active | 125°C | GXL | 18 AWG | 60V | Orange | 19/30.5 | 0.091 (2.31mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0 (76.2m) | 0.019 (0.48mm) | - |