- Cable Types
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Voltage
- Wire Gauge
- Product Status
- Series
Attribute column
Manufacturer
Remington Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Mfr | Package | Product Status | Operating Temperature | Series | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20STRBLATXL25 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | Hook-Up, Automotive | Remington Industries | Box | Active | 125°C | TXL | 20 AWG | 60V | Black | 7/28 | 0.070 (1.78mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | - | - | ||
![]() 16STRGRETXL25 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | Hook-Up, Automotive | Remington Industries | Box | Active | 125°C | TXL | 16 AWG | 60V | Green | 19/29 | 0.088 (2.24mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | - | - | ||
![]() 12STRREDTXL100 Remington | In Stock | - | - | Copper, Bare | Polyethylene (XLPE) | Hook-Up, Automotive | Remington Industries | Box | Active | 125°C | TXL | 12 AWG | 60V | Red | 19/25 | 0.128 (3.25mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0 (30.5m) | - | - | ||
![]() 16UL1061STRBRO1000 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 16 AWG | 300V | Brown | 26/30 | 0.080 (2.03mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0 (304.8m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 16UL1061STRRED100 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 16 AWG | 300V | Red | 26/30 | 0.080 (2.03mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0 (30.5m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 22UL1061STRYEL250 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 22 AWG | 300V | Yellow | 7/30 | 0.051 (1.30mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0 (76.2m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 18UL1061STRWHI25 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 18 AWG | 300V | White | 16/30 | 0.068 (1.73mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 26UL1061STRRED1000 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 26 AWG | 300V | Red | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0 (304.8m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 26UL1061STRVIO500 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 26 AWG | 300V | Violet | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0 (152.4m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 16UL1061STRGRA25 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 16 AWG | 300V | Gray | 26/30 | 0.080 (2.03mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 16UL1061STRVIO25 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 16 AWG | 300V | Violet | 26/30 | 0.080 (2.03mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 28UL1061STRORA1000 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 28 AWG | 300V | Orange | 7/36 | 0.035 (0.89mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0 (304.8m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 16UL1061STRRED250 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 16 AWG | 300V | Red | 26/30 | 0.080 (2.03mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0 (76.2m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 22UL1061STRBLA250 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 22 AWG | 300V | Black | 7/30 | 0.051 (1.30mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0 (76.2m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 16UL1061STRGRA250 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 16 AWG | 300V | Gray | 26/30 | 0.080 (2.03mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0 (76.2m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 24UL1061STRBRO250 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 24 AWG | 300V | Brown | 7/32 | 0.044 (1.12mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0 (76.2m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 26UL1061STRGRA25 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 26 AWG | 300V | Gray | 7/34 | 0.039 (0.99mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 22UL1061STRORA1000 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 22 AWG | 300V | Orange | 7/30 | 0.051 (1.30mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0 (304.8m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 20UL1061STRORA100 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 20 AWG | 300V | Orange | 7/28 | 0.057 (1.45mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0 (30.5m) | 0.010 (0.25mm) | UL Style 1061 | ||
![]() 22UL1061STRORA25 Remington | In Stock | - | - | Copper, Tinned | - | Hook-Up | Remington Industries | Bulk | Active | 80°C | - | 22 AWG | 300V | Orange | 7/30 | 0.051 (1.30mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.010 (0.25mm) | UL Style 1061 |