- Cable Types
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Voltage
- Wire Gauge
- Product Status
- Series
Attribute column
Manufacturer
Remington Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16GPTSTRBLU250 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 18STRWHIUL1426250 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | Spool | GPT | Active | 1 (Unlimited) | 18 AWG | 60V | White | 16/30 | 0.092 (2.34mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | - | RoHS Compliant | - | ||
![]() 18UL1007STRGRA250 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 18 AWG | 300V | Gray | 16/30 | 0.073 (1.85mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 18UL1007STRRED250 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 18 AWG | 300V | Red | 16/30 | 0.073 (1.85mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 26UL1007SLDRED500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 26 AWG | 300V | Red | Solid | 0.050 (1.27mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 16GPTSTRGRE250 Remington Industries | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~85°C | Spool | GPT | Active | 1 (Unlimited) | 16 AWG | 60V | Green | 19/29 | 0.103 (2.62mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | - | RoHS Compliant | - | ||
![]() 26UL1007SLDGRE500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 26 AWG | 300V | Green | Solid | 0.050 (1.27mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 26UL1007STRBLU500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 26 AWG | 300V | Blue | 7/34 | 0.050 (1.27mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 16STRBLAUL1426250 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 16STRYELUL1426250 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26UL1007STRORA500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 26 AWG | 300V | Orange | Solid | 0.050 (1.27mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 | ||
![]() 16STRGRAUL1426250 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | Spool | GPT | Active | 1 (Unlimited) | 16 AWG | 60V | Gray | 19/29 | 0.103 (2.62mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | - | RoHS Compliant | - | ||
![]() 18TCW250 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | - | Hook-Up | - | Spool | - | Active | 1 (Unlimited) | 18 AWG | - | - | Solid | - | - | 250.0' 76.2m | - | RoHS Compliant | ASTM B-3 | ||
![]() 16STRVIOUL1426250 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | Spool | GPT | Active | 1 (Unlimited) | 16 AWG | 60V | Violet | 19/29 | 0.103 (2.62mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | - | RoHS Compliant | - | ||
![]() 18UL1015STRBLA250 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 18 AWG | 600V | Black | 16/30 | 0.110 (2.79mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 16STRORAUL1426250 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 18UL1015STRYEL250 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 18 AWG | 600V | Yellow | 16/30 | 0.110 (2.79mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0' 76.2m | 0.030 0.76mm | RoHS Compliant | UL Style 1015 | ||
![]() 18UL1015STRBLU250 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 18UL1015STRRED250 Remington Industries | In Stock | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 22UL1007STRBLA500 Remington Industries | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | 105°C | Spool | - | Active | 1 (Unlimited) | 22 AWG | 300V | Black | 7/30 | 0.062 (1.57mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 500.0' 152.4m | 0.016 0.41mm | RoHS Compliant | UL Style 1007 |