- Base Product Number
- Color
- Diameter - Inside
- Diameter - Outside
- Features
- Length
- Material
- Material Flammability Rating
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Remington Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Material | Dielectric Material | Insert Material | Shell Material, Finish | Angle | Approvals | Base Product Number | Base/Housing Material | Body Orientation | Cable Types | Contact Finish Mating | Contact Materials | Contact Sizes | Current Transfer Ratio-Min | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting | NEMA Rating | Package | Primary Material | Product Status | RoHS | Side 1 Gender | Side 2 Gender | Termination Method | Voltage-Input | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Power (Watts) | Fastening Type | Power Rating | Contact Type | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Number of Positions Loaded | Current Rating | Shell Finish | Shell Size - Insert | Contact Finish | Number of Contacts | Efficiency | Voltage - Isolation | Housing Color | Output Type | Failure Rate | Wire Gauge | Note | Flange Feature | Number of Circuits | Current - Output (Max) | Connector Style | Number of Levels | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Number of Poles | Input Type | Voltage - Output | Contact Form | Shell Size, Connector Layout | Terminal Type | Temperature Range | Includes | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Form | Contact Layout, Typical | Output Connector | Number of Columns | Backset Spacing | Connector Usage | Type Attributes | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Heat Protection | Connection Type | Features | Product Length | IP Rating | Height | Height Seated (Max) | Length | Contact Finish Thickness | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3/4NYBLA1 Remington | In Stock | - | - | - | - | - | - | - | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | 3/4NYBLA | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | Wire Loom, Protective Hose | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | Heat Stabilized | - | Chemical Resistant, Impact Resistant | - | - | - | - | 1.00 (304.80mm, 12.00) | - | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 1/2NYBLA6 Remington | In Stock | - | - | Bright Tin | - | - | - | - | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | 1/2NYBLA | Thermoplastic | Straight | - | - | Copper Alloy/Steel | - | - | - | - | - | - | Remington Industries | Through Hole | - | Bulk | - | Active | - | - | - | Solder | - | - | 18 to 10, 18 AWG | -40 to 120 °C | - | - | - | - | - | - | - | - | - | - | Barrier Strip | - | - | - | - | - | Black | - | 1 | - | - | - | - | - | 11.1000 mm | - | - | - | - | - | - | - | - | 10 POS | - | - | Black | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | Heat Stabilized | - | Chemical Resistant, Impact Resistant | 112.97 mm | - | - | - | 6.00 (1.83m) | - | 0.518 (13.16mm) | 0.675 (17.15mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 3/4NYBLA10 Remington | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | - | Circular | Aluminum Alloy | - | Polyamide (PA6), Nylon 6 | - | Plastic | - | - | - | 3/4NYBLA | - | - | - | - | - | 16 (4), 20 (8) | - | -- | - | - | - | Remington Industries | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | - | Active | -- | - | - | - | Plug Housing | For Male Pins | - | 12 | - | - | - | Black | - | - | - | Bayonet Lock | - | Crimp | - | - | C | Shielded | Environment Resistant | - | - | Chromate over Cadmium | 15-97 | - | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | Heat Stabilized | - | Coupling Nut | - | - | - | - | 10.00 (3.05m) | - | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | -- | ||
![]() 1PEBLA500 Remington | In Stock | - | - | - | PCB Mount | - | - | - | - | - | - | Polyethylene (PE) | - | - | - | - | CSA, UR | 1PEBLA | - | - | - | - | - | - | - | - | WECO Electrical Connectors | 120-M-221/23 | - | Remington Industries | - | - | Bulk | - | Active | Yes | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | Wire Loom, Protective Hose | - | - | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 23 | - | - | - | - | - | -40-212 °F | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | 500 (152.40m) | - | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | UL94 HB | ||
![]() 3/4NYBLA8 Remington | In Stock | - | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | Polyamide (PA6), Nylon 6 | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Tin-Nickel Plated | - | - | DEY9 | - | - | - | - | Copper Alloy | - | - | - | - | - | - | ITT Cannon, LLC | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -55°C ~ 125°C | - | Original D | - | - | - | - | - | Solder | - | Receptacle, Female Sockets | Wire Loom, Protective Hose | - | 9 | - | - | - | Black | - | 2 | - | - | - | Signal | 7.5A | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | - | - | - | Machined | 1 (DE, E) | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | Heat Stabilized | - | - | - | - | - | - | 8.00 (2.44m) | 30.0µin (0.76µm) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 V-0 | ||
![]() 3/4PEBLA50 Remington | In Stock | - | - | - | - | - | - | - | - | - | - | Polyethylene (PE) | - | - | - | - | - | 3/4PEBLA | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | Wire Loom, Protective Hose | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | 50.00 (15.24m) | - | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 1/4PEBLA2 Remington | In Stock | - | - | - | - | - | - | - | - | - | - | Polyethylene (PE) | - | - | - | - | CSA, UL | 1/4PEBLA | - | - | - | - | - | - | - | - | Square D | 423014 | - | Remington Industries | - | NEMA 13;NEMA 4X | Bulk | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | Wire Loom, Protective Hose | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | 2.00 (0.61m) | - | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 1NYBLA100 Remington | In Stock | - | - | - | - | Axial | - | - | - | - | Axial | Polyamide (PA6), Nylon 6 | - | - | - | - | - | 1NYBLA | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | - | 2 | - | ±25ppm/°C | - | Wire Loom, Protective Hose | 350 Ohms | - | - | - | Metal Film | Black | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | Heat Stabilized | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | -- | 100 (30.48m) | - | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | FMVSS 302 | ||
![]() 3/4PEBLA15 Remington | In Stock | - | - | - | - | - | - | - | - | - | - | Iron | - | - | - | 45 Degrees | CSA, UL | 3/4PEBLA | - | - | - | - | - | - | - | - | Crouse-Hinds Commercial Products | LTBK15045 | - | Remington Industries | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | Wire Loom, Protective Hose | - | - | - | - | Metallic | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | Compression | Chemical Resistant, Impact Resistant | - | - | - | - | 15.00 (4.57m) | - | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 3/4PEBLA4 Remington | In Stock | - | - | - | - | - | - | 4 | - | - | - | Polyethylene (PE) | - | - | - | - | - | 3/4PEBLA | - | - | PUR | - | - | - | - | - | Murrelektronik | 7000-40201-6541600 | 250 VAC/250 VDC | Remington Industries | - | - | Bulk | - | Active | - | Male | Female | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | M12 Right Angle Male to M12 Straight Female, 4-pole | Wire Loom, Protective Hose | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | Chemical Resistant, Impact Resistant | - | IP66K/IP67 | - | - | 16 Meters | - | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 1/2NYBLA25 Remington | In Stock | - | - | - | Front Mount | - | - | 17 | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | 1/2NYBLA | - | - | - | - | - | - | - | - | Mencom | - | 300 VAC, 300 VDC | Remington Industries | - | - | Bulk | - | Active | Yes | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | Wire Loom, Protective Hose | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | Heat Stabilized | - | Chemical Resistant, Impact Resistant | - | IP67 | - | - | 1 m | - | 0.518 (13.16mm) | 0.675 (17.15mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 3/8PEBLA3 Remington | In Stock | - | - | - | - | - | - | - | - | - | - | Polyethylene (PE) | - | - | - | - | - | 3/8PEBLA | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | Case | - | Active | - | - | - | - | 100 ~ 240 VAC | - | - | -40°C ~ 85°C | - | DT070B (72W) | - | - | - | - | - | - | - | - | Wire Loom, Protective Hose | - | - | - | - | - | Black | ITE (Commercial) | - | 72 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Level VI | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | IEC 320-C14 | 24V | - | - | - | - | - | - | - | - | Desktop | - | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. | - | - | - | Convoluted, Corrugated | - | - | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | 3.00 (0.91m) | - | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 1/4NYBLA2 Remington | In Stock | - | - | - | - | - | - | - | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | 1/4NYBLA | - | - | - | - | - | - | - | - | - | - | - | SHARP/Socle Technology | - | - | Tape & Reel (TR) | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Loom, Protective Hose | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | Heat Stabilized | - | Chemical Resistant, Impact Resistant | - | - | - | - | 2.00 (0.61m) | - | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 1/2NYBLA1 Remington | In Stock | - | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | 1/2NYBLA | - | - | - | - | - | - | - | -- | - | - | - | Remington Industries | - | - | Bulk | - | Active | - | - | - | - | - | -- | - | -- | Bulk | MM22 | - | - | Active | -- | - | Solder | - | Plug, Male Pins | Wire Loom, Protective Hose | - | 5 | - | - | - | Green | - | 2 | - | - | - | - | - | -- | - | - | - | All | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Rack and Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | Convoluted, Corrugated | - | - | - | Heat Stabilized | - | Screwlocks | - | - | - | - | 1.00 (304.80mm, 12.00) | 30.0µin (0.76µm) | 0.518 (13.16mm) | 0.675 (17.15mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | -- | ||
![]() 3/8PEBLA2 Remington | In Stock | - | - | - | - | - | - | - | - | - | - | Polyethylene (PE) | - | - | - | - | - | 3/8PEBLA | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | Wire Loom, Protective Hose | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | 2.00 (0.61m) | - | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 1PEBLA2 Remington | In Stock | - | - | - | - | - | - | - | - | - | - | Polyethylene (PE) | - | - | - | - | - | 1PEBLA | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | Wire Loom, Protective Hose | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | 2.00 (0.61m) | - | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | UL94 HB | ||
![]() 1/4PEBLA25 Remington | In Stock | - | - | - | - | - | - | - | - | - | - | Polyethylene (PE) | - | - | - | - | - | 1/4PEBLA | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | - | - | Wire Loom, Protective Hose | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | 25.00 (7.62m) | - | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 1/2PEBLA12 Remington | In Stock | - | - | - | - | - | - | - | - | - | - | Polyethylene (PE) | - | - | - | - | - | 1/2PEBLA | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | Active | - | - | - | - | - | Wire Loom, Protective Hose | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | 12.00 (3.66m) | - | 0.518 (13.16mm) | 0.675 (17.15mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 1PEBLA250 Remington | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | - | - | Aluminum | - | Polyethylene (PE) | - | - | - | - | - | 1PEBLA | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | Glenair | - | - | Retail Package | Metal | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | - | Solder | - | Plug, Male Pins | Wire Loom, Protective Hose | - | - | - | - | - | Silver | - | - | - | Threaded | - | - | - | - | D | - | - | - | - | Electroless Nickel | 24-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | Ground | - | - | - | - | 250 (76.20m) | - | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | UL94 HB | ||
![]() 1PEBLA10 Remington | In Stock | - | - | - | - | - | - | - | - | - | - | Polyethylene (PE) | - | - | - | - | - | 1PEBLA | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | - | Active | - | - | - | - | - | 150 V | - | -40°C ~ 85°C | - | - | - | 1 % | - | - | - | - | 50 ppm/°C | - | Wire Loom, Protective Hose | 2.05 MΩ | - | 155 °C | -55 °C | Thin Film | Black | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | Chemical Resistant, Impact Resistant | - | - | 650 µm | - | 10.00 (3.05m) | - | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | UL94 HB |