- Base Product Number
- Color
- Diameter - Inside
- Diameter - Outside
- Features
- Length
- Material
- Material Flammability Rating
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Remington Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Dielectric Material | Shape | Package Cooled | Material Finish | Surface Mount Land Size | Approvals | Base Product Number | Coding | Connection side A | Connection side B | Connections | Connector standard | Content | Degree of protection (IP) | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Mfr | Mounting Styles | No. of pins | Nominal current | Nominal current - rounded value | Nominal voltage | Outside Ø | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rated current In | RoHS | Shaft Type | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Color | Applications | Capacitance | Frequency | Frequency Stability | Output Voltage | Output Type | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Ripple Current @ Low Frequency | Operating Mode | Frequency Tolerance | Type Attributes | Heat Protection | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Input Voltage | IP Rating | Mating Connector | Diameter | Height Seated (Max) | Length | Width | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3/4PEBLA10 Remington | In Stock | - | - | - | - | Polyethylene (PE) | - | - | - | - | - | - | 3/4PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | - | 10.00 (3.05m) | - | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | - | ||
![]() 1/4PEBLA20 Remington | In Stock | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | 1/4PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | pushPIN™ | - | - | Active | - | - | Top Mount | Black | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.66°C/W @ 100 LFM | - | - | - | - | Convoluted, Corrugated | - | -- | -- | Chemical Resistant, Impact Resistant | - | - | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | - | ||
![]() 1NYBLA3 Remington | In Stock | - | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | - | 1NYBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | Heat Stabilized | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | - | 3.00 (0.91m) | - | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | FMVSS 302 | - | ||
![]() 1/4NYBLA15 Remington | In Stock | - | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | - | 1/4NYBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | Heat Stabilized | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | - | 15.00 (4.57m) | - | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | - | ||
![]() 1/2NYBLA20 Remington | In Stock | - | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | - | 1/2NYBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | Heat Stabilized | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | - | 20.00 (6.10m) | - | 0.518 (13.16mm) | 0.675 (17.15mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | - | ||
![]() 3/4NYBLA50 Remington | In Stock | - | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | - | 3/4NYBLA | A | Cable, open end | M8 socket, straight | Open end cable | Sensor connector | 1pc(s) | - | - | - | - | 1526282 | - | - | Remington Industries | - | 4 | 4A | 4A | 48V AC,60V DC | 1.17mm | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | SAC-4P- 5,0-PVC/M 8FS BK | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | Heat Stabilized | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | - | 50.00 (15.24m) | - | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | - | ||
![]() 3/4PEBLA500 Remington | In Stock | - | - | Through Hole | Radial | Polyethylene (PE) | Polypropylene (PP), Metallized | - | - | - | - | - | 3/4PEBLA | - | - | - | - | - | - | - | -- | - | - | - | - | - | Remington Industries | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | 160V | 250V | -55°C ~ 110°C | Bulk | MKP385 | 1.240 L x 0.709 W (31.50mm x 18.00mm) | ±5% | Active | -- | PC Pins | Wire Loom, Protective Hose | Black | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 5.1µF | - | - | - | - | - | 1.083 (27.50mm) | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | -- | - | - | - | - | 1.102 (28.00mm) | 500 (152.40m) | - | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | -- | ||
![]() 3/4PEBLA2 Remington | In Stock | - | - | Through Hole | Radial, Can | Polyethylene (PE) | - | - | - | - | -- | - | 3/4PEBLA | - | - | - | - | - | - | - | -- | 2000 Hrs @ 85°C | - | - | - | - | Remington Industries | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | 10V | - | - | -40°C ~ 85°C | Bulk | EKA | 0.630 Dia (16.00mm) | ±20% | Active | -- | - | Wire Loom, Protective Hose | Black | General Purpose | 15000µF | - | - | - | - | 50 mOhm @ 120Hz | 0.295 (7.50mm) | Polar | - | - | - | - | 3.284A @ 120Hz | - | - | Convoluted, Corrugated | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | 1.476 (37.50mm) | 2.00 (0.61m) | - | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | -- | ||
![]() 1/4NYBLA6 Remington | In Stock | - | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | - | 1/4NYBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | Heat Stabilized | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | - | 6.00 (1.83m) | - | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | - | ||
![]() 1/4NYBLA12 Remington | In Stock | - | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | - | 1/4NYBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | Heat Stabilized | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | - | 12.00 (3.66m) | - | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | - | ||
![]() 3/4PEBLA3 Remington | In Stock | - | - | - | - | Polyethylene (PE) | - | - | - | - | - | - | 3/4PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | - | 3.00 (0.91m) | - | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | - | ||
![]() 3/8NYBLA250 Remington | In Stock | - | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | - | 3/8NYBLA | - | - | - | - | - | - | IP67 | - | - | - | - | - | Gold | Remington Industries | - | - | - | - | - | - | Bulk | -40 - 80 | -25 - 80 | Active | 4 | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | Heat Stabilized | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | - | 250 (76.20m) | - | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | - | ||
![]() 1NYBLA250 Remington | In Stock | - | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | - | 1NYBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | Heat Stabilized | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | - | 250 (76.20m) | - | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | FMVSS 302 | - | ||
![]() 3/4PEBLA5 Remington | In Stock | - | - | - | - | Polyethylene (PE) | - | - | - | - | - | - | 3/4PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | - | 5.00 (1.52m) | - | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | - | ||
![]() 3/4NYBLA5 Remington | In Stock | - | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | - | 3/4NYBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | Heat Stabilized | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | - | 5.00 (1.52m) | - | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | - | ||
![]() 1NYBLA2 Remington | In Stock | - | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | - | 1NYBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | Heat Stabilized | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | - | 2.00 (0.61m) | - | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | FMVSS 302 | - | ||
![]() 3/8PEBLA4 Remington | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Polyethylene (PE) | - | - | - | - | - | - | 3/8PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | MHz Crystal | Black | - | - | 27 MHz | ±15ppm | - | - | 150 Ohms | - | - | - | - | - | 10pF | - | Fundamental | ±15ppm | Convoluted, Corrugated | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | 0.018 (0.45mm) | 4.00 (1.22m) | - | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | - | ||
![]() 1/2NYBLA10 Remington | In Stock | - | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | - | 1/2NYBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | Heat Stabilized | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | - | 10.00 (3.05m) | - | 0.518 (13.16mm) | 0.675 (17.15mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | - | ||
![]() 3/8NYBLA5 Remington | In Stock | - | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | CE | 3/8NYBLA | - | - | - | - | - | - | - | - | - | Dynapar | - | HA62500500600 | - | Remington Industries | Shafted | - | - | - | - | - | Bulk | - | - | Active | - | Yes | Single Ended | - | - | - | 0 to 70 Degrees C | - | - | - | - | - | - | End Mount Connector | Wire Loom, Protective Hose | Black | - | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | Heat Stabilized | - | - | Chemical Resistant, Impact Resistant | 5~26 VDC | IP66 | Not Included | - | - | 5.00 (1.52m) | - | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | - | ||
![]() 3/8NYBLA50 Remington | In Stock | - | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | - | 3/8NYBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | Heat Stabilized | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | - | 50.00 (15.24m) | - | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | - |