- Base Product Number
- Color
- Diameter - Inside
- Diameter - Outside
- Features
- Length
- Material
- Material Flammability Rating
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Remington Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Type | Color | Type Attributes | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3/4PEBLA100 Remington | In Stock | - | - | Polyethylene (PE) | 3/4PEBLA | Remington Industries | Bulk | Active | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Chemical Resistant, Impact Resistant | 100 (30.48m) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 1PEBLA6 Remington | In Stock | - | - | Polyethylene (PE) | 1PEBLA | Remington Industries | Bulk | Active | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Chemical Resistant, Impact Resistant | 6.00 (1.83m) | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | UL94 HB | ||
![]() 1/2NYBLA4 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | 1/2NYBLA | Remington Industries | Bulk | Active | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Heat Stabilized | Chemical Resistant, Impact Resistant | 4.00 (1.22m) | 0.518 (13.16mm) | 0.675 (17.15mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 3/4NYBLA4 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | 3/4NYBLA | Remington Industries | Bulk | Active | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Heat Stabilized | Chemical Resistant, Impact Resistant | 4.00 (1.22m) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 1PEBLA12 Remington | In Stock | - | - | Polyethylene (PE) | 1PEBLA | Remington Industries | Bulk | Active | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Chemical Resistant, Impact Resistant | 12.00 (3.66m) | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | UL94 HB | ||
![]() 1/2NYBLA2 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | 1/2NYBLA | Remington Industries | Bulk | Active | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Heat Stabilized | Chemical Resistant, Impact Resistant | 2.00 (0.61m) | 0.518 (13.16mm) | 0.675 (17.15mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 3/8NYBLA20 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | 3/8NYBLA | Remington Industries | Bulk | Active | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Heat Stabilized | Chemical Resistant, Impact Resistant | 20.00 (6.10m) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 3/4NYBLA2 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | 3/4NYBLA | Remington Industries | Bulk | Active | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Heat Stabilized | Chemical Resistant, Impact Resistant | 2.00 (0.61m) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 3/4PEBLA8 Remington | In Stock | - | - | Polyethylene (PE) | 3/4PEBLA | Remington Industries | Bulk | Active | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Chemical Resistant, Impact Resistant | 8.00 (2.44m) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 3/8NYBLA2 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | 3/8NYBLA | Remington Industries | Bulk | Active | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Heat Stabilized | Chemical Resistant, Impact Resistant | 2.00 (0.61m) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 1PEBLA3 Remington | In Stock | - | - | Polyethylene (PE) | 1PEBLA | Remington Industries | Bulk | Active | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Chemical Resistant, Impact Resistant | 3.00 (0.91m) | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | UL94 HB | ||
![]() 1/4PEBLA250 Remington | In Stock | - | - | Polyethylene (PE) | 1/4PEBLA | Remington Industries | Bulk | Active | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Chemical Resistant, Impact Resistant | 250 (76.20m) | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 1/4PEBLA4 Remington | In Stock | - | - | Polyethylene (PE) | 1/4PEBLA | Remington Industries | Bulk | Active | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Chemical Resistant, Impact Resistant | 4.00 (1.22m) | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 3/8NYBLA1 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | 3/8NYBLA | Remington Industries | Bulk | Active | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Heat Stabilized | Chemical Resistant, Impact Resistant | 1.00 (304.80mm, 12.00) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 1NYBLA15 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | 1NYBLA | Remington Industries | Bulk | Active | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Heat Stabilized | Chemical Resistant, Impact Resistant | 15.00 (4.57m) | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | FMVSS 302 | ||
![]() 3/8NYBLA100 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | 3/8NYBLA | Remington Industries | Bulk | Active | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Heat Stabilized | Chemical Resistant, Impact Resistant | 100 (30.48m) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 1PEBLA4 Remington | In Stock | - | - | Polyethylene (PE) | 1PEBLA | Remington Industries | Bulk | Active | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Chemical Resistant, Impact Resistant | 4.00 (1.22m) | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | UL94 HB | ||
![]() 3/8NYBLA4 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | 3/8NYBLA | Remington Industries | Bulk | Active | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Heat Stabilized | Chemical Resistant, Impact Resistant | 4.00 (1.22m) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 3/4PEBLA1 Remington | In Stock | - | - | Polyethylene (PE) | 3/4PEBLA | Remington Industries | Bulk | Active | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Chemical Resistant, Impact Resistant | 1.00 (304.80mm, 12.00) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 1/4NYBLA100 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | 1/4NYBLA | Remington Industries | Bulk | Active | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Heat Stabilized | Chemical Resistant, Impact Resistant | 100 (30.48m) | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 |