- Body Finish
- Body Material
- Cable Group
- Center Contact Material
- Center Contact Plating
- Connector Style
- Connector Type
- Contact Termination
- Fastening Type
- Features
- Frequency(Max)
- Housing Color
Attribute column
Manufacturer
Remington Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | Center Contact Plating | Center Contact Material | Frequency(Max) | Voltage Rated | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Fastening Type | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Body Finish | Cable Group | Shield Termination | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PL155-47 Remington Industries | In Stock | - | Datasheet | Free Hanging (In-Line) | Brass | Gold | Beryllium Copper | 500MHz | 400V | -65°C~200°C | 150 | Active | 1 (Unlimited) | Plug, Male Pin (Concentric) | Bayonet Lock | Silver | Non-Constant | TRS, Twinaxial/Triaxial | 1 | 500 | Solder | Nickel | M17/176-00002 | Wrench Clamp | Three Lug | RoHS Compliant | ||
![]() PL75-47 Remington Industries | In Stock | - | Datasheet | Free Hanging (In-Line) | Brass | Gold | Beryllium Copper | 500MHz | 400V | -65°C~165°C | 70 | Active | 1 (Unlimited) | Plug, Male Pin (Concentric) | Bayonet Lock | Silver | Non-Constant | TRB, Twinaxial/Triaxial | 1 | 500 | Solder | Nickel | M17/176-00002 | Wrench Clamp | Three Lug | RoHS Compliant |