- Dim
- Height
- Connector
- Type
- (Ø)
- Capacity
- Content
- Rechargeable
- Size
- Technology
- Voltage
- Material (details)
Attribute column
Manufacturer
Renata Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | (Ø) | Ambient temperature | Connector | Content | Dim | Factory colour | Manufacturer | Manufacturer Part Number | Material (details) | Pin spacing | Rated control supply voltage at DC | Rechargeable | Suitable for | Suitable for safety functions | Type of electric connection | Voltage type for actuating | Type | Technology | Voltage | Size | Capacity | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 701071 Renata | In Stock | - | - | 1g | 16mm | - | Contact retainers | 1pc(s) | (Ø x H) 16 mm x 21 mm | - | - | - | - | - | - | No | - | - | - | - | Solder pins, vertical | Lithium | 3V | CR 1632 | 125mAh | 21mm | - | - | ||
![]() 701133 Renata | In Stock | - | - | - | - | - | Horizontal,Through-hole | - | (L x W x H) 19.9 x 12 x 7.4 mm | White | Cutler Hammer, Div of Eaton Co | XTAR009B21N5G1P6 | Heat res., glass fibre reinf. plastic | 18.65mm | - | - | LR44/357 batt. | - | - | - | HU357-1 | - | - | - | - | 7.4mm | 19.9mm | 12mm | ||
![]() 703301 Renata | In Stock | - | - | - | - | - | Horizontal,SMD | - | (L x W x H) 32 x 16 x 5.4 mm | White | - | - | Chemical resistant plastic | 29.4mm | - | - | - | - | - | - | SMT | - | - | - | - | 5.4mm | 32mm | 16mm | ||
![]() 701114 Renata | In Stock | - | - | - | - | - | Horizontal,SMD | - | (L x W x H) 23.7 x 12.7 x 4.8 mm | White | - | - | Chemical resistant plastic | 21.1mm | - | - | - | - | - | - | SMT | - | - | - | - | 4.8mm | 23.7mm | 12.7mm | ||
![]() 701099 Renata | In Stock | - | - | 3g | 24.5mm | - | Contact retainers | 1pc(s) | (Ø x H) 24.5 mm x 29.5 mm | - | - | - | - | - | - | No | - | - | - | - | Solder pins, vertical | Lithium | 3V | CR 2450N | 540mAh | 29.5mm | - | - | ||
![]() 701097 Renata | In Stock | - | - | 6g | 24.5mm | -20 - 55 | Contact retainers | 1pc(s) | (Ø x H) 24.5 mm x 11 mm | - | - | - | - | - | - | No | - | Yes | Flat plug-in connection | - | Solder pins, horizontal | Lithium | 3V | CR 2450N | 540mAh | 11mm | - | - | ||
![]() 701068 Renata | In Stock | - | - | 1g | 16mm | - | Contact retainers | 1pc(s) | (Ø x H) 16 mm x 21 mm | - | - | - | - | - | - | No | - | - | - | - | Solder pins, vertical | Lithium | 3V | CR 1620 | 68mAh | 21mm | - | - | ||
![]() 701060 Renata | In Stock | - | - | 1g | 10mm | - | Contact retainers | 1pc(s) | (Ø x H) 10 mm x 15 mm | - | - | - | - | - | - | No | - | - | - | - | Solder pins, vertical | Lithium | 3V | CR1025 | 30mAh | 15mm | - | - | ||
![]() 701118 Renata | In Stock | - | - | - | - | - | Horizontal,SMD | - | (L x W x H) 36.4 x 24.5 x 7.5 mm | White | - | - | Heat resistant, glass fibre reinforced plastic | 33.8mm | - | - | CR2450N | - | - | - | SMTU2450N | - | - | - | - | 7.5mm | 36.4mm | 24.5mm | ||
![]() 701065 Renata | In Stock | - | - | - | 12.8mm | - | Contact retainers | 1pc(s) | (Ø x H) 12.8 mm x 7.2 mm | - | - | - | - | - | 21.6 - 26.4 | No | - | - | Plug-in connection | DC | Solder pins, horizontal | Lithium | 3V | CR 1225 | 48mAh | 7.2mm | - | - | ||
![]() 701103 Renata | In Stock | - | - | 8g | 24.5mm | - | Contact retainers | 1pc(s) | (Ø x H) 24.5 mm x 14 mm | - | - | - | - | - | - | No | - | - | - | - | Solder pins, horizontal | Lithium | 3V | CR 2477N | 950mAh | 14mm | - | - | ||
![]() 701106 Renata | In Stock | - | - | - | - | - | Horizontal,Through-hole | - | (L x W x H) 28.5 x 20 x 8.7 mm | White | - | - | Heat resistant, glass fibre reinforced plastic | 27.2mm | - | - | CR2032 | - | - | - | HU2032 | - | - | - | - | 8.7mm | 28.5mm | 20mm | ||
![]() 701112 Renata | In Stock | - | - | - | - | - | Horizontal,Through-hole | - | (L x W x H) 30 x 29.5 x 8.4 mm | White | - | - | Heat resistand, glass fibre reinforced. plastic | 25.4mm | - | - | CR2450N und CR2477N | - | - | - | NL5077 | - | - | - | - | 8.4mm | 30mm | 29.5mm | ||
![]() ZW9801 Renata | In Stock | - | - | - | 145mm | - | - | - | (Ø x H) 145 mm x 2 mm | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | ||
![]() 701066 Renata | In Stock | - | - | 1g | 12.5mm | - | Contact retainers | 1pc(s) | (Ø x H) 12.5 mm x 17.5 mm | - | - | - | - | - | - | No | - | - | - | - | Solder pins, vertical | Lithium | 3V | CR 1225 | 48mAh | 17.5mm | - | - |