- Mfr
- Package
- Product Status
- Series
- Applications
- Capacitance @ Frequency
- Mounting Type
- Package / Case
- Power Line Protection
- Type
- Current - Peak Pulse (10/1000μs)
- Operating Temperature
Attribute column
Manufacturer
Renesas TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD16FM-T1-AY Renesas | 802 | - | - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 15.3V | 400W | - | - | 12V (Max) | 1 | - | ||
![]() NNCD10D-T1-AT Renesas | 58960 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 9.42V | 85W | - | - | 7V (Max) | 1 | 80pF @ 1MHz | ||
![]() NNCD3.3F-T1B-A Renesas | 10814 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3-Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 3.1V | 100W | - | - | 1V (Max) | 2 | 220pF @ 1MHz | ||
![]() RD6.8M-T1B-A Renesas | 122646 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 100W | - | - | 3.5V (Max) | 1 | - | ||
![]() RD5.6SL(0)-T1-A Renesas | 237630 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 2.2W | - | - | 2.5V (Max) | 1 | - | ||
![]() RD100FM-T1-AZ Renesas | In Stock | - | - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 94V | 400W | - | - | 76V (Max) | 1 | - | ||
![]() RD8.2SL-T1-A Renesas | 126030 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 2.2W | - | - | 5V (Max) | 1 | - | ||
![]() RD12SL(0)-T1-A Renesas | 39630 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 2.2W | - | - | 9V (Max) | 1 | - | ||
![]() NNCD5.1E-T1B-A Renesas | 663300 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 4.84V | 100W | - | - | 1.5V (Max) | 1 | 160pF @ 1MHz | ||
![]() RD36M-T1B-A Renesas | 1123 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 34V | 100W | - | - | 27V (Max) | 1 | - | ||
![]() RD7.5FM-T1-AY Renesas | 8114 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 7V | 400W | - | - | 4V (Max) | 1 | - | ||
![]() RD7.5M-T1B-A Renesas | 2546 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 100W | - | - | 4V (Max) | 1 | - | ||
![]() RD10FM(0)-T1-AZ Renesas | 19410 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 9.4V | 400W | - | - | 7V (Max) | 1 | - | ||
![]() NNCD16DA(0)-T1-AT Renesas | 111630 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 15.31V | 85W | - | - | 12V (Max) | 1 | 43pF @ 1MHz | ||
![]() RD3.6S(0)-T1-AT Renesas | 12000 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 1V (Max) | 1 | - | ||
![]() RD13S(0)-T1-AT Renesas | 162030 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 10V (Max) | 1 | - | ||
![]() RD18UM-T1-A Renesas | 118830 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 13V (Max) | 1 | - | ||
![]() RD10M(0)-T1B-A Renesas | 151214 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 100W | - | - | 7V (Max) | 1 | - | ||
![]() RD2.0FM(0)-T1-AY Renesas | 12630 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 1.9V | 400W | - | - | 500mV (Max) | 1 | - | ||
![]() RD10S(0)-T1-A Renesas | 261914 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 7V (Max) | 1 | - |