- Mfr
- Package
- Product Status
- Series
- Applications
- Capacitance @ Frequency
- Mounting Type
- Package / Case
- Power Line Protection
- Type
- Current - Peak Pulse (10/1000μs)
- Operating Temperature
Attribute column
Manufacturer
Renesas TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD12S(0)-T1-AT Renesas | 183000 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 9V (Max) | 1 | - | ||
![]() RD12S(0)-T1-A Renesas | 69624 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 9V (Max) | 1 | - | ||
![]() RD7.5UM-T1-AT Renesas | 16824 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 4V (Max) | 1 | - | ||
![]() RD11S(0)-T1-A Renesas | 62424 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 8V (Max) | 1 | - | ||
![]() RD18FM(0)-T1-AZ Renesas | In Stock | - | - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 16.8V | 400W | - | - | 13V (Max) | 1 | - | ||
![]() RD5.1FS-T1-AY Renesas | 2002 |
| - | Surface Mount | SOD-123 | 2-Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 4.8V | 400W | - | - | 1V (Max) | 1 | - | ||
![]() RD5.1FM(0)-T1-AZ Renesas | 28824 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 4.8V | 400W | - | - | 1V (Max) | 1 | - | ||
![]() RD9.1FM(0)-T1-AZ Renesas | 13224 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 8.5V | 400W | - | - | 6V (Max) | 1 | - | ||
![]() RD36S-T2-A Renesas | 21624 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 27V (Max) | 1 | - | ||
![]() NNCD5.6G-T1-AT Renesas | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SC-74A | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 5.31V | 85W | - | - | 2.5V (Max) | 4 | 140pF @ 1MHz | ||
![]() RD36UM-T1-AT Renesas | 31224 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 27V (Max) | 1 | - | ||
![]() RD4.7M-T1B-A Renesas | 3000 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3-Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 100W | - | - | 1V (Max) | 1 | - | ||
![]() RD6.2M-T2B-A Renesas | 2527 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 100W | - | - | 3V (Max) | 1 | - | ||
![]() RD11S-T1-A Renesas | 270632 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 8V (Max) | 1 | - | ||
![]() RD5.1FM-T1-AY Renesas | 15830 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 4.8V | 400W | - | - | 1V (Max) | 1 | - | ||
![]() NNCD6.8G-T1-AT Renesas | 2089 |
| - | Surface Mount | SC-74A, SOT-753 | 5-Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 6.47V | 85W | - | - | 3.5V (Max) | 4 | 110pF @ 1MHz | ||
![]() RD11UJ-T1-A Renesas | 103208 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 2.2W | - | - | 8V (Max) | 1 | - | ||
![]() RD2.7M-T1B-A Renesas | 6000 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 100W | - | - | 1V (Max) | 1 | - | ||
![]() RD12UM(0)-T1-A Renesas | 81608 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 9V (Max) | 1 | - | ||
![]() RD47S-T1-AT Renesas | 105608 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 36V (Max) | 1 | - |