- Mfr
- Package
- Product Status
- Series
- Applications
- Capacitance @ Frequency
- Mounting Type
- Package / Case
- Power Line Protection
- Type
- Current - Peak Pulse (10/1000μs)
- Operating Temperature
Attribute column
Manufacturer
Renesas TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD10S(0)-T1-AT Renesas | 105625 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 7V (Max) | 1 | - | ||
![]() RD2.2UM-T1-A Renesas | 260725 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 700mV (Max) | 1 | - | ||
![]() RD33S(0)-T1-A Renesas | 75925 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 25V (Max) | 1 | - | ||
![]() RD3.6FM(0)-T1-AZ Renesas | 23125 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 3.4V | 400W | - | - | 1V (Max) | 1 | - | ||
![]() RD16S(0)-T2-A Renesas | 72045 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 15.31V | 85W | - | - | 12V (Max) | 1 | - | ||
![]() RD27UJ(0)-T1-A Renesas | 112225 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 2.2W | - | - | 21V (Max) | 1 | - | ||
![]() RD4.3S-T1-AT Renesas | 3000 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 1V (Max) | 1 | - | ||
![]() RD11UM-T1-A Renesas | 165025 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 8V (Max) | 1 | - | ||
![]() RD47FM(0)-T1-AZ Renesas | 25664 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 44V | 400W | - | - | 36V (Max) | 1 | - | ||
![]() RD2.0S(0)-T1-AT Renesas | 30000 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 1.9V | 85W | - | - | 500mV (Max) | 1 | - | ||
![]() RD33M-T2B-A Renesas | 122430 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 31V | 100W | - | - | 25V (Max) | 1 | - | ||
![]() RD6.8FS-T1-AY Renesas | 2910 |
| - | Surface Mount | SOD-123F | 2-Mini Mold | Renesas | - | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 6.4V | 400W | - | - | 3.5V (Max) | 1 | - | ||
![]() RD36M(0)-T1B-AT Renesas | 50430 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 34V | 100W | - | - | 27V (Max) | 1 | - | ||
![]() RD16FM-T1-AY Renesas | 802 | - | - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 15.3V | 400W | - | - | 12V (Max) | 1 | - | ||
![]() NNCD10D-T1-AT Renesas | 58960 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 9.42V | 85W | - | - | 7V (Max) | 1 | 80pF @ 1MHz | ||
![]() RD3.6S(0)-T1-AT Renesas | 12000 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 1V (Max) | 1 | - | ||
![]() RD13S(0)-T1-AT Renesas | 162030 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 10V (Max) | 1 | - | ||
![]() RD18UM-T1-A Renesas | 118830 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 13V (Max) | 1 | - | ||
![]() RD10M(0)-T1B-A Renesas | 151214 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 100W | - | - | 7V (Max) | 1 | - | ||
![]() RD2.0FM(0)-T1-AY Renesas | 12630 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 1.9V | 400W | - | - | 500mV (Max) | 1 | - |