- Mfr
- Package
- Product Status
- Series
- Applications
- Capacitance @ Frequency
- Mounting Type
- Package / Case
- Power Line Protection
- Type
- Current - Peak Pulse (10/1000μs)
- Operating Temperature
Attribute column
Manufacturer
Renesas TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Pbfree Code | ECCN Code | Type | Applications | HTS Code | Reach Compliance Code | Pin Count | Brand Name | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD6.2UM-T1-A Renesas | 186041 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | - | - | - | - | Renesas | - | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | No | - | 85W | - | - | 3V (Max) | 1 | - | - | ||
![]() RD6.2FM(0)-T1-AY Renesas | 10517 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | No | 5.8V | 400W | - | - | 3V (Max) | 1 | - | - | ||
![]() RD11FM(D)-T1-AZ Renesas | 4514 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | No | 10.4V | 400W | - | - | 8V (Max) | 1 | - | - | ||
![]() RD15FM(D)-T1-AZ Renesas | 22514 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | No | 13.8V | 400W | - | - | 11V (Max) | 1 | - | - | ||
![]() RD13S(0)-T2-A Renesas | 9014 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | No | - | 85W | - | - | 10V (Max) | 1 | - | - | ||
![]() RD6.2UJ(0)-T1-A Renesas | 43222 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | No | - | 2.2W | - | - | 3V (Max) | 1 | - | - | ||
![]() RD27FS-T1-AY Renesas | 1900 |
| - | Surface Mount | SOD-123 | 2-Mini Mold | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | No | 25.1V | 400W | - | - | 21V (Max) | 1 | - | - | ||
![]() RD13M(0)-T1B-AT Renesas | 64822 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | No | - | 100W | - | - | 10V (Max) | 1 | - | - | ||
![]() RD16S-T2-AT Renesas | In Stock | - | - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | No | 15.31V | 85W | - | - | 12V (Max) | 1 | - | - | ||
![]() NNCD16DA-T1-AT Renesas | 97580 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | RENESAS ELECTRONICS CORP | Renesas Electronics Corporation | PTSP0002ZB-A2 | NNCD16DA-T1-AT | Renesas | Bulk | Obsolete | SSP | Obsolete | 5.82 | Yes | 150°C (TJ) | - | Yes | EAR99 | Zener | General Purpose | 8541.10.00.50 | compliant | 2 | Renesas | TRANS VOLTAGE SUPPRESSOR DIODE | No | 15.31V | 85W | - | - | 12V (Max) | 1 | - | 43pF @ 1MHz | ||
![]() RD18S(0)-T1-A Renesas | 135008 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | No | - | 85W | - | - | 13V (Max) | 1 | - | - | ||
![]() RD16SL-T1-AT Renesas | 51014 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | No | 15.13V | 2.2W | - | - | 12V (Max) | 1 | - | - | ||
![]() RD24MW-T1B-AT Renesas | 52014 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | No | 22.93V | 85W | - | - | 19V (Max) | 2 | - | - | ||
![]() RD39S-T2-AT Renesas | 60022 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | No | - | 85W | - | - | 30V (Max) | 1 | - | - | ||
![]() RD8.2UJ(0)-T1-A Renesas | 4822 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | No | - | 2.2W | - | - | 5V (Max) | 1 | - | - | ||
![]() RD82FM(D)-T1-AZ Renesas | In Stock | - | - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | No | 77V | 400W | - | - | 63V (Max) | 1 | - | - | ||
![]() RD24FM(D)-T1-AZ Renesas | 4517 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | No | 22.8V | 400W | - | - | 19V (Max) | 1 | - | - | ||
![]() RD18FM(0)-T1-AY Renesas | 21014 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | No | 16.8V | 400W | - | - | 13V (Max) | 1 | - | - | ||
![]() RD15M(0)-T2B-A Renesas | 57622 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | No | - | 100W | - | - | 11V (Max) | 1 | - | - | ||
![]() NNCD6.2C-T1-AT Renesas | 33041 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | No | 5.84V | 85W | - | - | 5V (Max) | - | 1 | 3pF @ 1MHz |