- Mfr
- Package
- Product Status
- Series
- Applications
- Capacitance @ Frequency
- Mounting Type
- Package / Case
- Power Line Protection
- Type
- Current - Peak Pulse (10/1000μs)
- Operating Temperature
Attribute column
Manufacturer
Renesas TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD16SL-T1-AT Renesas | 51014 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 15.13V | 2.2W | - | - | 12V (Max) | 1 | - | - | ||
![]() RD24MW-T1B-AT Renesas | 52014 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 22.93V | 85W | - | - | 19V (Max) | 2 | - | - | ||
![]() RD39S-T2-AT Renesas | 60022 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 30V (Max) | 1 | - | - | ||
![]() RD8.2UJ(0)-T1-A Renesas | 4822 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 2.2W | - | - | 5V (Max) | 1 | - | - | ||
![]() RD82FM(D)-T1-AZ Renesas | In Stock | - | - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 77V | 400W | - | - | 63V (Max) | 1 | - | - | ||
![]() RD24FM(D)-T1-AZ Renesas | 4517 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 22.8V | 400W | - | - | 19V (Max) | 1 | - | - | ||
![]() RD18FM(0)-T1-AY Renesas | 21014 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 16.8V | 400W | - | - | 13V (Max) | 1 | - | - | ||
![]() RD15M(0)-T2B-A Renesas | 57622 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 100W | - | - | 11V (Max) | 1 | - | - | ||
![]() RD22S(0)-T1-AT Renesas | 111014 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 17V (Max) | 1 | - | - | ||
![]() RD7.5M-T2B-A Renesas | 1774 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 100W | - | - | 4V (Max) | 1 | - | - | ||
![]() RD10MW-T1B-AT Renesas | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 9.45V | 85W | - | - | 7V (Max) | 2 | - | - | ||
![]() RD8.2SL-T1-AT Renesas | 63014 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 2.2W | - | - | 5V (Max) | 1 | - | - | ||
![]() RD2.4S(0)-T2-A Renesas | 144014 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 1V (Max) | 1 | - | - | ||
![]() RD6.2SL-T1-AT Renesas | 57014 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 2.2W | - | - | 3V (Max) | 1 | - | - | ||
![]() NNCD6.8C-T1-AT Renesas | 125052 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 6.44V | 85W | - | - | 2V (Max) | - | 1 | 3.5pF @ 1MHz | ||
![]() RD7.5FM(0)-T1-AZ Renesas | In Stock | - | - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 7V | 400W | - | - | 4V (Max) | 1 | - | - | ||
![]() NNCD3.9C-T1-AT Renesas | 9014 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 3.7V | 85W | - | - | 10V (Max) | - | 1 | 1pF @ 1MHz | ||
![]() RD8.2UM-T1-A Renesas | 39014 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 5V (Max) | 1 | - | - | ||
![]() RD8.2S(0)-T1-AT Renesas | 135014 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 5V (Max) | 1 | - | - | ||
![]() NNCD27G(0)-T1-A Renesas | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | 5-Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 25.1V | 85W | - | - | 21V (Max) | 4 | - | 25pF @ 1MHz |