- Mfr
- Package
- Product Status
- Series
- Applications
- Capacitance @ Frequency
- Mounting Type
- Package / Case
- Power Line Protection
- Type
- Current - Peak Pulse (10/1000μs)
- Operating Temperature
Attribute column
Manufacturer
Renesas TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD16FM(0)-T1-AY Renesas | 25541 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 15.3V | 400W | - | - | 12V (Max) | 1 | - | ||
![]() RD13UJ(0)-T1-A Renesas | 30041 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 2.2W | - | - | 10V (Max) | 1 | - | ||
![]() RD4.7SL(0)-T1-AT Renesas | 66041 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 2.2W | - | - | 1V (Max) | 1 | - | ||
![]() NNCD6.8MG-T1-AT Renesas | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | 5-Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Steering (Rail to Rail) | Telecom, USB | No | 6.2V | 2W | - | - | 3.5V (Max) | 4 | 20pF @ 1MHz | ||
![]() RD30FM-T1-AY Renesas | 19541 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 28V | 400W | - | - | 23V (Max) | 1 | - | ||
![]() RD12M-T2B-A Renesas | 69045 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 100W | - | - | 9V (Max) | 1 | - | ||
![]() RD4.7M(0)-T1B-A Renesas | 42041 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 100W | - | - | 1V (Max) | 1 | - | ||
![]() RD30S-T2-A Renesas | 111041 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 23V (Max) | 1 | - | ||
![]() NNCD6.8PG-T1-AT Renesas | 42041 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3-Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Steering (Rail to Rail) | General Purpose | No | 6.2V | 85W | - | - | 3.5V (Max) | 4 | 90pF @ 1MHz | ||
![]() RD18FM-T1-AY Renesas | 1557 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 16.8V | 400W | - | - | 13V (Max) | 1 | - | ||
![]() RD4.7FM-T1-AY Renesas | 1491 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 4.4V | 400W | - | - | 1V (Max) | 1 | - | ||
![]() RD7.5MW-T1B-AT Renesas | 9041 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 7.06V | 85W | - | - | 4V (Max) | 2 | - | ||
![]() RD5.1MW-T1B-A Renesas | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 4.84V | 85W | - | - | 1V (Max) | 2 | - | ||
![]() RD9.1S(0)-T1-AT Renesas | 276041 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 6V (Max) | 1 | - | ||
![]() RD13M-T2B-A Renesas | 69041 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 100W | - | - | 10V (Max) | 1 | - | ||
![]() RD6.2Z(0)-T1B-AT Renesas | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 5.9V | 2W | - | - | 5.5V (Max) | 2 | 8pF @ 1MHz | ||
![]() RD3.9FM-T1-AZ Renesas | 54000 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 3.7V | 400W | - | - | 1V (Max) | 1 | - | ||
![]() RD2.0FM(0)-T1-AZ Renesas | 13541 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 1.9V | 400W | - | - | 500mV (Max) | 1 | - | ||
![]() RD7.5SL(0)-T1-AT Renesas | 57041 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 2.2W | - | - | 4V (Max) | 1 | - | ||
![]() RD22M-T1B-A Renesas | 35361 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 100W | - | - | 17V (Max) | 1 | - |