- Mfr
- Package
- Product Status
- Series
- Applications
- Capacitance @ Frequency
- Mounting Type
- Package / Case
- Power Line Protection
- Type
- Current - Peak Pulse (10/1000μs)
- Operating Temperature
Attribute column
Manufacturer
Renesas TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Breakdown Voltage-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Pbfree Code | ECCN Code | Type | Applications | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Brand Name | Polarity | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NNCD10F-T1B-AT Renesas | 30041 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SC-59 | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | 9.45V | 100W | - | - | 7V (Max) | 2 | 80pF @ 1MHz | ||
![]() RD5.1UJ-T1-A Renesas | 149943 |
| - | Surface Mount | 2-SMD, Gull Wing | - | 2-Ultra Super Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | - | 2.2W | - | - | 1.5V (Max) | 1 | - | ||
![]() NSAD500H-T1-AT Renesas | 3000 |
| - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | SC-88A | 8 V | RENESAS ELECTRONICS CORP | Renesas Electronics Corporation | PTSP0005JA-A5 | NSAD500H-T1-AT | Renesas | Bulk | Obsolete | SSP | Obsolete | 5.84 | Yes | 150°C (TJ) | - | Yes | EAR99 | Zener | General Purpose | 8541.10.00.50 | Transient Suppressors | compliant | 5 | Renesas | UNIDIRECTIONAL | TRANS VOLTAGE SUPPRESSOR DIODE | No | 5.3V | 2W | - | - | 3V (Max) | 4 | 3.5pF @ 1MHz | ||
![]() RD10S-T1-AT Renesas | 177041 |
| - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | - | 85W | - | - | 7V (Max) | 1 | - | ||
![]() RD16S(0)-T1-AT Renesas | 132041 |
| - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | 15.31V | 85W | - | - | 12V (Max) | 1 | - | ||
![]() RD7.5MW-T1B-A Renesas | 16808 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SC-59 | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | 7.06V | 85W | - | - | 4V (Max) | 2 | - | ||
![]() RD5.6FM-T1-AY Renesas | 4500 | - | - | Surface Mount | DO-214AC, SMA | - | 2-Power Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | 5.3V | 400W | - | - | 1.5V (Max) | 1 | - | ||
![]() RD18S-T2-A Renesas | 64845 |
| - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | - | 85W | - | - | 13V (Max) | 1 | - | ||
![]() RD13FS(0)-T1-AY Renesas | 2408 |
| - | Surface Mount | SOD-123 | - | 2-Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | 12.4V | 400W | - | - | 10V (Max) | 1 | - | ||
![]() RD6.2FM(D)-T1-AZ Renesas | 7616 |
| - | Surface Mount | DO-214AC, SMA | - | 2-Power Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | 5.8V | 400W | - | - | 3V (Max) | 1 | - | ||
![]() RD8.2UM(0)-T1-A Renesas | 151224 |
| - | Surface Mount | 2-SMD, Gull Wing | - | 2-Ultra Super Mini Mold | - | - | - | - | - | Renesas | - | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | - | 85W | - | - | 5V (Max) | 1 | - | ||
![]() RD15S(0)-T2-A Renesas | 48024 |
| - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | - | 85W | - | - | 11V (Max) | 1 | - | ||
![]() RD16MW(D1)-T1B-A Renesas | 45950 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SC-59 | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | 15.37V | 85W | - | - | 12V (Max) | 2 | - | ||
![]() NNCD3.6DA-T1-AT Renesas | 27050 |
| - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | 3.4V | 85W | - | - | 1V (Max) | 1 | 210pF @ 1MHz | ||
![]() NNCD5.1G(0)-T1-AT Renesas | 3011 |
| - | Surface Mount | SC-74A, SOT-753 | - | 5-Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | 4.84V | 85W | - | - | 1.5V (Max) | 4 | 160pF @ 1MHz | ||
![]() RD5.1MW-T1B-AT Renesas | 28811 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SC-59 | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | 4.84V | 85W | - | - | 1V (Max) | 2 | - | ||
![]() RD12M-T1B-AT Renesas | 93611 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SC-59 | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | - | 100W | - | - | 9V (Max) | 1 | - | ||
![]() NNCD6.2LG(1)-T1-A Renesas | 32411 |
| - | Surface Mount | SC-74A, SOT-753 | - | 5-Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Steering (Rail to Rail) | Telecom, USB | - | - | - | - | - | - | - | No | 5.7V | 2W | - | - | 3V (Max) | 4 | 8pF @ 1MHz | ||
![]() RD13S-T1-A Renesas | 1800 | - | - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | - | 85W | - | - | 10V (Max) | 1 | - | ||
![]() RD13M(0)-T1B-A Renesas | 82811 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SC-59 | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | - | 100W | - | - | 10V (Max) | 1 | - |