- Mfr
- Package
- Product Status
- Series
- Applications
- Capacitance @ Frequency
- Mounting Type
- Package / Case
- Power Line Protection
- Type
- Current - Peak Pulse (10/1000μs)
- Operating Temperature
Attribute column
Manufacturer
Renesas TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD75S(0)-T1-A Renesas | 6000 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 57V (Max) | 1 | - | - | ||
![]() RD27S(0)-T2-AT Renesas | 57611 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 21V (Max) | 1 | - | - | ||
![]() RD5.1MW-T2B-A Renesas | 4933 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 4.84V | 85W | - | - | 1V (Max) | 2 | - | - | ||
![]() RD12FM-T1-AY Renesas | 10542 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 11.4V | 400W | - | - | 9V (Max) | 1 | - | - | ||
![]() RD43FS-T1-AY Renesas | 27965 |
| - | Surface Mount | SOD-123 | 2-Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 40V | 400W | - | - | 33V (Max) | 1 | - | - | ||
![]() RD36S(0)-T1-A Renesas | 46225 | - | - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 27V (Max) | 1 | - | - | ||
![]() RD11UM(0)-T1-A Renesas | 59425 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 8V (Max) | 1 | - | - | ||
![]() RD43FM-T1-AY Renesas | 1406 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 40V | 400W | - | - | 33V (Max) | 1 | - | - | ||
![]() NNCD36ST-T1-AT Renesas | 6031 |
| - | Surface Mount | SC-70, SOT-323 | SOT-323 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | CAN | No | 33V | 85W | - | - | 27V (Max) | - | 2 | 9pF @ 1MHz | ||
![]() NNCD20DT(0)-T1-AT Renesas | In Stock | - | - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 18V | 85W | - | - | 13V (Max) | - | 1 | 14pF @ 1MHz | ||
![]() NNCD5.6C-T1-AT Renesas | 105 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 5.29V | 85W | - | - | 5V (Max) | - | 1 | 2.5pF @ 1MHz | ||
![]() RD30S(0)-T1-AT Renesas | 69031 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 23V (Max) | 1 | - | - | ||
![]() NNCD18ST-T1-AT Renesas | 2100 |
| - | Surface Mount | SC-70, SOT-323 | SOT-323 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | CAN | No | 16V | 85W | - | - | 12V (Max) | - | 2 | 15pF @ 1MHz | ||
![]() RD6.8SL-T1-A Renesas | 2800 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 2.2W | - | - | 3.5V (Max) | 1 | - | - | ||
![]() RD24UM-T1-A Renesas | 61238 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 19V (Max) | 1 | - | - | ||
![]() RD4.7S(0)-T1-AT Renesas | 54038 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 85W | - | - | 1V (Max) | 1 | - | - | ||
![]() RD75FM(0)-T1-AY Renesas | 6640 |
| - | Surface Mount | DO-214AC, SMA | 2-Power Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | 70V | 400W | - | - | 57V (Max) | 1 | - | - | ||
![]() RD24UJ-T1-A Renesas | 156622 |
| - | Surface Mount | 2-SMD, Gull Wing | 2-Ultra Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 2.2W | - | - | 19V (Max) | 1 | - | - | ||
![]() RD11SL-T1-A Renesas | 100838 |
| - | Surface Mount | SC-76, SOD-323 | 2-Super Mini Mold | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 2.2W | - | - | 8V (Max) | 1 | - | - | ||
![]() RD6.2M(0)-T1B-A Renesas | 140438 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SC-59 | Renesas | Bulk | Obsolete | 150°C (TJ) | - | Zener | General Purpose | No | - | 100W | - | - | 3V (Max) | 1 | - | - |