- Mfr
- Package
- Product Status
- Series
- Applications
- Capacitance @ Frequency
- Mounting Type
- Package / Case
- Power Line Protection
- Type
- Current - Peak Pulse (10/1000μs)
- Operating Temperature
Attribute column
Manufacturer
Renesas TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Breakdown Voltage-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Pbfree Code | ECCN Code | Type | Applications | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Brand Name | Polarity | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NNCD6.8RH-T1-AT Renesas | 26408 |
| - | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | 5-Super Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | USB | - | - | - | - | - | - | - | No | 6.2V | 2W | - | - | 3.5V (Max) | 4 | 10pF @ 1MHz | ||
![]() RD18UJ(0)-T1-A Renesas | 50408 |
| - | Surface Mount | 2-SMD, Gull Wing | - | 2-Ultra Super Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | - | 2.2W | - | - | 13V (Max) | 1 | - | ||
![]() RD5.6M-T1B-A Renesas | 270 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SC-59 | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | - | 100W | - | - | 2.5V (Max) | 1 | - | ||
![]() RD5.1MW-T2B-A Renesas | 4933 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SC-59 | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | 4.84V | 85W | - | - | 1V (Max) | 2 | - | ||
![]() RD12FM-T1-AY Renesas | 10542 |
| - | Surface Mount | DO-214AC, SMA | - | 2-Power Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | 11.4V | 400W | - | - | 9V (Max) | 1 | - | ||
![]() RD5.1MW-T1B-A Renesas | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SC-59 | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | 4.84V | 85W | - | - | 1V (Max) | 2 | - | ||
![]() RD9.1S(0)-T1-AT Renesas | 276041 |
| - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | - | 85W | - | - | 6V (Max) | 1 | - | ||
![]() RD13M-T2B-A Renesas | 69041 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SC-59 | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | - | 100W | - | - | 10V (Max) | 1 | - | ||
![]() RD6.2Z(0)-T1B-AT Renesas | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SC-59 | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | 5.9V | 2W | - | - | 5.5V (Max) | 2 | 8pF @ 1MHz | ||
![]() RD3.9FM-T1-AZ Renesas | 54000 |
| - | Surface Mount | DO-214AC, SMA | - | 2-Power Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | 3.7V | 400W | - | - | 1V (Max) | 1 | - | ||
![]() RD2.0FM(0)-T1-AZ Renesas | 13541 |
| - | Surface Mount | DO-214AC, SMA | - | 2-Power Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | 1.9V | 400W | - | - | 500mV (Max) | 1 | - | ||
![]() RD7.5SL(0)-T1-AT Renesas | 57041 |
| - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | - | 2.2W | - | - | 4V (Max) | 1 | - | ||
![]() RD22M-T1B-A Renesas | 35361 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SC-59 | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | - | 100W | - | - | 17V (Max) | 1 | - | ||
![]() NNCD10F-T1B-AT Renesas | 30041 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SC-59 | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | 9.45V | 100W | - | - | 7V (Max) | 2 | 80pF @ 1MHz | ||
![]() RD5.1UJ-T1-A Renesas | 149943 |
| - | Surface Mount | 2-SMD, Gull Wing | - | 2-Ultra Super Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | - | 2.2W | - | - | 1.5V (Max) | 1 | - | ||
![]() NSAD500H-T1-AT Renesas | 3000 |
| - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | SC-88A | 8 V | RENESAS ELECTRONICS CORP | Renesas Electronics Corporation | PTSP0005JA-A5 | NSAD500H-T1-AT | Renesas | Bulk | Obsolete | SSP | Obsolete | 5.84 | Yes | 150°C (TJ) | - | Yes | EAR99 | Zener | General Purpose | 8541.10.00.50 | Transient Suppressors | compliant | 5 | Renesas | UNIDIRECTIONAL | TRANS VOLTAGE SUPPRESSOR DIODE | No | 5.3V | 2W | - | - | 3V (Max) | 4 | 3.5pF @ 1MHz | ||
![]() RD10S-T1-AT Renesas | 177041 |
| - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | - | 85W | - | - | 7V (Max) | 1 | - | ||
![]() RD16S(0)-T1-AT Renesas | 132041 |
| - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | 15.31V | 85W | - | - | 12V (Max) | 1 | - | ||
![]() RD7.5MW-T1B-A Renesas | 16808 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SC-59 | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | 7.06V | 85W | - | - | 4V (Max) | 2 | - | ||
![]() RD5.6FM-T1-AY Renesas | 4500 | - | - | Surface Mount | DO-214AC, SMA | - | 2-Power Mini Mold | - | - | - | - | - | Renesas | Bulk | - | - | Obsolete | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | 5.3V | 400W | - | - | 1.5V (Max) | 1 | - |