- Mfr
- Package
- Product Status
- Series
- Applications
- Capacitance @ Frequency
- Mounting Type
- Package / Case
- Power Line Protection
- Type
- Current - Peak Pulse (10/1000μs)
- Operating Temperature
Attribute column
Manufacturer
Renesas TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Breakdown Voltage / V | Dimensions | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | Reverse Stand-off Voltage | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Max Power Dissipation | Base Part Number | Pin Count | Polarity | Element Configuration | Power Line Protection | Max Reverse Leakage Current | Test Current | Unidirectional Channels | Zener Voltage | Capacitance @ Frequency | Diode Configuration | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SZESD8704MUTAG Renesas | 32266 |
| - | - | - | - | - | - | - | - | Renesas | - | Bulk | - | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NNCD5.6LH-T1-AT Renesas | In Stock | - | - | - | - | - | - | - | - | - | Renesas | - | Bulk | - | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NNCD11D-A Renesas | 32 |
| - | - | Surface Mount | - | - | - | 1.7 x 1.25 x 0.9mm | +150 °C | - | -55 °C | - | Super MiniMold | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 5mA | - | - | - | Single | 0.9mm | 1.7mm | 1.25mm | - | ||
![]() SZSD05T1G Renesas | In Stock | - | - | - | - | - | - | - | - | - | Renesas | - | Bulk | - | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKZ6.8Z4MFAKT#H1 Renesas Electronics America | 7212 |
| Datasheet | Surface Mount | Surface Mount | SOT-553 | 5 | 6.47V | - | - | - | - | - | - | - | 3.5V | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Zener | 150°C | -55°C | General Purpose | 150mW | RKZ6.8 | - | Unidirectional | Common Anode | No | 2μA | - | 4 | 6.735V | 4pF @ 1MHz | - | - | - | - | ROHS3 Compliant |