- Mfr
- Package
- Product Status
- Series
- Applications
- Capacitance @ Frequency
- Mounting Type
- Package / Case
- Power Line Protection
- Type
- Current - Peak Pulse (10/1000μs)
- Operating Temperature
Attribute column
Manufacturer
Renesas TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Breakdown Voltage-Nom | Ihs Manufacturer | Knee Impedance | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Mounting | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Part Life Cycle Code | Part Package Code | Product Status | Rad Hardened | Rev Curr | Risk Rank | RoHS | Rohs Code | Test Current (It) | Operating Temperature | Series | Pbfree Code | ECCN Code | Type | Applications | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Brand Name | Polarity | Configuration | Diode Type | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Zener Voltage | Bidirectional Channels | Capacitance @ Frequency | Voltage Tolerance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD30UM-T1-A Renesas | 3041 |
| - | Surface Mount | 2-SMD, Gull Wing | - | 2-Ultra Super Mini Mold | - | - | 120 | - | - | - | Renesas | Surface Mount | -55C to 150C | Military | Bulk | SC-78 | - | - | Obsolete | No | 0.05(mA) | - | - | - | 5(mA) | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | 2 | - | - | Single | - | 0.15(W) | No | - | 85W | - | - | 23V (Max) | 1 | 3 | - | - | 7% | ||
![]() HZU5.1GTRF-E Renesas Electronics America Inc | 16527 |
| - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD22S-T1-A Renesas | 6560 |
| - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | - | - | No | - | 85W | - | - | 17V (Max) | 1 | - | - | - | - | ||
![]() RD9.1S-T1-A Renesas | 12000 |
| - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | - | - | No | - | 85W | - | - | 6V (Max) | 1 | - | - | - | - | ||
![]() RD27FM-T1-AY Renesas | 8424 |
| - | Surface Mount | DO-214AC, SMA | - | 2-Power Mini Mold | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | - | - | No | 25.1V | 400W | - | - | 21V (Max) | 1 | - | - | - | - | ||
![]() RD8.2FM-T1-AY Renesas | 10830 |
| - | Surface Mount | DO-214AC, SMA | - | 2-Power Mini Mold | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | Non-Compliant | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | - | - | No | 7.7V | 400W | - | - | 5V (Max) | 1 | - | - | - | - | ||
![]() RD22FM-T1-AZ Renesas | 630 |
| - | Surface Mount | DO-214AC, SMA | - | 2-Power Mini Mold | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | - | - | No | 20.8V | 400W | - | - | 17V (Max) | 1 | - | - | - | - | ||
![]() RD24UM-T1-AT Renesas | 72008 |
| - | Surface Mount | 2-SMD, Gull Wing | - | 2-Ultra Super Mini Mold | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | Non-Compliant | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | - | - | No | - | 85W | - | - | 19V (Max) | 1 | - | - | - | - | ||
![]() RD47S-T1-A Renesas | 5228 |
| - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | - | - | No | - | 85W | - | - | 36V (Max) | 1 | - | - | - | - | ||
![]() RD8.2MW-T1B-AT Renesas | 32411 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SC-59 | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | - | - | No | 7.76V | 85W | - | - | 5V (Max) | 2 | - | - | - | - | ||
![]() NNCD12DA-T1-AT Renesas | 66010 |
| - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | - | - | No | 11.38V | 85W | - | - | 9V (Max) | 1 | - | - | 70pF @ 1MHz | - | ||
![]() NNCD6.2DA-T1-AT Renesas | 6000 |
| - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | - | - | No | 5.84V | 85W | - | - | 3V (Max) | 1 | - | - | 120pF @ 1MHz | - | ||
![]() RD33UJ-T1-AT Renesas | 64824 |
| - | Surface Mount | 2-SMD, Gull Wing | - | 2-Ultra Super Mini Mold | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | - | - | No | - | 2.2W | - | - | 25V (Max) | 1 | - | - | - | - | ||
![]() NNCD4.3G-T1-AT Renesas | 6025 |
| - | Surface Mount | SC-74A, SOT-753 | - | SC-74A | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | - | - | No | 4.01V | 85W | - | - | 1V (Max) | 4 | - | - | 180pF @ 1MHz | - | ||
![]() HZU9.1GTRF-P-E Renesas Electronics America Inc | 39645 |
| - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NNCD9.1C-T1-A Renesas | 59428 |
| - | Surface Mount | 2-SMD, Gull Wing | YES | 2-Ultra Super Mini Mold | 9.1 V | RENESAS ELECTRONICS CORP | - | Renesas Electronics Corporation | PWSP0002ZA-A2 | NNCD9.1C-T1-A | Renesas | - | - | - | Bulk | - | Obsolete | USM | Obsolete | - | - | 5.84 | - | Yes | - | 150°C (TJ) | - | Yes | - | Zener | General Purpose | - | Transient Suppressors | compliant | 2 | Renesas | UNIDIRECTIONAL | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 8.53V | 85W | - | - | 2V (Max) | - | - | 1 | 6pF @ 1MHz | - | ||
![]() RD24M-T2B-A Renesas | 102014 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SC-59 | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | - | - | No | - | 100W | - | - | 19V (Max) | 1 | - | - | - | - | ||
![]() NNCD3.3DA-T1-AT Renesas | 49911 |
| - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | RENESAS ELECTRONICS CORP | - | Renesas Electronics Corporation | - | NNCD33DA-T1-AT | Renesas | - | - | - | Bulk | - | Obsolete | - | Obsolete | - | - | 5.79 | - | Yes | - | 150°C (TJ) | - | - | EAR99 | Zener | General Purpose | 8541.10.00.50 | - | compliant | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 3.1V | 85W | - | - | 1V (Max) | 1 | - | - | 220pF @ 1MHz | - | ||
![]() RD9.1UM-T1-AT Renesas | 43246 |
| - | Surface Mount | 2-SMD, Gull Wing | - | 2-Ultra Super Mini Mold | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | - | - | No | - | 85W | - | - | 6V (Max) | 1 | - | - | - | - | ||
![]() RD6.8S-T1-A Renesas | 358 |
| - | Surface Mount | SC-76, SOD-323 | - | 2-Super Mini Mold | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | 150°C (TJ) | - | - | - | Zener | General Purpose | - | - | - | - | - | - | - | - | - | No | - | 85W | - | - | 3.5V (Max) | 1 | - | - | - | - |